- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Centerline (Pitch)u2009
- Connector Systemu2009
- Number of Rowsu2009
- Terminal Block Connector Typeu2009
- Primary Product Coloru2009
- Bottom Termination Typeu2009
- Barrier Strip Styleu2009
- Marking Product Typeu2009
- UL Flammability Ratingu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Block Functionu2009 | Circuit Applicationu2009 | Conducting Accessory Typeu2009 | Contact Current Rating (Max)u2009(A) | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Number of Polesu2009 | Number of Positionsu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Orientationu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA105124R1600 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Yellow | - | - | 0 | 35 | 1SNA105124R1600 | M35/16 | - | ||
![]() 1SNA115497R0600 TE Connectivity | 7 |
| - | - | Feed-Through | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Gray | - | - | 8 | 6 | 1SNA115497R0600 | M6/8.D2.1 | - | ||
![]() 1SNA115657R2500 TE Connectivity | In Stock | - | - | 011565725 | Fuse | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Gray | - | - | 12 | 4 | 1SNA115657R2500 | M4/8.SF | - | ||
![]() 1SNA116536R0500 TE Connectivity | In Stock | - | - | - | - | Power | Jumper Bar | 70 | - | - | 3 | - | - | Gray | - | - | - | - | 1SNA116536R0500 | PC6-3 | - | ||
![]() 1SNA146104R2300 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | Screw Clamp Terminal Block | - | 6 | - | Gray | - | 6u2009mmu2009[u2009.235u2009inu2009] | - | - | 1SNA146104R2300 | D2.5/6.DA.N.EX | - | ||
![]() 1SNA176708R1600 TE Connectivity | 15 |
| - | - | - | Power | Jumper Bar | 24 | - | - | 10 | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | 1SNA176708R1600 | BJMI5DR | - | ||
![]() 1SNA205738R1100 TE Connectivity | In Stock | - | - | - | - | Power | Jumper Bar | 17.5 | - | - | 10 | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | 1SNA205738R1100 | BJM4 | - | ||
![]() 1SNA206404R0500 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | Screw Clamp Terminal Block | - | - | - | Purple | - | - | 10 | 4 | 1SNA206404R0500 | M4/6 | - | ||
![]() 1SNA229002R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | 1 -> 10 (x10) | White | Horizontal | - | - | - | 1SNA229002R0300 | RC410 1->10 (X10) HORIZONTAL | UL 94V-2 | ||
![]() 1SNA229054R0600 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | 131 -> 140 (x10) | White | Vertical | - | - | - | 1SNA229054R0600 | RC410 131->140 (X10) VERTICAL | UL 94V-2 | ||
![]() 1SNA229158R1300 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | I (x100) | White | Horizontal | - | - | - | 1SNA229158R1300 | RC410 I (X100) HORIZONTAL | UL 94V-2 | ||
![]() 1SNA229168R1500 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | S (x100) | White | Horizontal | - | - | - | 1SNA229168R1500 | RC410 S (X100) HORIZONTAL | UL 94V-2 | ||
![]() 1SNA229171R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | V (x100) | White | Horizontal | - | - | - | 1SNA229171R0000 | RC410 V (X100) HORIZONTAL | UL 94V-2 | ||
![]() 1SNA229188R0200 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | I (x100) | White | Vertical | - | - | - | 1SNA229188R0200 | RC410 I (X100) VERTICAL | UL 94V-2 | ||
![]() 1SNA229222R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | 12 (x100) | White | Horizontal | - | - | - | 1SNA229222R0300 | RC410 12 (X100) HORIZONTAL | UL 94V-2 | ||
![]() 1SNA230038R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | 801 -> 900 | White | Horizontal | - | - | - | 1SNA230038R0300 | RC55 801->900 HORIZONTAL | UL 94V-2 | ||
![]() 1SNA230131R2500 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | L1-L2-L3-N-PE (x20) | White | Horizontal | - | - | - | 1SNA230131R2500 | RC55 L1-L2-L3-N-PE (X20) HORIZONTAL | UL 94V-2 | ||
![]() 1SNA230182R2100 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | C (x100) | White | Vertical | - | - | - | 1SNA230182R2100 | RC55 C (X100) VERTICAL | UL 94V-2 | ||
![]() 1SNA230251R1500 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | 11 (x100) | White | Horizontal | - | - | - | 1SNA230251R1500 | RC55 11 (X100) HORIZONTAL | UL 94V-2 | ||
![]() 1SNA231006R2100 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | 41 -> 50 (x10) | White | Horizontal | - | - | - | 1SNA231006R2100 | RC510 41->50 (X10) HORIZONTAL | UL 94V-2 |