- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Centerline (Pitch)u2009
- Connector Systemu2009
- Number of Rowsu2009
- Terminal Block Connector Typeu2009
- Primary Product Coloru2009
- Bottom Termination Typeu2009
- Barrier Strip Styleu2009
- Marking Product Typeu2009
- UL Flammability Ratingu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Block Functionu2009 | Centerline (Pitch)u2009 | Circuit Configurationu2009 | Compatible With Block or Strip Typeu2009 | Conducting Accessory Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Current Rating (IEC)u2009(A) | Current Rating (UL)u2009(A) | Insulating Accessory Typeu2009 | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Number of Polesu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Orientationu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | UL Flammability Ratingu2009 | Voltage Ratingu2009(V) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA234197R1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | R (x100) | White | Vertical | - | - | - | 1SNA234197R1000 | RC810 R (X100) VERTICAL | - | UL 94V-2 | - | ||
![]() 1SNA234204R0700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | Y (x100) | White | Vertical | - | - | - | 1SNA234204R0700 | RC810 Y (X100) VERTICAL | - | UL 94V-2 | - | ||
![]() 1SNA234185R1400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | F (x100) | White | Vertical | - | - | - | 1SNA234185R1400 | RC810 F (X100) VERTICAL | - | UL 94V-2 | - | ||
![]() 1SNA237044R2400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 31 -> 40 (x10) | White | Vertical | - | - | - | 1SNA237044R2400 | RCAL85 31->40 (X10) VERTICAL | - | UL 94V-2 | - | ||
![]() 1SNA234203R0600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | X (x100) | White | Vertical | - | - | - | 1SNA234203R0600 | RC810 X (X100) VERTICAL | - | UL 94V-2 | - | ||
![]() 1SNA237031R1700 TE Connectivity | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 101 -> 200 | White | Horizontal | - | - | - | 1SNA237031R1700 | RCAL85 101->200 HORIZONTAL | - | UL 94V-2 | - | ||
![]() 1SNA237003R2400 TE Connectivity | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 11 -> 20 (x10) | White | Horizontal | - | - | - | 1SNA237003R2400 | RCAL85 11->20 (X10) HORIZONTAL | - | UL 94V-2 | - | ||
![]() 1SNA237012R1400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 101 -> 110 (x10) | White | Horizontal | - | - | - | 1SNA237012R1400 | RCAL85 101->110 (X10) HORIZONTAL | - | UL 94V-2 | - | ||
![]() 1SNA238030R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 1 -> 80 | White | Horizontal | - | - | - | 1SNA238030R0300 | RC1010 1->80 HORIZONTAL | - | UL 94V-2 | - | ||
![]() 1SNA238054R0700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 25 -> 32 (x10) | White | Vertical | - | - | - | 1SNA238054R0700 | RC1010 25->32 (X10) VERTICAL | - | UL 94V-2 | - | ||
![]() 1SNA238068R1500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 137 -> 144 (x10) | White | Vertical | - | - | - | 1SNA238068R1500 | RC1010 137->144 (X10) VERTICAL | - | UL 94V-2 | - | ||
![]() 1SNA400712R0700 TE Connectivity | In Stock | - | - | - | - | - | - | - | Jumper Bar | - | 70 | - | - | - | - | - | 8 | - | - | - | - | Black | - | 8u2009mmu2009[u2009.31u2009inu2009] | - | - | 1SNA400712R0700 | PC8-R2 | - | - | - | ||
![]() 1SNA400306R1100 TE Connectivity | 42 |
| - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Blue | - | - | 00 | 70 | 1SNA400306R1100 | D70/22.N | - | - | - | ||
![]() 1SNL316010R0000 TE Connectivity | 20 |
| - | - | - | - | Single Pole | - | - | - | - | 160 | 160 | - | - | - | 1 | 8 | - | - | - | - | - | - | - | - | 1SNL316010R0000 | DBL160 | - | - | - | ||
![]() 1SNL900101R0000 TE Connectivity | 50 |
| - | - | - | - | - | Screw Clamp Terminal Blocks | - | - | - | - | - | Circuit Separator | - | - | - | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | - | - | - | - | 1SNL900101R0000 | CS5-6 | - | - | - | ||
![]() 1SNL512010R0000 TE Connectivity | 22 |
| - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Gray | - | - | 4 | 16 | 1SNL512010R0000 | C16/12 | - | - | - | ||
![]() 1986974-6 TE Connectivity | In Stock | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 6 | 1 | - | - | - | - | - | - | - | 1986974-6 | STRAIGHT SIDE ENTRY 3.5MM MODULAR 6 POS | Header | - | - | ||
![]() 2842089-8 TE Connectivity | In Stock | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | 2842089-8 | 8P,STRAIGHT,SIDE ENTRY,3.5MM,BLK | Header | - | - | ||
![]() 1776294-2 TE Connectivity | In Stock | - | - | AMPS-0-1776294-2 | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | 1776294-2 | TSB23002=EUROPA TERM BLK,8MM | - | - | 250 | ||
![]() 1-1776293-0 TE Connectivity | 191 | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 10 | 1 | - | - | - | - | - | - | - | 1-1776293-0 | TSB23010DS=EUROPA TERM BLK,8MM | - | - | 250 |