- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Centerline (Pitch)u2009
- Connector Systemu2009
- Number of Rowsu2009
- Terminal Block Connector Typeu2009
- Primary Product Coloru2009
- Bottom Termination Typeu2009
- Barrier Strip Styleu2009
- Marking Product Typeu2009
- UL Flammability Ratingu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Compatible With Block or Strip Typeu2009 | Conducting Accessory Typeu2009 | Connector Mounting Typeu2009 | Connector Systemu2009 | Contact Materials | Description of Terminals | Insulating Accessory Typeu2009 | Marking Product Typeu2009 | Mounting | Number of Polesu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Percentage of Resistance Tolerance @ 25C | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Orientationu2009 | Product Spacingu2009 | Resistance @ 25C | Sensitivity Index | Supplier Package | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | Thermal Time Constant | UL Flammability Ratingu2009 | Usage Level | Operating Temperature | Type | Number of Rows | Gender | Pitch | Pin Count | Number of Contacts | Housing Color | Family | Reverse Recovery Time | Screening Level | Diode Configuration | Repetitive Peak Reverse Voltage | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2842089-3 TE Connectivity | In Stock | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | - | - | 2842089-3 | 3P,STRAIGHT,SIDE ENTRY,3.5MM,BLK | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1986974-5 TE Connectivity | In Stock | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 5 | 1 | - | - | - | - | - | - | - | - | - | 1986974-5 | STRAIGHT SIDE ENTRY 3.5MM MODULAR 5 POS | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL906603R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Jumper Bar | - | - | - | - | - | - | - | 3 | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | Gray | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | 1SNL906603R0000 | BJCI6-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL900201R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Test Socket | - | - | - | - | - | - | - | 2 | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | Yellow | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | 1SNL900201R0000 | STI4-YL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA238081R2300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 81 -> 160 | White | Vertical | - | - | - | - | 1SNA238081R2300 | RC1010 81->160 VERTICAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA295428R2500 TE Connectivity | In Stock | - | - | - | - | - | - | Screw Clamp Terminal Blocks | - | DIN Rail | - | - | - | Circuit Separator | - | - | - | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | - | - | - | - | - | - | 1SNA295428R2500 | SCHD1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA238056R0100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 41 -> 48 (x10) | White | Vertical | - | - | - | - | 1SNA238056R0100 | RC1010 41->48 (X10) VERTICAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA238051R0400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 1 -> 8 (x10) | White | Vertical | - | - | - | - | 1SNA238051R0400 | RC1010 1->8 (X10) VERTICAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA238006R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 33 -> 40 (x10) | White | Horizontal | - | - | - | - | 1SNA238006R0000 | RC1010 33->40 (X10) HORIZONTAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Series | 85 | - | ||
![]() 1SNA238001R0300 TE Connectivity | 57 |
| - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 0 -> 7 (x10) | White | Horizontal | - | - | - | - | 1SNA238001R0300 | RC1010 0->7 (X10) HORIZONTAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA237085R1600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 161 -> 170 (x10) | White | Vertical | - | - | - | - | 1SNA237085R1600 | RCAL85 161->170 (X10) VERTICAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA237088R2100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 191 -> 200 (x10) | White | Vertical | - | - | - | - | 1SNA237088R2100 | RCAL85 191->200 (X10) VERTICAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA237048R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 71 -> 80 (x10) | White | Vertical | - | - | - | - | 1SNA237048R0000 | RCAL85 71->80 (X10) VERTICAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA237016R1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 141 -> 150 (x10) | White | Horizontal | - | - | - | - | 1SNA237016R1000 | RCAL85 141->150 (X10) HORIZONTAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA234193R1400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | N (x100) | White | Vertical | - | - | - | - | 1SNA234193R1400 | RC810 N (X100) VERTICAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | Printed Circuit Board (PCB) Relays | - | - | - | - | - | ||
![]() 1SNA238065R0200 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Leadless | - | Marker Card | Surface Mount | - | - | - | - | ±5 % | 113 -> 120 (x10) | White | Vertical | - | 470000 Ohm | 4025 K | 0805 | 1SNA238065R0200 | RC1010 113->120 (X10) VERTICAL | - | - | 10 s | UL 94V-2 | Automotive grade | -40 to 150 °C | NTC | - | - | - | 2 | - | - | - | - | Automotive | - | - | - | ||
![]() 1SNA234173R2700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | X (x100) | White | Horizontal | - | - | - | - | 1SNA234173R2700 | RC810 X (X100) HORIZONTAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA234166R2000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | Q (x100) | White | Horizontal | - | - | - | - | 1SNA234166R2000 | RC810 Q (X100) HORIZONTAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA234159R0100 TE Connectivity | In Stock | - | - | Tin | Thermoplastic | Right Angle | - | - | - | - | - | Copper Alloy | - | - | Marker Card | Through Hole | - | - | - | - | - | J (x100) | White | Horizontal | - | - | - | - | 1SNA234159R0100 | RC810 J (X100) HORIZONTAL | - | Solder | - | UL 94V-2 | - | -55 to 125 °C | Wire to Board | 2 | Receptacle | 4.42 mm | - | 12 | Black | - | - | - | - | - | 41.95 mm | ||
![]() 1SNA234174R2000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | Y (x100) | White | Horizontal | - | - | - | - | 1SNA234174R2000 | RC810 Y (X100) HORIZONTAL | - | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |