- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Centerline (Pitch)u2009
- Connector Systemu2009
- Number of Rowsu2009
- Terminal Block Connector Typeu2009
- Primary Product Coloru2009
- Bottom Termination Typeu2009
- Barrier Strip Styleu2009
- Marking Product Typeu2009
- UL Flammability Ratingu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Alias # | Block Functionu2009 | Body Orientation | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Compatible With Block or Strip Typeu2009 | Conducting Accessory Typeu2009 | Connector Mounting Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Insert Arrangement | Insulating Accessory Typeu2009 | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Mounting & Retention Accessory Typeu2009 | Number of Polesu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | UL Flammability Ratingu2009 | Operating Temperature | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA176675R0400 TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | Jumper Bar | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | Gray | - | 10u2009mmu2009[u2009.393u2009inu2009] | - | - | 1SNA176675R0400 | BJMI10-2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA176705R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Power | - | Jumper Bar | - | - | 24 | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | 1SNA176705R0300 | BJMI5DR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA165909R0500 TE Connectivity | 7 |
| - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Green & Yellow | - | - | 12 | 2.5 | 1SNA165909R0500 | D2.5/5.P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA174300R1700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | Module Block/Mounting Rail Assembly | - | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | 7.5u2009mmu2009[u2009.295u2009inu2009] | - | - | - | 1SNA174300R1700 | PR3.Z2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA163313R2400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Jumper Bar | - | - | 50 | - | - | - | - | - | - | - | 10 | - | - | - | Black | - | 8u2009mmu2009[u2009.31u2009inu2009] | - | - | 1SNA163313R2400 | PC8-10 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA125260R0500 TE Connectivity | 44 |
| - | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Blue | - | - | 8 | 6 | 1SNA125260R0500 | M6/8.1.N | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA117600R0300 TE Connectivity | 8 |
| - | Gold | 5 | - | - | Straight | - | - | Screw Clamp Terminal Blocks | - | DIN Rail | - | - | Copper Alloy | - | End Section Cover | - | - | Panel Mount | - | - | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | - | - | - | 1SNA117600R0300 | FEDR61 | - | Solder | - | -40 to 85 °C | M12 Circular | Receptacle | 5 | Socket | 1 | No | 20 mm | ||
![]() 1SNA115665R2500 TE Connectivity | In Stock | - | - | - | - | - | Fuse | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Gray | - | - | 12 | 4 | 1SNA115665R2500 | M4/8.SFDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115642R2600 TE Connectivity | 23 |
| - | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Gray, Green & Yellow | - | - | 12 | 2.5 | 1SNA115642R2600 | D2.5/6.DPAL1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115260R0300 TE Connectivity | In Stock | - | - | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Gray | - | - | 8 | 6 | 1SNA115260R0300 | M6/8.1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115237R1000 TE Connectivity | In Stock | - | - | Gold | - | 011523710 | Disconnect | Straight | - | - | - | - | - | - | - | - | 25-35 | - | - | Screw Clamp Terminal Block | Cable Mount | - | - | - | - | - | Gray | - | - | 8 | 6 | 1SNA115237R1000 | M6/8.ST1 | - | Crimp | - | -65 to 200 °C | - | Plug | - | Socket | - | No | 31.34 mm | ||
![]() 1SNA115229R2000 TE Connectivity | In Stock | - | - | - | - | - | Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | Spring Loaded Screw Clamp Terminal Block | - | - | - | - | - | - | Gray & Orange | - | - | 10 | 4 | 1SNA115229R2000 | M4/6.SNTS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115263R2200 TE Connectivity | In Stock | - | - | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | White | - | - | 8 | 6 | 1SNA115263R2200 | M6/12.FF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA114522R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Blocks | - | - | - | - | - | - | Circuit Separator | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SNA114522R0500 | SCFT2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115646R2200 TE Connectivity | 44 |
| - | - | - | - | Fuse | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Gray | - | - | 12 | 4 | 1SNA115646R2200 | M4/8.D2.SFL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA105047R2400 TE Connectivity | In Stock | - | - | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Black | - | - | 12 | 4 | 1SNA105047R2400 | M4/6.D2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA103776R0100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 55 – 110u2009°Cu2009[u2009131 – 230u2009°Fu2009] | Red | - | - | - | - | 1SNA103776R0100 | RC65-RD | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | ||
![]() 1776114-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | 1776114-8 | 8P,3.50MM,55 DEG,HIGH TEMP | Header | - | - | - | - | - | - | - | - | - | - | ||
![]() 2385007-4 TE Connectivity | 23 |
| - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | 2385007-4 | 4 POS SPRING TB PLUG, PITCH 5.08 | Plug | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2385014-6 TE Connectivity | 44 |
| - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 16 | 2 | - | - | - | - | - | - | 1-2385014-6 | 16P TB DR HDR 90 DEG,PITCH 3.5 | Header | - | - | - | - | - | - | - | - | - | - |