- Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
- TE Internal #
- TE Internal Description
- Wire Sizeu2009(AWG)
- Wire Sizeu2009(mm²)
- Accepts Wire Insulation Diameter Rangeu2009(in)
- Accepts Wire Insulation Diameter Rangeu2009(mm)
- Wire Sizeu2009(CMA)
- Accepts Wire Insulation Diameter Rangeu2009
- Pin Diameteru2009
- RoHS
- Type
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Body Material | Accepts Wire Insulation Diameter Rangeu2009 | Accepts Wire Insulation Diameter Rangeu2009(in) | Accepts Wire Insulation Diameter Rangeu2009(mm) | Alias # | Barrel Inside Diameteru2009 | Body Orientation | Brand | Contact Materials | Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009 | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting | Pin Diameteru2009 | Qualification | RoHS | Tab Thicknessu2009 | Tab Widthu2009 | TE Internal # | TE Internal Description | Terminate To | Termination Method | Unit Weight | Voltage, Rating | Wire Size | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Packaging | Temperature Coefficient | Type | Resistance | Gender | Subcategory | Power Rating | Resistor Type | Plating | Product Type | Resistance Tolerance | Product Category | Product Length | Product Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 966066-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966067-7 TE Connectivity | In Stock | - | - | - | Polyethylene (PE) | Copper | - | - | - | - | - | - | TE Connectivity | - | - | 500 | TE Connectivity | - | - | - | Details | - | - | - | - | - | - | 0.003739 oz | 100 V | 18 AWG | - | - | - | - | Bulk | ± 25ppm/°C | Tubular | 10.2 kOhm | - | Terminals | 160 mW | Precision High Power | Galvanic Tin | Terminals | ± 0.1% | Terminals | 1.55 mm | 0.8 mm | ||
![]() 1742350-1 TE Connectivity | 950 |
| - | Gold | - | - | - | .09 – .13, .13 | 2.29 – 3.3, 3.3 | - | - | Straight | - | Phosphor Bronze | Receptacle | - | - | Panel Mount | 2.08u2009mmu2009[u2009.082u2009inu2009] | - | - | - | - | 1742350-1 | PIN 2.08 DIA 22-18AWG TPBR | Coaxial Cable | Solder | - | - | - | 22 – 18 | - | .3 – .8 | -65 to 165 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 32.2 mm | - | ||
![]() 925552-2 TE Connectivity | 60000 | - | - | - | - | - | - | .071 – .13, .13 | 1.8 – 3.3, 3.3 | - | - | - | - | - | Pin | - | - | - | 2.92u2009mmu2009[u2009.115u2009inu2009] | - | - | - | - | 925552-2 | WIRE PIN 20-17 AWG .013 PTPB | - | - | - | - | - | 20 – 17 | - | .5 – 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61674-1 TE Connectivity | In Stock | - | - | - | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | - | - | - | - | - | Pin | - | - | - | 2.77u2009mmu2009[u2009.109u2009inu2009] | - | - | - | - | 61674-1 | PIN .109 .085 X .035 FLAT WIRE BR | - | - | - | - | - | 28 – 30 | - | .08 – .034 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 925553-2 TE Connectivity | 14000 | - | - | - | - | - | - | .1 – .15, .15 | 2.5 – 3.8, 3.8 | - | - | - | - | - | Pin | - | - | - | 3.2u2009mmu2009[u2009.126u2009inu2009] | - | - | - | - | 925553-2 | AM WIRE PIN 17-13 .013 PTPB | - | - | - | - | - | 17 – 13 | - | 1 – 2.5 | - | - | 100 ppm/°C | - | 4.99 kOhm | - | - | 0.1 W | High Reliability | - | - | 0.1 | - | - | - | ||
![]() 2-327748-1 TE Connectivity | In Stock | - | - | - | - | - | 4.31u2009mmu2009[u2009.17u2009inu2009] | - | - | - | - | - | - | - | Tab | - | - | - | - | - | - | .78u2009mmu2009[u2009.031u2009inu2009] | 3.96u2009mmu2009[u2009.156u2009inu2009] | 2-327748-1 | PIDG 16-14 RECT TAB, TAPE | - | - | - | - | - | 16 – 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1377173-5 TE Connectivity | 1767 |
| - | - | - | - | - | .115 – .19, .195 | 2.92 – 4.83, 4.95 | - | - | - | - | - | Wire Pin | - | - | - | 1.78u2009mmu2009[u2009.07u2009inu2009] | - | - | - | - | 4-1377173-5 | SMP 0-0165075-0 | - | - | - | - | - | 17 – 13 | - | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 735202-2 TE Connectivity | In Stock | - | - | - | - | - | - | .11 – .181, .181 | 2.8 – 4.6, 4.6 | - | - | - | - | - | Receptacle | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | AEC-Q200 | - | - | - | 735202-2 | AMPLIVAR RECEPTACLE FOR .156 D | - | - | - | - | - | 20 – 15 | - | .5 – 1.5 | - | - | 100 ppm/K | - | 1.2 kOhm | - | - | 1 W | Pulse Proof, High Power | - | - | 1 | - | 5 mm | 2.5 mm | ||
![]() 141462-1 TE Connectivity | 35 |
| - | - | - | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | - | AMPS-0-0141462-1 | - | - | - | - | Shur-Plug | - | - | - | 3.43u2009mmu2009[u2009.135u2009inu2009] | - | - | - | - | 141462-1 | TERMINAL PIN PIDG 12 16 | - | - | - | - | - | 20 – 15 | - | .5 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-966292-2 TE Connectivity | In Stock | - | - | - | - | - | 8.7u2009mmu2009[u2009.342u2009inu2009] | - | - | - | - | - | - | - | Ferrule | - | - | - | 5.8u2009mmu2009[u2009.226u2009inu2009] | - | - | - | - | 3-966292-2 | TUBULAR END-FERRULE | - | - | - | - | - | 5 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-966292-4 TE Connectivity | 396 |
| - | - | - | - | 4.7u2009mmu2009[u2009.185u2009inu2009] | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 2-966292-4 | TUBULAR END SLEEVE | - | - | - | - | - | 11 | 8234 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966292-9 TE Connectivity | In Stock | - | - | - | - | - | 2.5u2009mmu2009[u2009.09u2009inu2009] | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 966292-9 | ADERENDH 0,50WEISS | - | - | - | - | - | 20 | 1022 | .5 – .6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966144-8 TE Connectivity | In Stock | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 1-966144-8 | TUB.END-FERRULE DBL | - | - | - | - | - | 18 | 1624 | .75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966067-1 TE Connectivity | 10881 | - | - | - | - | - | 2.5u2009mmu2009[u2009.09u2009inu2009] | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 966067-1 | ADERENDHULSE K WS | - | - | - | - | - | 20 | 1022 | .5 – .6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241002-1 TE Connectivity | 950 |
| - | - | - | - | 2.9u2009mmu2009[u2009.11u2009inu2009] | - | - | A26696-000 | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 1241002-1 | ADERENDH1,0M ROT | - | - | - | - | - | 17 | 2050 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966902-2 TE Connectivity | 130 |
| - | - | - | - | 3.2u2009mmu2009[u2009.125u2009inu2009] | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 966902-2 | ADERENDHUELSE1,0 RT | - | - | - | - | - | 17 | 2050 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966300-7 TE Connectivity | In Stock | - | - | - | - | - | 2.7u2009mmu2009[u2009.106u2009inu2009] | - | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | Ferrule | - | - | - | - | - | - | - | - | 1-966300-7 | TUBULAR END SLEEVE | - | - | - | - | - | 16 | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1377174-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | - | Wire Pin | - | - | - | - | - | - | - | - | 1-1377174-5 | SMP 9-0160402-2 | - | - | - | - | - | 16 – 14 | 2050 – 5180 | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42531-1 TE Connectivity | In Stock | - | - | - | - | - | - | .09 – .12, .12 | 2.29 – 3.05, 3.05 | - | - | - | - | - | Shur-Plug | - | - | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | - | - | - | - | 42531-1 | 180 SHPL REC 20-16 016BR | - | - | - | - | - | 20 – 16 | - | .5 – 1.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |