- Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
- TE Internal #
- TE Internal Description
- Wire Sizeu2009(AWG)
- Wire Sizeu2009(mm²)
- Accepts Wire Insulation Diameter Rangeu2009(in)
- Accepts Wire Insulation Diameter Rangeu2009(mm)
- Wire Sizeu2009(CMA)
- Accepts Wire Insulation Diameter Rangeu2009
- Pin Diameteru2009
- RoHS
- Type
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Material | Body Material | Terminal Material | Accepts Wire Insulation Diameter Rangeu2009 | Accepts Wire Insulation Diameter Rangeu2009(in) | Accepts Wire Insulation Diameter Rangeu2009(mm) | Alias # | Barrel Inside Diameteru2009 | Base/Housing Material | Brand | Contact Materials | Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009 | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Bundle Diameter | Mounting Styles | Part Life Cycle Code | Pin Diameteru2009 | Pin Diameteru2009(mm) | Product Depth (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Tab Thicknessu2009 | Tab Widthu2009 | TE Internal # | TE Internal Description | Termination Method | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Packaging | Series | Type | Color | Gender | Capacitance | Subcategory | Pitch | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Housing Color | Brand Name | Wire Gauge | Plating | Connector Support Type | Body Plating | Insulation | Product Type | Stud/Tab Size | Stud Size | Overall Length | Product | Mounting Angle | Pin Diameter | Product Category | Terminal Plating | Pin Length | Product Length | Product Width | Product Length (mm) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-966067-3 TE Connectivity | In Stock | - | - | 11 Weeks | Tin | - | Copper | Copper Alloy | - | - | - | - | - | - | TE Connectivity | - | - | 500 | TE CONNECTIVITY LTD | - | PP (Polypropylene) | TE Connectivity | 1-966067-3 | 966067 | - | DIN | Active | - | - | - | - | - | 1.64 | Details | Yes | - | - | - | - | - | 0.004797 oz | - | 16 AWG | - | 16 AWG | - | - | - | - | Bulk | - | Tubular | Black | Male | - | Terminals | - | compliant | - | Crimp | - | - | AMP | 16 AWG | Galvanic Tin | CONNECTOR ACCESSORY | - | Insulated | Terminals | - | - | 16mm | Ferrules | - | - | Terminals | Tin | 10mm | 16 mm | - | - | - | - | ||
![]() 1241002-1 TE Connectivity | In Stock | - | - | - | Tin | Copper | - | Copper | - | - | - | - | - | - | TE Connectivity | Copper | - | 1000 | - | Not Insulated | PP (Polypropylene) | TE Connectivity | - | - | - | Cable Mount / Free Hanging | - | - | - | 3.7(mm) | - | No | - | Details | - | - | - | - | - | - | 0.035274 oz | - | 17 AWG | - | 17 AWG | - | - | - | - | Strip | 241 | Tubular | Red | - | - | Terminals | - | - | - | Crimp | - | - | - | 17(AWG) | - | - | Tin | Insulated | Terminals | - | - | 14.5mm | Ferrules | Straight | 1.5mm | Terminals | Tin | 8mm | 14.5 mm | - | 14.5(mm) | 14.5 mm | 3.7 mm | ||
![]() 2-966067-2 TE Connectivity | In Stock | - | - | - | Tin | Polyethylene (PE) | Copper | Copper Alloy | - | - | - | - | - | - | TE Connectivity | - | - | 100 | - | Plastic | PP (Polypropylene) | TE Connectivity | - | - | - | DIN | - | - | - | 6.9(mm) | - | No | - | Details | - | - | - | - | - | - | 1.376002 oz | - | 10 AWG | - | 22 to 16, 22 AWG | - | - | - | - | Bag | - | Tubular | Not Required | Male | - | Terminals | - | - | - | Crimp | - | - | - | 10(AWG) | Tin | - | GALVANIC TIN | Non-Insulated | Terminals | - | 4 mm | 20mm | Ferrules | - | 3.5mm | Terminals | Tin | 12mm | 20 mm | - | 20(mm) | 20 mm | - | ||
![]() 1241003-1 TE Connectivity | In Stock | - | - | - | Tin | Copper | - | Copper | - | - | - | - | - | - | TE Connectivity | Copper | - | 1000 | - | Plastic | PP (Polypropylene) | TE Connectivity | - | - | - | Cable Mount / Free Hanging | - | - | - | 3.9(mm) | MIL-PRF-39014/02 | No | - | Details | - | - | - | - | - | - | 0.352740 oz | - | 15 AWG | - | 16 to 15, 16 AWG | - | - | - | - | Strip | - | Tubular | Not Required | Male | 0.15 uF | Terminals | - | - | - | Crimp | - | - | - | 15-16(AWG) | Tin | - | GALVANIC TIN | Non-Insulated | Terminals | - | - | 14.5mm | Ferrules | Straight | 1.8mm | Terminals | Tin | 8mm | 7.37 mm | 7.37 x 2.29 x 7.37 | 14.5(mm) | 14.5 mm | 3.9 mm | ||
![]() 5-1377175-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Wire Pin | - | - | - | - | - | - | - | - | - | - | 1.54u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | - | 5-1377175-5 | SMP 0-0165399-1 | - | - | - | - | - | - | 22 – 16 | - | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966066-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6.3u2009mmu2009[u2009.248u2009inu2009] | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-966066-6 | TUBULAR END-FERRULE | - | - | - | - | - | - | 26 | 10382 | .14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1377173-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .149 – .251, .248 | 3.8 – 6.4, 6.3 | - | - | - | - | - | Wire Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | 4.19u2009mmu2009[u2009.165u2009inu2009] | 5-1377173-0 | SMP 0-0131445-0 | - | - | - | - | - | - | 12 – 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1377174-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Wire Pin | - | - | - | - | - | - | - | - | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | - | - | - | - | - | - | - | 3-1377174-2 | SMP 0-0165429-1 | - | - | - | - | - | - | 22 – 16 | - | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165085-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .15 – .25, .251 | 3.81 – 6.35, 6.4 | - | - | - | - | - | Wire Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165085-1 | PG WIRE PIN YELLOW | - | - | - | - | - | - | 12 – 10 | 5180 – 13100 | 2.62 – 6.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2292541-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | - | - | 2292541-1 | PIN DIA 8.0 CONTACT ASSY TYP1 | - | - | - | - | - | - | 1 | 98409 | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET112004R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .103, .213 | 2.6, 5.4 | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | 1.95 | - | - | - | - | - | - | - | - | 1SET112004R0000 | WFD010-08-RD | - | - | - | - | - | - | 17 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET111030R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .162, .166 | 4.1, 4.2 | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | 2.2 | - | - | - | - | - | - | - | - | 1SET111030R0000 | WF025-12-BL | - | - | - | - | - | - | 14 | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET111007R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .134, .138 | 3.4, 3.5 | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | 1.7 | - | - | - | - | - | - | - | - | 1SET111007R0000 | WF015-08-BK | - | - | - | - | - | - | 16 | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165133 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .17 – .3, .3 | 4.32 – 7.62, 7.62 | - | - | - | - | - | Wire Pin | - | - | - | - | - | - | - | - | - | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | - | - | - | - | - | - | - | - | 165133 | PIDG WIRE PIN | - | - | - | - | - | - | 12 – 10 | - | 3 – 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1377174-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.39u2009mmu2009[u2009.173u2009inu2009] | - | - | - | - | - | - | - | Wire Pin | - | - | - | - | - | - | - | - | - | - | 1.78u2009mmu2009[u2009.07u2009inu2009] | - | - | - | - | - | - | - | - | - | 1-1377174-4 | SMP 0-0165172-0 | - | - | - | - | - | - | 16 – 14 | - | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 925856-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | 925856-2 | WIRE PIN 15.5-13.5 AWG .01 BR | - | - | - | - | - | - | 15 – 13 | 3256 – 5178 | 1.5 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966067-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.4u2009mmu2009[u2009.13u2009inu2009] | - | - | AMPS-1-0966067-2 | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-966067-2 | ADERENDHUELSE K SW | - | - | - | - | - | - | 16 | 2583 | 1.25 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966288-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.4u2009mmu2009[u2009.133u2009inu2009] | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-966288-4 | TUBULAR END SLEEVE | - | - | - | - | - | - | 16 | 2583 | 1.25 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2351768-1 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | .9u2009mmu2009[u2009.035u2009inu2009] | LCP (Liquid Crystal Polymer) | - | Phosphor Bronze | Pin | - | - | - | - | - | - | - | - | - | - | 1u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | - | - | - | 2351768-1 | CONTACT, AWG 22-26 | Solder | - | - | - | - | - | 22 – 26 | - | .34 – .14 | -65 to 125 °C | - | - | - | - | Plug | - | - | 0.8000 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 131332 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .149 – .251, .25 | 3.8 – 6.4, 6.4 | - | - | - | - | - | Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | 4.06u2009mmu2009[u2009.16u2009inu2009] | 131332 | TERM, TAB, PIDG, 12-10 | - | - | - | - | - | - | 12 – 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |