- RoHS
- Manufacturer
- Product
- Series
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Product Category
- Pitch
- Packaging
- Type
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Terminal Material | Base/Housing Material | Body Orientation | Brand | Contact Materials | Contact Pitch (mm) | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Insulation Materials | Lead Free Solder Processes | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Pitch | Orientation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Brand Name | Failure Rate | Lead Spacing | Wire Gauge | Voltage | Interface | ELV | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Lead Style | Number of Bits | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Thread Size | Product Type | Evaluation Kit | Rated Current | Core Architecture | Wire Cross Section | Fastening Method | Number of Wire Entries | Current Rating (Max) | Resistance Tolerance | Rated Voltage | Product | Mounting Angle | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JC6-Q308-05 TE Connectivity | In Stock | - | - | - | - | Tin | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Thermoplastic | - | Thermoplastic | Straight | - | Copper Alloy/Steel | 9.53(mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | Panel Mount | Panel | 1 | - | 300V | - | - | - | - | 36.32(mm) | No | - | - | - | Faston | - | 16V | - | - | - | - | - | 22 to 12, 22 AWG | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | 1 (Unlimited) | - | - | X7R | Barrier Strip | - | - | - | - | - | General Purpose | 1 | - | - | - | 0.39µF | - | - | 9.5300 mm | - | - | - | - | - | - | 5 POS | Black | - | - | - | 12-22(AWG) | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20/Contact(A) | - | - | - | - | - | - | 65.12 mm | - | 65.12(mm) | - | - | - | - | 0.067 (1.70mm) | 15.87(mm) | - | - | - | - | - | ||
![]() 4-796985-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Tin | Panel | - | - | 12 | Thermoplastic | Steel | - | - | - | Steel | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 300 V | - | - | - | - | - | Bulk | - | - | - | - | Solder | - | - | - | - | 12 | - | - | Black | - | 1 | - | - | - | - | - | - | 9.525 mm | Straight | 34.54 mm | - | - | 20 A | - | 12 | - | - | - | - | - | 300 V | - | Compliant | 12 | 300 V | - | - | 1 | 22 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 131.8006 mm | - | - | - | No | - | UL94 V-0 | - | - | ||
![]() 1776298-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 days ago) | Tin | Panel | - | - | - | Polyamide | Brass | Polyamide 66 | - | TE Connectivity | Brass/Steel | - | 500 | - | - | Nylon | - | - | TE Connectivity | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Screw | - | - | - | 250 V | - | - | - | 24 to 12, 24 AWG | -50 to 160 °C | Bulk | - | - | - | - | Screw | - | - | - | - | 5 | 160 °C | -50 °C | Brown | - | 1 | - | - | - | - | Terminal Blocks | - | 10.0000 mm | - | - | - | - | 30 A | - | 10 | Brown | - | - | - | - | - | - | Compliant | 5 | - | - | 30 A | 1 | 24 AWG | 12 AWG | - | - | - | - | - | - | M3 | Barrier Terminal Blocks | - | - | - | - | - | 10 | - | - | - | Barrier Terminal Blocks | - | - | Barrier Terminal Blocks | 46.6 mm | - | - | - | - | 46.6 mm | - | - | - | No | - | UL94 V-0 | - | - | ||
![]() NC6-P107-20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 2-1437664-5 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | NC6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6PCV-05-1341 TE Connectivity | In Stock | - | - | - | - | Bright Tin/Zinc | - | - | - | - | Thermoplastic | - | - | Straight | - | Copper Alloy/Steel | 9.53(mm) | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | - | 300V | - | - | - | - | 17.78(mm) | No | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(POS) | Black | - | - | - | 12-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25/Contact(A) | - | - | - | - | - | - | - | - | 49.17(mm) | - | - | - | - | - | 15.88(mm) | - | - | - | - | - | ||
![]() 4PCV-02-008 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Polyamide | - | Polyamide | Straight | - | Copper Alloy/Steel | 8.26(mm) | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | 1 | - | 300V | - | - | - | - | 15.24(mm) | No | - | - | - | Solder | - | - | - | - | - | - | - | 22 to 12, 22 AWG | - | PACKAGE | - | - | - | - | - | - | - | Barrier Strip | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8.2600 mm | - | - | - | - | - | - | 2 POS | Black | - | - | - | 12-22(AWG) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20/Contact(A) | - | - | - | - | - | - | 24.76 mm | - | 24.76(mm) | - | - | - | - | - | 12.7(mm) | - | - | - | - | - | ||
![]() 3-1546701-6 TE Connectivity | In Stock | - | - | - | - | - | Chassis, Panel | CABLE AND PANEL | - | - | - | Steel | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | Thermoplastic | - | - | TE Connectivity | 3-1546701-6 | 1546701 | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.7 | Compliant | - | - | - | - | - | 300 V | - | - | - | - | - | Bulk | - | - | - | - | Solder | EAR99 | - | - | - | 17 | - | - | Black | - | 1 | - | POLYETHYLENE, 94V-0 | 8536.69.40.40 | - | - | - | 9.53 mm | Straight | - | - | unknown | 20 A | - | 17 | Black | - | - | - | 12 AWG | - | - | - | 17 | - | - | - | - | 22 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 17 | UL; CSA | - | - | - | 20 A | - | - | SCREW | 17 | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | - | - | ||
![]() 4-1437648-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 150 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 4PCR-09-006 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | #4 Series Tri-Barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1437648-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | 200 | - | - | - | - | - | TE Connectivity | - | - | - | Through Hole | - | - | - | - | - | 4PCR-05-006 | - | - | - | - | - | Details | - | Solder | - | - | - | - | - | - | - | 22 to 12, 22 AWG | - | - | #4 Series Tri-Barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 8.2600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | Barrier Terminal Blocks | 42.67 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC6-P108-06 TE Connectivity | In Stock | - | - | - | - | Bright Tin | - | - | - | - | - | - | Thermoplastic | Straight | - | Copper Alloy/Steel | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 22 to 12, 22 AWG | - | - | - | - | - | - | - | - | - | Barrier Strip | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 9.5300 mm | - | - | - | - | - | - | 6 POS | Black | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC6-T308-09 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | Thermoplastic | Straight | - | Copper Alloy/Steel | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 22 to 12, 22 AWG | - | - | - | - | - | - | - | - | - | Barrier Strip | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 9.5300 mm | - | - | - | - | - | - | 9 POS | Black | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 103.22 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776293-3 TE Connectivity | 2111 |
| - | 8 Weeks, 2 Days | - | Tin | - | Screw | - | - | Polyamide | - | Polyamide | Straight | TE Connectivity | Brass/Steel | 8(mm) | 1 | No | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | 1776293-3 | - | + 105 C | Cable Mount | Cable | 2 | -35C to 100C | 250VAC | ROHS COMPLIANT | - | Active | 8mm | 17(mm) | No | 1.11 | Details | Yes | Screw | 0.108291 oz | - | - | 250 V | 12 AWG | 26 AWG | - | 22 to 12, 22 AWG | -35 to 100 °C | PACKAGE | TSB | - | - | - | - | EAR99 | - | Europa Terminal Blocks | - | 3 Position | - | - | Natural | - | 1 Row | Receptacle | POLYAMIDE 6, 94V-2 | 8536.69.40.40 | - | Terminal Blocks | - | 8.0000 mm | - | - | - | not_compliant | 30A | Screw | 6(POS) | Natural | TE Connectivity | - | - | 12-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 3 | UL; CSA | - | Barrier Terminal Blocks | - | 30A | - | 1.5 mm2 | SCREW | - | 30/Contact(A) | - | 250V | Barrier Terminal Blocks | - | - | Barrier Terminal Blocks | 22 mm | - | 22(mm) | - | - | - | - | - | 15(mm) | - | - | UL 94 V-2 | - | - | ||
![]() 1546840-6 TE Connectivity | In Stock | - | - | - | - | Bright Tin | - | - | - | - | - | - | Thermoplastic | Straight | TE Connectivity | Copper Alloy/Steel | - | 130 | - | - | - | Wave solder capable to + 240 C | - | TE Connectivity | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | - | - | - | - | - | 22 to 12, 22 AWG | - | - | JC6 | - | - | - | - | - | - | Dual Barrier, Open Bottom with Standoffs | - | 6 Position | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 9.5300 mm | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | Vertical | - | Barrier Terminal Blocks | 74.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-796985-1 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | Thermoplastic | Straight | TE Connectivity | - | - | 30 | - | - | - | Wave solder capable to + 240 C | - | TE Connectivity | - | - | - | Through Hole | Direct | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | - | - | - | - | - | 22 to 12, 22 AWG | - | - | JC6 | - | - | - | - | - | - | Dual Barrier, Flat Block without Mounting Ears | - | 25 Position | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 9.5200 mm | - | - | - | - | 20 A | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | Vertical | - | Barrier Terminal Blocks | 239.67 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776315-3 TE Connectivity | 4010 |
| - | - | - | Tin | - | - | - | - | - | - | Polyamide | Straight | TE Connectivity | Brass/Steel | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | Screw | - | - | - | - | - | - | - | 14 to 6, 14 AWG | -35 to 100 °C | Bulk | TSB | - | - | - | - | - | 100 ppm/°C | - | 180 kOhm | - | - | - | - | - | - | Receptacle | - | - | - | Terminal Blocks | 2 W | 14.5000 mm | - | - | Pulse Withstand | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | 1 | - | Barrier Terminal Blocks | - | - | Barrier Terminal Blocks | 6.35 | 3.2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSB23004 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Polyamide | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | Terminal Blocks | - | 8 mm | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | Non-Compliant | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | - | - | ||
![]() 1-1546306-2 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Thermoplastic (TP) | - | PC (Polycarbonate) | Straight | TE Connectivity | Brass/Steel | - | 80 | - | - | - | Wave solder capable to + 240 C | - | TE Connectivity | - | - | - | Cable Mount | Open End Position | - | - | - | - | - | - | 9.5mm | - | - | - | Details | - | Screw | 1.680028 oz | - | - | 300 V | 12 AWG | 22 AWG | Vertical | 22 to 12, 22 AWG | -40 to 120 °C | Bulk | 0.374 DOUBLE ROW | - | - | - | - | - | - | Dual Barrier, Flat Block with Mounting Ears | - | 12 Position | - | - | - | - | 2 Row | - | - | - | - | Terminal Blocks | - | 9.5300 mm | - | - | - | - | 20 A | Screw | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-32 x 1/4 | Barrier Terminal Blocks | - | 20A | - | - | - | - | - | - | 300V | Barrier Terminal Blocks | Vertical | - | Barrier Terminal Blocks | 131.2 mm | - | - | - | - | 131 mm | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 6-1437381-0 TE Connectivity | In Stock | - | - | - | - | - | Cable, Chassis, Panel | - | - | - | Plastic | Brass | - | - | - | Brass | - | - | - | - | Glass | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 600 V | - | - | - | - | - | Bulk | - | - | - | - | Screw | - | - | - | - | 6 | - | - | Black | - | 2 | - | - | - | - | - | - | 16.002 mm | Straight | - | - | - | 50 A | - | 12 | Black | - | - | - | - | - | - | - | 12 | - | 600 V | - | - | 18 AWG | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-1 | Lead Free | - | ||
![]() 796709-2 TE Connectivity | In Stock | - | - | - | - | Bright Tin | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | Copper Alloy | 11.12(mm) | 80 | - | - | - | - | - | TE Connectivity | - | - | - | - | Through Hole | 1 | -40C to 120C | 600V | - | - | - | - | 20.32(mm) | No | - | Details | - | Solder | - | - | - | - | - | - | - | - | - | PACKAGE | #8 Series Tri-Barrier | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | 7(POS) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | 30/Contact(A) | - | - | Barrier Terminal Blocks | - | - | Barrier Terminal Blocks | - | - | 79.5(mm) | - | - | - | - | - | 19.55(mm) | - | - | - | - | - | ||
![]() 6-1437387-3 TE Connectivity | In Stock | - | - | - | - | Tin | Cable, Chassis, Panel | CABLE | - | - | Nylon | Steel | - | - | - | Brass | - | - | - | TE CONNECTIVITY LTD | Nylon | - | - | TE Connectivity | 6-1437387-3 | 1437387 | - | - | - | - | - | - | ROHS COMPLIANT | - | Obsolete | - | - | - | 5.83 | Compliant | Yes | - | - | - | - | 300 V | - | - | - | - | - | Bulk | - | - | - | - | Screw | EAR99 | - | - | - | 8 | 100 °C | -35 °C | Natural | - | 2 | - | STANDARD: UL 94V-2, POLYAMIDE | 8536.69.40.40 | - | - | - | 13.5 mm | Straight | - | - | unknown | 40 A | - | 16 | Natural | - | - | - | 8 AWG | - | CAN, Ethernet, RS-232, USB | - | 8 | - | 300 V | - | - | 18 AWG | 8 AWG | - | 32 | 1 | BARRIER STRIP TERMINAL BLOCK | 8 | UL; CSA | - | - | Yes | 40 A | Coldfire | 8 mm2 | SCREW | 16 | - | - | 300 V | - | - | - | - | - | - | - | 25 mm | - | - | 103 mm | - | - | No | No SVHC | UL94 V-2 | Lead Free | - |