- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Current Rating | Termination Style | Number of Levels | Wire/Cable Gauge | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Terminal Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK705151R0000 TE Connectivity ENTRELEC | 44 |
| - | 5 Weeks | Polyamide (PA), Nylon | - | - | - | - | SNK, ZK | Active | 1 (Unlimited) | Ground, Earth | 3 | Green, Yellow | - | Push In, Spring | 1 | 26 AWG | 12-26 AWG | 0.2-4mm2 | 11mm | - | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505212R0000 TE Connectivity ENTRELEC | 132 |
| - | 5 Weeks | Polyamide (PA), Nylon | - | 20A | 800V | 800V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 6 | Gray | 32A | Screw | 3 | 24 AWG | 12-24 AWG | 0.2-4mm2 | 10.5mm | - | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705310R0000 TE Connectivity ENTRELEC | 62 |
| - | 5 Weeks | Polyamide (PA), Nylon | - | - | 630V | 630V | SNK, ZK | Active | 1 (Unlimited) | Disconnect | 2 | Gray | 20A | Push In, Spring | 1 | 26 AWG | 12-26 AWG | 0.2-4mm2 | 11mm | Switch, Knife | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK512010R0000 TE Connectivity ENTRELEC | 771 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | 76A | 100A | - | 1000V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 2 | Gray | - | Screw | 1 | - | 3-24 AWG | 0.5-25mm2 | 13.5mm | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK706011R0000 TE Connectivity ENTRELEC | 212 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 3 | Gray | 32A | Push In, Spring | 1 | 26 AWG | 10-26 AWG | 0.5-6mm2 | 12.5mm | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK706010R0000 TE Connectivity ENTRELEC | 327 |
| - | 5 Weeks | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Gray | 32A | Push In, Spring | 1 | 26 AWG | 10-26 AWG | 0.5-6mm2 | 12.5mm | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506213R0000 TE Connectivity ENTRELEC | 5 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | 32A | 30A | - | 800V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 6 | Gray | - | Screw | 3 | - | 10-24 AWG | 0.2-4mm2 | 10.5mm | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK706150R0000 TE Connectivity ENTRELEC | 45 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | - | - | - | SNK, ZK | Active | 1 (Unlimited) | Ground, Earth | 2 | Green, Yellow | - | Push In, Spring | 1 | - | 10-26 AWG | 0.5-6mm2 | 12.5mm | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705250R0000 TE Connectivity ENTRELEC | 50 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | - | - | - | SNK, ZK | Active | 1 (Unlimited) | Ground, Earth | 4 | Green, Yellow | - | Push In, Spring | 2; Connected | - | 12-26 AWG | 0.2-4mm2 | 11mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK710150R0000 TE Connectivity ENTRELEC | 66 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | - | - | - | SNK, ZK | Active | 1 (Unlimited) | Ground, Earth | 2 | Green, Yellow | - | Push In, Spring | 1 | - | 6-20 AWG | 0.5-16mm2 | 15mm | - | 10.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK710020R0000 TE Connectivity ENTRELEC | 331 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | 57A | 55A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Blue | - | Push In, Spring | 1 | - | 6-20 AWG | 0.5-16mm2 | 15mm | - | 10.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506152R0000 TE Connectivity ENTRELEC | 55 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | - | - | - | SNK, ZS | Active | 1 (Unlimited) | Ground, Earth | 4 | Green, Yellow | - | Screw | 1 | - | 10-24 AWG | 0.2-6mm2 | 10.5mm | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK712010R0000 TE Connectivity ENTRELEC | 59 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | 76A | 75A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Gray | - | Push In, Spring | 1 | - | 4-20 AWG | 0.5-25mm2 | 15mm | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK708020R0000 TE Connectivity ENTRELEC | 99 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | 41A | 50A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Blue | - | Push In, Spring | 1 | - | 8-24 AWG | 0.5-10mm2 | 12.5mm | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK512150R0000 TE Connectivity ENTRELEC | 58 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | - | - | - | SNK, ZS | Active | 1 (Unlimited) | Ground, Earth | 2 | Green, Yellow | - | Screw | 1 | - | 3-24 AWG | 0.5-25mm2 | 13.5mm | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK712150R0000 TE Connectivity ENTRELEC | 5 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | - | - | - | SNK, ZK | Active | 1 (Unlimited) | Ground, Earth | 2 | Green, Yellow | - | Push In, Spring | 1 | - | 4-20 AWG | 0.5-25mm2 | 15mm | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705030R0000 TE Connectivity ENTRELEC | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Orange | - | Push In, Spring | 1 | - | 12-26 AWG | 0.2-4mm2 | 11mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK706152R0000 TE Connectivity ENTRELEC | 43 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | - | - | - | SNK, ZK | Active | 1 (Unlimited) | Ground, Earth | 4 | Green, Yellow | - | Push In, Spring | 1 | - | 10-26 AWG | 0.5-6mm2 | 12.5mm | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705210R0000 TE Connectivity ENTRELEC | 142 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | 20A | 800V | 800V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 4 | Gray | 24A | Push In, Spring | 2 | 26 AWG | 12-26 AWG | 0.2-4mm2 | 11mm | - | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705020R0000 TE Connectivity ENTRELEC | 77 |
| Datasheet | 5 Weeks | Polyamide (PA), Nylon | - | 20A | 1kV | 1000V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Blue | 24A | Push In, Spring | 1 | 26 AWG | 12-26 AWG | 0.2-4mm2 | 11mm | - | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 |