- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | Pitch | Current Rating | Termination Style | Voltage - Rated AC | Row Spacing | Number of Levels | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Width | Terminal Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK508411R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 10A | 250V | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | 110°C | Gray | - | - | 8mm | 6.3A | Screw | 250V | - | 1 | 10 AWG | - | 10-24 AWG | 5mm x 20mm, 5mm x 25mm | - | - | 0.2-4mm2 | 11mm | Fuse, Lever | - | - | 8.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705213R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 800V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Gray | - | - | - | - | Push In, Spring | - | - | 2; Connected | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | 11mm | - | Diode | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK506010R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Gray | 1 | STANDARD: UL 94V-0, POLYAMIDE, SAFETY APPROVAL: DNV; RINA; UL | 6mm | 41A | Screw | 1kV | - | 1 | 10 AWG | 1 | 10-24 AWG | - | 2 | ATEX; BV; CB; CE; CSA; CUL | 0.2-6mm2 | 10.5mm | - | - | 6mm | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508423R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | 800V | - | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect, Feed Through | 4 | - | Gray | - | - | - | 6.3A | Screw | - | - | 2 | 24 AWG | - | 10-24 AWG | 5mm x 20mm, 5mm x 25mm | - | - | 0.2-6mm2 | 11mm | Fuse, Lever | LED Indicator | - | 8.0mm | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() 1SNK506020R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Blue | - | - | 6mm | 41A | Screw | 1kV | - | 1 | 10 AWG | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10.5mm | - | - | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK706031R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 32A | 30A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 3 | - | Orange | - | - | - | - | Push In, Spring | - | - | 1 | - | - | 10-26 AWG | - | - | - | 0.5-6mm2 | 12.5mm | - | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK510020R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 67A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Feed Through | 2 | - | Blue | - | - | 10mm | 76A | Screw | 1kV | 10 mm | 1 | 4 AWG | - | 4-24 AWG | - | - | - | 0.5-16mm2 | 13.5mm | - | - | - | 10.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705074R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Yellow | - | - | - | - | Push In, Spring | - | - | 1 | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | 11mm | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506062R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Red | - | - | 6mm | 41A | Screw | - | - | 1 | 24 AWG | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10.5mm | - | - | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK516010R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 150A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Gray | - | - | 16mm | 125A | Screw | 1kV | - | 1 | 0 AWG | - | 0-10 AWG | - | - | - | 6-35mm2 | 17mm | - | - | - | 16.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508310R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 50A | 53A | - | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | - | Gray | - | - | - | - | Screw | - | - | 1 | - | - | 6-24 AWG | - | - | - | 0.5-10mm2 | 13mm | Switch, Slide | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506065R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | White | - | - | 6mm | 41A | Screw | - | - | 1 | 24 AWG | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10.5mm | - | - | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508311R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 50A | 53A | - | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | - | Gray | - | - | - | - | Screw | - | - | 1 | - | - | 6-24 AWG | - | - | - | 0.5-10mm2 | 13mm | Switch, Slide | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705076R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Red | - | - | - | - | Push In, Spring | - | - | 1 | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | 11mm | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK508312R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 50A | 53A | - | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | - | Gray | - | - | - | - | Screw | - | - | 1 | - | - | 6-24 AWG | - | - | - | 0.5-10mm2 | 13mm | Switch, Slide | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505061R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 20A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Green | - | - | 5.2mm | 32A | Screw | - | - | 1 | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 10.5mm | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506066R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Black | - | - | 6mm | 41A | Screw | - | - | 1 | 24 AWG | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10.5mm | - | - | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508062R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 42A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Red | - | - | 8mm | 57A | Screw | - | - | 1 | 24 AWG | - | 6-24 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | 8.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508060R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 42A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Yellow | - | - | 8mm | 57A | Screw | - | - | 1 | 6 AWG | - | 6-24 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505320R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | 400V | - | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Disconnect | 2 | - | Blue | - | - | 5.2mm | 25A | Screw | 400V | 5.2 mm | 1 | 10 AWG | - | 10-24 AWG | - | - | - | 0.2-4mm2 | 10.5mm | Switch, Knife | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 |