- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Pitch | Current Rating | Termination Style | Voltage - Rated AC | Number of Levels | Wire/Cable Gauge | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK705072R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 3 | White | - | - | Push In, Spring | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506012R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 30A | 800V | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | Gray | - | 32A | Screw | - | 1 | 24 AWG | 10-24 AWG | - | 0.2-6mm2 | 10.5mm | - | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505313R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 18A | - | 400V | - | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Disconnect | 2 | Gray | 5.2mm | 20A | Screw | 400V | 1 | 10 AWG | 10-24 AWG | - | 0.2-4mm2 | 10.5mm | Component, Removable Plug | - | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505064R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 20A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Brown | 5.2mm | 32A | Screw | - | 1 | - | 12-24 AWG | - | 0.2-4mm2 | 10.5mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505210R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 20A | 800V | - | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | Gray | 5.2mm | 29A | Screw | 800V | 2 | 12 AWG | 12-24 AWG | - | 0.2-4mm2 | 10mm | - | - | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705075R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | Green | - | - | Push In, Spring | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK706032R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 32A | 30A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | Orange | - | - | Push In, Spring | - | 1 | - | 10-26 AWG | - | 0.5-6mm2 | 12.5mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508011R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 57A | 62A | - | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Gray | - | - | Screw | - | 1 | - | 6-24 AWG | - | 0.5-10mm2 | 13mm | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506250R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | - | - | SNK, ZS | Active | 1 (Unlimited) | - | Ground, Earth | 4 | Green, Yellow | - | - | Screw | - | 2; Connected | - | 10-24 AWG | - | 0.2-6mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508150R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | - | - | SNK, ZS | Active | 1 (Unlimited) | - | Ground, Earth | 2 | Green, Yellow | 8mm | 1.2kA | Screw | - | 1 | 6 AWG | 6-24 AWG | - | 0.5-10mm2 | 12mm | - | - | 8.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK510010R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 67A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Gray | 10mm | 76A | Screw | 1kV | 1 | 4 AWG | 4-24 AWG | - | 0.5-16mm2 | 13.5mm | - | - | 10.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK706411R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 6.3A | 16A | - | 500V | SNK, ZK | Active | 1 (Unlimited) | - | Disconnect | 2 | Gray | - | - | Push In, Spring | - | 1 | - | 12-26 AWG | 5mm x 20mm | 0.2-4mm2 | 11mm | Fuse, Lever | LED Indicator | 6.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK512020R0000 TE Connectivity ENTRELEC | In Stock | - | Datasheet | 5 Weeks | - | Polyamide (PA), Nylon | 76A | 100A | - | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Blue | - | - | Screw | - | 1 | - | 3-24 AWG | - | 0.5-25mm2 | 13.5mm | - | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506151R0000 TE Connectivity ENTRELEC | In Stock | - | Datasheet | 5 Weeks | - | Polyamide (PA), Nylon | - | - | - | - | SNK, ZS | Active | 1 (Unlimited) | - | Ground, Earth | 3 | Green, Yellow | - | - | Screw | - | 1 | - | 10-24 AWG | - | 0.2-6mm2 | 10.5mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506022R0000 TE Connectivity ENTRELEC | In Stock | - | Datasheet | 5 Weeks | - | Polyamide (PA), Nylon | 32A | 30A | - | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | Blue | - | - | Screw | - | 1 | - | 10-24 AWG | - | 0.2-6mm2 | 10.5mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505060R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 20A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Yellow | 5.2mm | 32A | Screw | - | 1 | 24 AWG | 12-24 AWG | - | 0.2-4mm2 | 10.5mm | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505066R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 20A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Black | 5.2mm | 32A | Screw | - | 1 | 24 AWG | 12-24 AWG | - | 0.2-4mm2 | 10.5mm | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705031R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 3 | Orange | - | - | Push In, Spring | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK708030R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 41A | 50A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 2 | Orange | - | - | Push In, Spring | - | 1 | - | 8-24 AWG | - | 0.5-10mm2 | 12.5mm | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508061R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 42A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Green | 8mm | 57A | Screw | - | 1 | 6 AWG | 6-24 AWG | - | 0.5-10mm2 | 12mm | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |