- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Pitch | Current Rating | Termination Style | Voltage - Rated AC | Row Spacing | Number of Levels | Wire/Cable Gauge | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK705080R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Black | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506210R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 40A | 30A | - | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Gray | - | - | Screw | - | - | 2 | - | 10-24 AWG | - | 0.2-6mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK506230R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 30A | 800V | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Orange | 6mm | 40A | Screw | - | - | 2 | - | 10-24 AWG | - | 0.2-6mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506013R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 30A | 800V | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Gray | - | 32A | Screw | - | - | 1 | 24 AWG | 10-24 AWG | - | 0.2-4mm2 | 10.5mm | - | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705067R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 3 | - | Yellow | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506316R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 27A | 28A | - | 500V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 4 | - | Gray | - | - | Screw | - | - | 1 | - | 10-24 AWG | - | 0.2-6mm2 | 10.5mm | Switch, Knife | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK705150R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | - | - | SNK, ZK | Active | 1 (Unlimited) | - | Ground, Earth | 2 | - | Green, Yellow | - | - | Push In, Spring | - | - | 1 | 26 AWG | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK516030R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 150A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Orange | 16mm | 125A | Screw | - | - | 1 | 0 AWG | 0-10 AWG | - | 6-35mm2 | 17mm | - | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506311R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | 400V | - | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Disconnect | 2 | - | Gray | 6mm | 26A | Screw | 400V | 6 mm | 1 | 10 AWG | 10-24 AWG | - | 0.2-4mm2 | 10.5mm | Switch, Knife | - | 6.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705710R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 1A | - | - | 630V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Gray | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | Diode | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK508418R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 22A | 630V | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | - | Gray | - | 10A | Screw | - | - | 1 | 24 AWG | 6-24 AWG | 6.3mm x 32mm | 0.5-10mm2 | 13mm | Fuse, Lever | - | 8.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508412R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 10A | 250V | 630V | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Disconnect | 2 | 110°C | Gray | 8mm | 6.3A | Screw | 250V | 8 mm | 1 | 10 AWG | 10-24 AWG | 5mm x 20mm, 5mm x 25mm | 0.2-4mm2 | 11mm | Fuse, Lever | LED Indicator | 8.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK526020R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 230A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Feed Through | 2 | - | Blue | 26mm | 232A | Screw | 1kV | - | 1 | - | 4/0-2 AWG | - | 35-120mm2 | - | - | - | 26.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705011R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 20A | 1kV | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 3 | - | Gray | - | 24A | Push In, Spring | - | - | 1 | 26 AWG | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705511R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 22A | 20A | - | 500V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 6 | - | Gray | - | - | Push In, Spring | - | - | 3; Connected | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK516150R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | 1kV | - | SNK, ZS | Active | 1 (Unlimited) | - | Ground, Earth | 2 | - | Green, Yellow | 16mm | 4.2kA | Screw | - | - | 1 | 0 AWG | 2-10 AWG | - | 6-35mm2 | 17mm | - | - | 16.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506061R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Green | 6mm | 41A | Screw | - | - | 1 | 24 AWG | 10-24 AWG | - | 0.2-6mm2 | 10.5mm | - | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505062R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 20A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Red | 5.2mm | 32A | Screw | - | - | 1 | 24 AWG | 12-24 AWG | - | 0.2-4mm2 | 10.5mm | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705061R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Green | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705012R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 20A | 1kV | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Gray | - | 24A | Push In, Spring | - | - | 1 | 26 AWG | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 |