- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Pitch | Current Rating | Termination Style | Voltage - Rated AC | Row Spacing | Number of Levels | Wire/Cable Gauge | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK705211R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 800V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Gray | - | - | Push In, Spring | - | - | 2; Connected | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705219R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 1A | - | - | 800V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Gray | - | - | Push In, Spring | - | - | 2; Connected | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | Diode | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK508413R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 10A | 250V | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | 110°C | Gray | 8mm | 6.3A | Screw | 250V | - | 1 | 24 AWG | 10-24 AWG | 5mm x 20mm, 5mm x 25mm | 0.2-4mm2 | 11mm | Fuse, Lever | LED Indicator | 8.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK710067R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 57A | 56A | - | - | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 3 | - | Blue, Gray | - | - | Push In, Spring | - | - | 1 | - | 6-20 AWG | - | 0.5-16mm2 | 15mm | - | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK710063R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 57A | 55A | - | - | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Gray | - | - | Push In, Spring | - | - | 1 | - | 6-20 AWG | - | 0.5-16mm2 | 15mm | - | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK508151R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | - | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Ground, Earth | 2 | - | Green, Yellow | - | - | Screw | - | - | 1 | - | 6-24 AWG | - | 0.5-10mm2 | 13mm | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506410R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 10A | 500V | - | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | 110°C | Gray | 6mm | 6.3A | Screw | 250V | - | 1 | 10 AWG | 10-24 AWG | 5mm x 20mm | 0.2-4mm2 | 10.5mm | Fuse | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK536060R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 415A | 380A | - | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Yellow | - | - | Screw | - | - | 1 | - | 500 MCM (kcmil)-0 AWG | - | 5-300mm2 | 38mm | - | - | 36.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK506063R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | - | 30A | 1kV | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Purple | 6mm | 41A | Screw | - | - | 1 | - | 10-24 AWG | - | 0.2-6mm2 | 10.5mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705060R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Yellow | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705069R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 3 | - | Red | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK705079R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 24A | 20A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 4 | - | White | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508013R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Through Hole | Polyamide (PA), Nylon | 24A | 26A | 800V | - | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Feed Through | 2 | - | Gray | 8mm | 32A | Screw | 1kV | - | 1 | 10 AWG | 10-24 AWG | - | 0.2-4mm2 | 11mm | - | - | 8.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505150R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | - | - | SNK, ZS | Active | 1 (Unlimited) | - | Ground, Earth | 2 | - | Green, Yellow | - | - | Screw | - | - | 1 | - | 12-24 AWG | - | 0.2-4mm2 | 10.5mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK506260R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 40A | 30A | - | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Yellow | - | - | Screw | - | - | 2 | - | 10-24 AWG | - | 0.2-6mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK508416R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 18A | - | 500V | 630V | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Disconnect | 2 | - | Gray, Orange | 8mm | 22A | Screw | 500V | - | 1 | 10 AWG | 10-24 AWG | - | 0.2-4mm2 | 11mm | Switch, Lever | - | 8.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508414R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 10A | 250V | 630V | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Disconnect | 2 | 110°C | Gray | 8mm | 6.3A | Screw | 250V | 8 mm | 1 | 10 AWG | 10-24 AWG | 5mm x 20mm, 5mm x 25mm | 0.2-4mm2 | 11mm | Fuse, Lever | LED Indicator | 8.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK516011R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | 150A | 140A | - | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | - | Gray | - | - | Screw | - | - | 1 | - | 0-18 AWG | - | 1-50mm2 | 17mm | - | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK516170R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | - | - | SNK, ZS | Active | 1 (Unlimited) | - | Ground, Earth/Neutral | 2 | - | Blue, Green, Yellow | - | - | Screw | - | - | 1 | - | - | - | 6-35mm2 | 17mm | - | - | 32.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK526150R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | - | 1kV | - | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Ground, Earth | 2 | - | Green, Yellow | 26mm | 11.4kA | Screw | - | 26 mm | 1 | - | 4/0-2 AWG | - | 35-120mm2 | - | - | - | 26.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 |