- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Pitch | Current Rating | Termination Style | Voltage - Rated AC | Row Spacing | Number of Levels | Wire/Cable Gauge | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK506416R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | - | 10A | 250V | 500V | SNK, ZS | Active | 1 (Unlimited) | Terminal Block | Disconnect | 2 | Gray | 6mm | 6.3A | Screw | 250V | 6 mm | 1 | 10 AWG | 10-24 AWG | 5mm x 20mm | 0.2-4mm2 | 10.5mm | Fuse | LED Indicator | 6.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK506266R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 40A | 30A | - | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | Black | - | - | Screw | - | - | 2 | - | 10-24 AWG | - | 0.2-6mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK512060R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 76A | 100A | - | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Yellow | - | - | Screw | - | - | 1 | - | 3-24 AWG | - | 0.5-25mm2 | 13.5mm | - | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK505214R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 29A | 20A | - | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | Gray | - | - | Screw | - | - | 2; Connected | - | 12-24 AWG | - | 0.2-4mm2 | 10mm | - | Diode | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK705331R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 20A | - | - | 630V | SNK, ZK | Active | 1 (Unlimited) | - | Disconnect | 4 | Orange | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | Switch, Knife | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK705313R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 17A | 18A | - | 630V | SNK, ZK | Active | 1 (Unlimited) | - | Disconnect | 4 | Gray | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | Open | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK506212R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 41A | 30A | - | 800V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 4 | Gray | - | - | Screw | - | - | 2; 1 Grounded | - | 10-24 AWG | - | 0.2-6mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK508419R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 18A | - | - | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | Blue, Gray | - | - | Screw | - | - | 1 | - | 10-24 AWG | - | 0.2-4mm2 | 11mm | Switch, Lever | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK506415R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | - | 10A | 250V | 500V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | Gray | 6mm | 6.3A | Screw | 250V | - | 1 | 10 AWG | 10-24 AWG | 5mm x 20mm | 0.2-4mm2 | 10.5mm | Fuse | LED Indicator | 6.0mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK516064R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 150A | 140A | - | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Black | - | - | Screw | - | - | 1 | - | 0-18 AWG | - | 1-50mm2 | 17mm | - | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK516063R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 150A | 140A | - | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | - | - | Screw | - | - | 1 | - | 0-18 AWG | - | 1-50mm2 | 17mm | - | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK708060R0000 TE Connectivity ENTRELEC | In Stock | - | - | 4 Weeks | Polyamide (PA), Nylon | 41A | 50A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 2 | Yellow | - | - | Push In, Spring | - | - | 1 | - | 8-24 AWG | - | 0.5-10mm2 | 12.5mm | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK708062R0000 TE Connectivity ENTRELEC | In Stock | - | - | 4 Weeks | Polyamide (PA), Nylon | 41A | 50A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | - | - | Push In, Spring | - | - | 1 | - | 8-24 AWG | - | 0.5-10mm2 | 12.5mm | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK705320R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 20A | - | - | 630V | SNK, ZK | Active | 1 (Unlimited) | - | Disconnect | 2 | Blue | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | Switch, Knife | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK708066R0000 TE Connectivity ENTRELEC | In Stock | - | - | 4 Weeks | Polyamide (PA), Nylon | 41A | 50A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 2 | Black | - | - | Push In, Spring | - | - | 1 | - | 8-24 AWG | - | 0.5-10mm2 | 12.5mm | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK710030R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 57A | 55A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 2 | Orange | - | - | Push In, Spring | - | - | 1 | - | 6-20 AWG | - | 0.5-16mm2 | 15mm | - | - | 10.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK712021R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 76A | 75A | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | - | Feed Through | 3 | Blue | - | - | Push In, Spring | - | - | 1 | - | 4-20 AWG | - | 0.5-25mm2 | 15mm | - | - | 12.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK705312R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 20A | - | - | 630V | SNK, ZK | Active | 1 (Unlimited) | - | Disconnect | 4 | Gray | - | - | Push In, Spring | - | - | 1 | - | 12-26 AWG | - | 0.2-4mm2 | 11mm | Switch, Knife | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK508421R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 10A | 22A | - | 630V | SNK, ZS | Active | 1 (Unlimited) | - | Disconnect | 2 | Gray | - | - | Screw | - | - | 1 | - | 6-24 AWG | 6.3mm x 32mm | 0.5-10mm2 | 13mm | Fuse, Lever | LED Indicator | 8.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK516021R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 150A | 140A | - | 1000V | SNK, ZS | Active | 1 (Unlimited) | - | Feed Through | 2 | Blue | - | - | Screw | - | - | 1 | - | 0-18 AWG | - | 1-50mm2 | 17mm | - | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |