- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK508316R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 18A | - | 630V | SNK, ZS | Active | 1 (Unlimited) | Disconnect | 2 | Gray | Screw | 1 | 6-24 AWG | 0.2-10mm2 | 12mm | Component, Removable Plug | 8.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK516061R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 125A | 150A | 1000V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 2 | Red | Screw | 1 | 0-10 AWG | 6-35mm2 | 17mm | - | 16.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK506068R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 32A | 30A | 800V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 4 | Yellow | Screw | 1 | 10-24 AWG | 0.2-6mm2 | 10.5mm | - | 6.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK531010R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 309A | 310A | 1000V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 4 | Gray | Screw | 1 | 350 MCM (kcmil)-2 AWG | 35-185mm2 | 40mm | - | 31.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK712151R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | - | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | Ground, Earth | 3 | Green, Yellow | Push In, Spring | 1 | 4-20 AWG | 0.5-25mm2 | 15mm | - | 12.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK526066R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 232A | 230A | 1000V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 2 | Black | Screw | 1 | 4/0-2 AWG | 35-120mm2 | 26mm | - | 26.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK710151R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | - | - | 1000V | SNK, ZK | Active | 1 (Unlimited) | Ground, Earth | 3 | Green, Yellow | Push In, Spring | 1 | 6-20 AWG | 0.5-16mm2 | 15mm | - | 10.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK705513R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 22A | 20A | 500V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 6 | Gray | Push In, Spring | 3; 1 Grounded | 12-26 AWG | 0.2-4mm2 | 11mm | - | 5.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK506153R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | - | - | - | SNK, ZS | Active | 1 (Unlimited) | Ground, Earth | 2 | Green, Yellow | Screw | 1 | 10-24 AWG | 0.2-4mm2 | 10.5mm | - | 6.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK531020R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 309A | 310A | 1000V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 4 | Blue | Screw | 1 | 350 MCM (kcmil)-2 AWG | 35-185mm2 | 40mm | - | 31.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK710065R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 57A | 55A | - | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Blue, Gray | Push In, Spring | 1 | 6-20 AWG | 0.5-16mm2 | 15mm | - | 12.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK706066R0000 TE Connectivity ENTRELEC | In Stock | - | - | 4 Weeks | Polyamide (PA), Nylon | 32A | 30A | 1000V | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Black | Push In, Spring | 1 | 10-26 AWG | 0.5-6mm2 | 12.5mm | - | 6.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK705321R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 20A | - | 630V | SNK, ZK | Active | 1 (Unlimited) | Disconnect | 4 | Blue | Push In, Spring | 1 | 12-26 AWG | 0.2-4mm2 | 11mm | Switch, Knife | 5.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK712063R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 76A | 75A | - | SNK, ZK | Active | 1 (Unlimited) | Feed Through | 2 | Gray | Push In, Spring | 1 | 4-20 AWG | 0.5-25mm2 | 15mm | - | 14.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1SNK526062R0000 TE Connectivity ENTRELEC | In Stock | - | - | 5 Weeks | Polyamide (PA), Nylon | 232A | 230A | 1000V | SNK, ZS | Active | 1 (Unlimited) | Feed Through | 2 | Red | Screw | 1 | 4/0-2 AWG | 35-120mm2 | 26mm | - | 26.0mm | UL94 V-0 | RoHS Compliant | - |