- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Supplier Device Package | Housing Material | Brand | Case Code - in | Case Code - mm | Circuit Applications | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Subcategory | Power Rating | Pitch | Technology | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Failure Rate | Wire Gauge | Number of Circuits | Sealable | Contact Current Rating | Terminal and Terminal Block Type | Product Type | Operating Temperature Range | Current Rating (Max) | Connection Method | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZK2.5-SF TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | 1SNK706410R0000 | - | - | - | - | Details | - | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | SNK | - | - | - | - | - | Disconnect Terminal Block | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 5.2 mm | - | - | 20 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() CDK2.5-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | - | - | - | - | 20 | - | TE Connectivity | - | - | + 110 C | - 55 C | - | - | - | - | 1SNK805721R0000 | - | - | - | - | Details | - | - | - | - | 1 kV | - | - | - | - | - | SNK | - | - | - | - | - | Plugs | - | 7 Position | - | - | - | Gray | - | - | - | Terminal Blocks | - | 5.2 mm | - | - | 24 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | UL 94 V-0 | ||
![]() ZK2.5-SF-R3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | 1SNK706412R0000 | - | - | - | - | Details | - | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | SNK | - | - | - | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | - | - | - | - | Terminal Blocks | - | 5.2 mm | - | - | 20 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() ZS95-BK TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 250 | - | TE Connectivity | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | 1676153-1 | - | - | - | - | Details | - | - | 0.000194 oz | - | 200 V | 4/0 AWG | 2 AWG | 2 AWG to 4/0 AWG | - | Cut Tape | RN73 | - | 0.1 % | - | - | 10 PPM / C | SMD High Power Precision Resistor | 10 kOhms | 2 Position | - | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | 26 mm | Thin Film | - | 230 A | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | Screw | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 1SNA115217R1400 TE Connectivity | 9 |
| - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | - | - | - | - | 50 | - | TE Connectivity | - | - | + 110 C | - 55 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | - | 800 VAC | 10 AWG | - | - | - | - | - | - | - | - | - | - | Feed Through | - | 2 Position | - | - | - | Gray | 1 Row | - | - | Terminal Blocks | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 17052 TE Connectivity | In Stock | - | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | - | 7.32 kOhms | - | - | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | - | - | ||
![]() 12963 TE Connectivity | In Stock | - | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 348 Ohms | - | - | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | - | - | ||
![]() ZS4-SF1-R2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | 1SNK508413R0000 | - | - | - | - | Details | - | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | SNK | - | - | - | - | - | Fuse Terminal Block | - | 4 Position | - | - | - | Gray | - | - | - | Terminal Blocks | - | 8 mm | - | - | 10 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() ZS4-S-R3-T2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | 1SNK508419R0000 | - | - | - | - | Details | - | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | SNK | - | - | - | - | - | Disconnect Terminal Block | - | 4 Position | - | - | - | - | - | - | - | Terminal Blocks | - | 8 mm | - | - | 18 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() ZS6-4S TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | 1SNK506012R0000 | - | - | - | - | Details | - | - | 0.685648 oz | - | 600 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | SNK | - | - | - | - | - | Feed Through Terminal Block | - | 4 Position | - | - | - | - | - | - | - | Terminal Blocks | - | 6 mm | - | - | 30 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() CDK4-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | - | - | - | - | 15 | - | TE Connectivity | - | - | + 110 C | - 55 C | - | - | - | - | 1SNK806719R0000 | - | - | - | - | Details | - | - | - | - | 1 kV | - | - | - | - | - | SNK | - | - | - | - | - | Plugs | - | 6 Position | - | - | - | Gray | 1 Row | - | - | Terminal Blocks | - | 6 mm | - | - | 30 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() CDK2.5-10 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | - | - | - | - | 25 | - | TE Connectivity | - | - | + 110 C | - 55 C | - | - | - | - | 1SNK805724R0000 | - | - | - | - | Details | - | - | - | - | 1 kV | - | - | - | - | - | SNK | - | - | - | - | - | Plugs | - | 10 Position | - | - | - | Gray | - | - | - | Terminal Blocks | - | 5.2 mm | - | - | 24 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | UL 94 V-0 | ||
![]() CDK4-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | - | - | - | - | 25 | - | TE Connectivity | - | - | + 110 C | - 55 C | - | - | - | - | 1SNK806717R0000 | - | - | - | - | Details | - | - | - | - | 1 kV | - | - | - | - | - | SNK | - | - | - | - | - | Plugs | - | 4 Position | - | - | - | Gray | 1 Row | - | - | Terminal Blocks | - | 6 mm | - | - | 30 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() CDK4-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | - | - | - | - | 20 | - | TE Connectivity | - | - | + 110 C | - 55 C | - | - | - | - | 1SNK806718R0000 | - | - | - | - | Details | - | - | - | - | 1 kV | - | - | - | - | - | SNK | - | - | - | - | - | Plugs | - | 5 Position | - | - | - | Gray | 1 Row | - | - | Terminal Blocks | - | 6 mm | - | - | 30 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() CDK2.5-J-E TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / AMP | - | - | - | - | 50 | - | TE Connectivity | - | - | + 110 C | - 55 C | - | - | - | - | 1SNK805739R0000 | - | - | - | - | Details | - | - | - | - | 1 kV | - | - | - | - | - | SNK | - | - | - | - | - | Plugs | - | 1 Position | - | - | - | Gray | - | - | - | Terminal Blocks | - | 5.2 mm | - | - | 24 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | UL 94 V-0 | ||
![]() ZK2.5-SF-R1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | 1SNK706411R0000 | - | - | - | - | Details | - | - | 0.738319 oz | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | SNK | - | - | - | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | - | - | - | - | Terminal Blocks | - | 5.2 mm | - | - | 20 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() ZS240 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | - | - | - | - | 5 | - | DALE RESISTOR | - | - | - | - | DIN Rail | - | - | - | 1SNK536010R0000 | - | - | - | - | YES | - | - | 1 lb | - | 1 kV | - | - | - | - | - | SNK | - | - | - | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | - | - | - | - | Terminal Blocks | - | 36 mm | - | - | 380 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() ZS6-BR TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | TE Connectivity / Entrelec | - | - | - | - | 50 | TE CONNECTIVITY LTD | DALE RESISTOR | - | ZS6-BR | - | - | DIN Rail | - | - | - | 1SNK506064R0000 | Active | - | - | 4.88 | YES | Yes | - | - | - | 600 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | SNK | - | - | - | - | - | Feed Through Terminal Block | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | 6 mm | - | compliant | 30 A | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | DIN Rail Terminal Blocks | - | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 2271559-1 TE Connectivity | 5068 |
| - | Production (Last Updated: 2 years ago) | Tin | DIN Rail | - | - | Thermoplastic | - | - | - | Power | Copper | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | Din-Rail | 1 | -40C to 105C | 600V | - | - | 6.15(mm) | No | - | Non-Compliant | - | SPRING CLAMP | - | 600 V | 600 V | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | 1 | 105 °C | -40 °C | - | - | - | F | - | - | - | 6.15 mm | - | - | 30 A | - | 2(POS) | Gray | - | 10-28(AWG) | 1 | No | 30 A | - | - | - | 30/Contact(A) | - | - | - | - | 56.1(mm) | - | - | - | - | 35.4(mm) | UL94 V-0 | ||
![]() 2271560-1 TE Connectivity | 1828 |
| - | Production (Last Updated: 2 years ago) | Tin | DIN Rail | - | - | Thermoplastic | - | - | - | Power | Copper | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | Din-Rail | 1 | -40C to 105C | 600V | - | - | 6.15(mm) | No | - | Non-Compliant | - | SPRING CLAMP | - | 600 V | 600 V | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | 1 | 105 °C | -40 °C | - | - | - | F | - | - | - | 6.15 mm | - | - | 30 A | - | 3(POS) | Gray | - | 10-28(AWG) | 2 | No | 30 A | - | - | - | 30/Contact(A) | - | - | - | - | 71.7(mm) | - | - | - | - | 35.4(mm) | UL94 V-0 |