- Product Type
- Subcategory
- Series
- Number of Positions
- Type
- RoHS
- Housing Material
- Manufacturer
- Voltage, Rating
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Current Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Pitch | Current Rating | Product Type | Connection Method | Product Category | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZS4-D1 TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | TE Connectivity | - | - | DIN Rail | 1SNK505211R0000 | Details | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 4 Position | - | Terminal Blocks | 8 mm | 12 A | DIN Rail Terminal Blocks | Screw | DIN Rail Terminal Blocks | - | ||
![]() ZS6-D2 TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | TE Connectivity | - | - | DIN Rail | 1SNK506210R0000 | Details | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 4 Position | - | Terminal Blocks | 6 mm | 30 A | DIN Rail Terminal Blocks | Screw | DIN Rail Terminal Blocks | - | ||
![]() ZS25 TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 25 | TE Connectivity | - | - | DIN Rail | 1SNK512010R0000 | Details | 0.773999 oz | 600 V | 3 AWG | 24 AWG | 24 AWG to 3 AWG | SNK | Feed Through Terminal Block | 2 Position | - | Terminal Blocks | 12 mm | 100 A | DIN Rail Terminal Blocks | Screw | DIN Rail Terminal Blocks | - | ||
![]() ZK4-OR TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | TE Connectivity | - | - | DIN Rail | 1SNK706030R0000 | Details | - | 600 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | SNK | Feed Through Terminal Block | 2 Position | - | Terminal Blocks | 6 mm | 30 A | DIN Rail Terminal Blocks | Spring Cage | DIN Rail Terminal Blocks | - | ||
![]() ZS6-3S TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | TE Connectivity | - | - | DIN Rail | 1SNK506011R0000 | Details | - | 600 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 3 Position | - | Terminal Blocks | 6 mm | 30 A | DIN Rail Terminal Blocks | Screw | DIN Rail Terminal Blocks | - | ||
![]() ZS4-T3-R1 TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 25 | TE Connectivity | - | - | DIN Rail | 1SNK506213R0000 | Details | 1.098854 oz | 300 V | 12 AWG | 24 AWG | 24 AWG to 12 AWG | SNK | Feed Through Terminal Block | 6 Position | - | Terminal Blocks | 5.2 mm | 20 A | DIN Rail Terminal Blocks | Screw | DIN Rail Terminal Blocks | - | ||
![]() CDK2.5-E TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | TE Connectivity | + 110 C | - 55 C | - | 1SNK805713R0000 | Details | - | 1 kV | - | - | - | SNK | Plugs | 1 Position | - | Terminal Blocks | 5.2 mm | 24 A | DIN Rail Terminal Blocks | Spring Cage | DIN Rail Terminal Blocks | UL 94 V-0 | ||
![]() D2.5/8.SFT.ADO2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() DR2.5/5.N.2L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() DR4/6.1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() M4/8.SFLT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() D4/6.T3.P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() M6/8.SNB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() M6/8.N TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() D4/6.P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() D6/8.ADO TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZS6 TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | TE Connectivity | - | - | DIN Rail | 1SNK506010R0000 | Details | 0.391308 oz | 600 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 2 Position | - | Terminal Blocks | 6 mm | 30 A | DIN Rail Terminal Blocks | Screw | DIN Rail Terminal Blocks | - | ||
![]() ZS6-D1-PE TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 20 | TE Connectivity | - | - | DIN Rail | 1SNK506250R0000 | Details | 1 oz | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 4 Position | - | Terminal Blocks | 6 mm | 30 A | DIN Rail Terminal Blocks | Screw | DIN Rail Terminal Blocks | - | ||
![]() ZS6-4S-YL TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | TE Connectivity | - | - | DIN Rail | 1SNK506068R0000 | Details | 0.656360 oz | 600 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 4 Position | - | Terminal Blocks | 6 mm | 30 A | DIN Rail Terminal Blocks | Screw | DIN Rail Terminal Blocks | - | ||
![]() ZK6-BL TE Connectivity | In Stock | - | - | Polyamide (PA) | TE Connectivity / Entrelec | 50 | TE Connectivity | - | - | DIN Rail | 1SNK708020R0000 | Details | - | 600 V | 8 AWG | 24 AWG | 24 AWG to 8 AWG | SNK | Feed Through Terminal Blocks | 2 Position | Blue | Terminal Blocks | 8 mm | 50 A | DIN Rail Terminal Blocks | Spring Cage | DIN Rail Terminal Blocks | - |