- RoHS
- Contact Plating
- Pitch
- Manufacturer
- Housing Material
- Contact Materials
- Number of Positions
- Subcategory
- Product Type
- Product
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Pitch | Orientation | Ingress Protection | Insulation Height | Termination Style | Number of Contacts | Housing Color | Voltage | ELV | Number of Levels | Current | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Current Rating (Max) | Features | Length - Tail | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK806727R0000 TE Connectivity ENTRELEC | 47 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 29A | 30A | 800V | -55°C~110°C | Bulk | SNK, CDS | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 3 | Gray | - | - | - | IP20 | 1.550 39.37mm | Screw - Rising Cage Clamp | - | - | - | - | 1 | - | 10-24 AWG | - | 180° | 0.2-4mm2 | 10.5mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK806729R0000 TE Connectivity ENTRELEC | 39 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 29A | 30A | 800V | -55°C~110°C | Bulk | SNK, CDS | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 5 | Gray | - | - | - | IP20 | 1.550 39.37mm | Screw - Rising Cage Clamp | - | - | - | - | 1 | - | 10-24 AWG | - | 180° | 0.2-4mm2 | 10.5mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805724R0000 TE Connectivity ENTRELEC | 82 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 24A | 22A | 1kV | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 10 | Gray | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805714R0000 TE Connectivity ENTRELEC | 155 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 29A | 28A | 800V | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | - | Gray | - | - | - | IP20 | 1.550 39.37mm | Screw - Rising Cage Clamp | - | - | - | - | 1 | - | 10-24 AWG | - | 180° | 0.2-4mm2 | 10.5mm | - | - | Interlocking (Side) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK806723R0000 TE Connectivity ENTRELEC | 29 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 30A | - | 1kV | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 10 | Gray | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 10-26 AWG | - | 180° | 0.5-6mm2 | 12.5mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK806714R0000 TE Connectivity ENTRELEC | 34 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 29A | 28A | 800V | -55°C~110°C | Bulk | SNK, CDS | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | - | Gray | - | - | - | IP20 | 1.550 39.37mm | Screw - Rising Cage Clamp | - | - | - | - | 1 | - | 10-24 AWG | - | 180° | 0.2-4mm2 | 10.5mm | - | - | Interlocking (Side) | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1SNK806716R0000 TE Connectivity ENTRELEC | 10 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 30A | - | 1kV | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 3 | Gray | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 10-26 AWG | - | 180° | 0.5-6mm2 | 12.5mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805722R0000 TE Connectivity ENTRELEC | 18 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 24A | 22A | 1kV | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 8 | Gray | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805720R0000 TE Connectivity ENTRELEC | 29 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 24A | 22A | 1kV | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 6 | Gray | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1776156-4 TE Connectivity | In Stock | - | Datasheet | - | Tin | Through Hole | - | Polyamide | - | - | - | - | Bulk | - | - | - | Solder | Header | - | 4 | Black | 1 | 10.0076mm | Vertical | - | - | - | 4 | Black | 600V | Compliant | 1 | 24A | - | - | - | - | - | 4 | 24A | - | 3.5mm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1SNK805717R0000 TE Connectivity ENTRELEC | 10 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 24A | 22A | 1kV | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 3 | Gray | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805742R0000 TE Connectivity ENTRELEC | 89 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | 24A | 22A | 1kV | - | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | - | Blue | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805743R0000 TE Connectivity ENTRELEC | 10 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | 24A | 22A | 1kV | - | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | - | Blue | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805749R0000 TE Connectivity ENTRELEC | 55 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | 24A | 20A | 800V | - | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | - | Green, Yellow | - | - | - | IP20 | 1.650 41.91mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805716R0000 TE Connectivity ENTRELEC | 18 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 24A | 22A | 1kV | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 2 | Gray | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805751R0000 TE Connectivity ENTRELEC | 457 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | 24A | 20A | 500V | - | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 1 (Mate), 2 (Input) | Green, Yellow | - | - | - | IP20 | 1.730 43.94mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 (Mate), 2 (Input) | - | 12-26 AWG | 1 (Mate), 2 (Input) | 180° | 0.2-4mm2 | 11mm | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805746R0000 TE Connectivity ENTRELEC | 47 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | 24A | 20A | 500V | - | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 1 (Mate), 2 (Input) | Blue | - | - | - | IP20 | 1.730 43.94mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 (Mate), 2 (Input) | - | 12-26 AWG | 1 (Mate), 2 (Input) | 180° | 0.2-4mm2 | 11mm | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805747R0000 TE Connectivity ENTRELEC | 56 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | 24A | 20A | 500V | - | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 1 (Mate), 2 (Input) | Blue | - | - | - | IP20 | 1.730 43.94mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 (Mate), 2 (Input) | - | 12-26 AWG | 1 (Mate), 2 (Input) | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805752R0000 TE Connectivity ENTRELEC | 108 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | 24A | 20A | 500V | - | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 1 (Mate), 2 (Input) | Green, Yellow | - | - | - | IP20 | 1.730 43.94mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 (Mate), 2 (Input) | - | 12-26 AWG | 1 (Mate), 2 (Input) | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SNK805719R0000 TE Connectivity ENTRELEC | 10 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 24A | 22A | 1kV | -55°C~110°C | Bulk | SNK, CDK | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 5 | Gray | - | - | - | IP20 | 1.430 36.32mm | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 1 | - | 12-26 AWG | - | 180° | 0.2-4mm2 | 11mm | - | - | - | - | - | - | RoHS Compliant | - |