- RoHS
- Color
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Housing Material
- Product
- Contact Materials
- Contact Plating
- Mounting Styles
- Pitch
- Termination Style
- Flammability Rating
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Pitch Spacing | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Packaging | Number of Positions | Color | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Number of Contacts | Rated Current | Connection Method | Rated Voltage | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2383938-8 TE Connectivity | 1115 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 230 | PCB Mount | 5mm | Details | 300 V | 16 AWG | 30 AWG | Side | Reel | 8 Position | Black | - | - | 5 mm | 13.5 A | SMD/SMT | - | 13.5A | Screw | 300V | Headers | Vertical | 10 mm | 40.8 mm | 8.2 mm | UL 94 V-0 | ||
![]() 2383938-6 TE Connectivity | 215 | - | - | Tin | - | Polyamide (PA) | Copper Alloy | 230 | SMD/SMT | 5mm | Details | 300 VAC | 16 AWG | 30 AWG | Side | Reel | 6 Position | Black | - | - | 5 mm | 13.5 A | Solder | - | 13.5A | Screw | 300V | Headers | Vertical | 10 mm | 30.8 mm | 8.2 mm | UL 94 V-0 | ||
![]() 2383945-4 TE Connectivity | 1714 |
| - | Tin | Board Mount | Polyamide (PA) | Copper Alloy | 300 | SMD/SMT | 3.81mm | Details | 300 VAC | 16 AWG | 28 AWG | Side | Reel | 4 Position | Black | 1 | Female to Male | 3.81 mm | 12 A | Solder | 4 | 12A | Screw | 300V | Headers | Vertical | 8.5 mm | 15.24 mm | 7.3 mm | UL 94 V-0 | ||
![]() 1-2385005-4 TE Connectivity | 29 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 600 | PCB Mount | - | Details | - | - | - | - | - | 14 Position | Green (Light Green) | - | - | 3.81 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 1-2385015-6 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | Copper Alloy | 500 | PCB Mount | - | Details | - | - | - | - | - | 16 Position | Green (Light Green) | - | - | 3.5 mm | - | Through Hole | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 1-2385008-2 TE Connectivity | 29 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 300 | PCB Mount | - | Details | - | - | - | - | - | 12 Position | Green (Light Green) | - | - | 5.5008 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 2385004-2 TE Connectivity | 29 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 1200 | PCB Mount | - | Details | - | - | - | - | - | 2 Position | Green (Light Green) | - | - | 3.81 mm | - | Through Hole | - | - | - | - | Plugs - Spring Cage | Straight | - | - | - | UL 94 V-0 | ||
![]() 1-2385008-5 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | Copper Alloy | 240 | PCB Mount | - | Details | - | - | - | - | - | 15 Position | Green (Light Green) | - | - | 5.5008 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 2385002-9 TE Connectivity | 45 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 800 | PCB Mount | - | Details | - | - | - | - | - | 9 Position | Green (Light Green) | - | - | 2.5 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 2-2385014-8 TE Connectivity | 45 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 300 | PCB Mount | - | Details | - | - | - | - | - | 28 Position | Green (Light Green) | - | - | 3.7 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 2385002-4 TE Connectivity | 29 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 2000 | PCB Mount | - | Details | - | - | - | - | - | 4 Position | Green (Light Green) | - | - | 2.5 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 2385008-7 TE Connectivity | 45 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 500 | PCB Mount | - | Details | - | - | - | - | - | 7 Position | Green (Light Green) | - | - | 5.08 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 2385002-6 TE Connectivity | 45 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 1000 | PCB Mount | - | Details | - | - | - | - | - | 6 Position | Green (Light Green) | - | - | 2.5 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 2385004-3 TE Connectivity | 45 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 800 | PCB Mount | - | Details | - | - | - | - | - | 3 Position | Green (Light Green) | - | - | 3.81 mm | - | Through Hole | - | - | - | - | Plugs - Spring Cage | Straight | - | - | - | UL 94 V-0 | ||
![]() 1-2385004-3 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | Copper Alloy | 200 | PCB Mount | - | Details | - | - | - | - | - | 13 Position | Green (Light Green) | - | - | 3.81 mm | - | Through Hole | - | - | - | - | Plugs - Spring Cage | Straight | - | - | - | UL 94 V-0 | ||
![]() 1-2385008-0 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | Copper Alloy | 300 | PCB Mount | - | Details | - | - | - | - | - | 10 Position | Green (Light Green) | - | - | 5.5008 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 2385004-4 TE Connectivity | 29 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 600 | PCB Mount | - | Details | - | - | - | - | - | 4 Position | Green (Light Green) | - | - | 3.81 mm | - | Through Hole | - | - | - | - | Plugs - Spring Cage | Straight | - | - | - | UL 94 V-0 | ||
![]() 2385002-3 TE Connectivity | 29 |
| - | Tin | - | Polyamide (PA) | Copper Alloy | 2000 | PCB Mount | - | Details | - | - | - | - | - | 3 Position | Green (Light Green) | - | - | 2.5 mm | - | Through Hole | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 1-2385001-1 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | Copper Alloy | 450 | PCB Mount | - | Details | - | - | - | - | - | 11 Position | Green (Light Green) | - | - | 2.5 mm | - | Through Hole | - | - | - | - | Plugs - Spring Cage | Straight | - | - | - | UL 94 V-0 | ||
![]() 1-2385006-6 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | Copper Alloy | 300 | PCB Mount | - | Details | - | - | - | - | - | 16 Position | Green (Light Green) | - | - | 1.81 mm | - | Through Hole | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 |