- TE Internal #
- TE Internal Description
- Connector Systemu2009
- Number of Positionsu2009
- PCB Mount Orientationu2009
- Number of Rowsu2009
- Centerline (Pitch)u2009
- PCB Connector Assembly Typeu2009
- Sealableu2009
- Connector & Housing Typeu2009
- Connector Product Typeu2009
- Mating Alignmentu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Inductance | Number of Ports | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2MM-HSD-D02-HT-01-M-BX TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Board-to-Board | - | - | 4 | - | - | Right Angle | - | No | 2823905-4 | 4P,2MM,SHRD HDR,DRRT,2.2,0.38AU,BOX | - | 100 ppm/K | - | 69.8 Ohm | - | 0.1 W | General Purpose | - | - | - | - | 1 | - | - | ||
![]() 1-175778-0 TE Connectivity | 1250 |
| - | - | - | - | - | 2u2009mmu2009[u2009.078u2009inu2009] | Receptacle | Housing | Wire-to-Board | - | - | 10 | - | - | - | AEC-Q200 | - | 1-175778-0 | CT. CRIMP REC HSG 10P | - | 200 ppm/K | - | 20 Ohm | - | 0.5 W | General Purpose | - | - | - | - | 5 | 3.2 mm | 2.5 mm | ||
![]() 2MM-HSD-D11-HT-01-H-BX TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Board-to-Board | - | - | 22 | - | - | Right Angle | - | No | 2-2823906-2 | 22P,2MM,SHRD HDR,DRRT,2.2,0.76AU,BOX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MM-HSD-D15-HT-01-M-BX TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Board-to-Board | - | - | 30 | - | - | Right Angle | - | No | 3-2823905-0 | 30P,2MM,SHRD HDR,DRRT,2.2,0.38AU,BOX | 700 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MM-HSD-D05-HT-01-H-BX TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Board-to-Board | - | - | 10 | - | - | Right Angle | AEC-Q200 | No | 1-2823906-0 | 10P,2MM,SHRD HDR,DRRT,2.2,0.76AU,BOX | - | 100 ppm/K | - | 3.6 Ohm | - | 0.75 W | Pulse Proof, High Power | - | - | - | - | 1 | 3.2 mm | 2.5 mm | ||
![]() 2MM-HSD-D11-VS-00-T-TRP TE Connectivity | 6 |
| - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Board-to-Board | - | - | 22 | - | - | Vertical | AEC-Q200 | No | 2-2823367-2 | 22P,2MM,SHRD HDR,DRVT,SMD,SN,TRW/CAP | - | 100 ppm/K | - | 4.64 kOhm | - | 0.25 W | General Purpose | - | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 2MM-HSD-D15-VS-00-F-TRP TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Board-to-Board | - | - | 30 | - | - | Vertical | - | No | 3-2823368-0 | 30P,2MM,SHRD HDR,DRVT,SMD,0.1AU,TRW/CAP | - | 100 ppm/K | - | 340 Ohm | - | 1 W | General Purpose | - | - | - | - | 1 | - | - | ||
![]() 2MM-HSD-D07-VS-00-F-TRP TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Board-to-Board | - | - | 14 | - | - | Vertical | - | No | 1-2823368-4 | 14P,2MM,SHRD HDR,DRVT,SMD,0.1AU,TRW/CAP | - | 50.0000 ppm/°C | - | 1.69 kOhm | - | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | 4.75 | - | ||
![]() 1-178296-5 TE Connectivity | 10 |
| - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | Wire-to-Board | - | - | 6 | 1 | - | Horizontal | - | - | 1-178296-5 | DYNAMIC D3100 HDR ASSY 6P H K/X | - | 100.0000 ppm/°C | - | 54.9 kOhm | - | 0.125 W | - | - | - | - | - | 1 | 7.06 | - | ||
![]() 178216-2 TE Connectivity | 2912 | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | Wire-to-Board | - | - | 12 | 4 | - | Horizontal | - | - | 178216-2 | DYNAMIC 3400 HDR H 12P ASSY | - | 100.0000 ppm/°C | - | 1.96 kOhm | - | 0.25 W | - | - | - | - | - | 1 | 10.8 | - | ||
![]() 1-178295-5 TE Connectivity | 1020 | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | Wire-to-Board | - | - | 5 | 1 | - | Horizontal | AEC-Q200 | - | 1-178295-5 | DYNAMIC D3100S HDR H 5P ASSY SN | - | 100.0000 ppm/°C | - | 825 mOhm | - | 1.0000 W | Anti-Sulfured | - | - | - | - | 1 | 1.6 mm | 3.2 mm | ||
![]() 2MM-R-D19-VT-03-F-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 38 | 2 | PCB Mount Receptacle | Vertical | - | - | 3-2307781-8 | 38P,2MM,B-B,REC,DRVT,3.2,0.1AU,TUBE | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | - | - | ||
![]() 2MM-R-D20-VT-01-M-TRP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 40 | 2 | PCB Mount Receptacle | Vertical | AEC-Q200 | - | 4-2307782-0 | 40P,2MM,B-B,REC,DRVT,2.0,0.38AU,TR,W/CAP | - | 100 ppm/K | - | 3 Ohm | - | 0.25 W | General Purpose | - | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 2MM-HSD-D14-VS-00-M-TRP TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Board-to-Board | - | - | 28 | - | - | Vertical | - | No | 2-2823369-8 | 28P,2MM,SHRD HDR,DRVT,SMD,0.38AU,TRW/CAP | - | - | - | - | - | - | - | 22 uH | - | 20 | 600 mA | - | 3.1 | 3.1 mm | ||
![]() 2MM-R-D14-VT-01-M-TBP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 28 | 2 | PCB Mount Receptacle | Vertical | - | - | 2-2314813-8 | 28P,2MM,B-B,REC,DRVT,2.0,0.38AU,TB,W/CAP | - | 100 ppm/°C | - | 226 Ohm | - | 0.1 W | High Reliability | - | - | - | - | 1 | 1.6 | 0.81 | ||
![]() 2MM-R-D20-VT-02-M-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 40 | 2 | PCB Mount Receptacle | Vertical | - | - | 4-2314821-0 | 40P,2MM,B-B,REC,DRVT,2.7,0.38AU,TB | - | - | - | - | - | - | - | 1 uH | - | 15 | - | - | - | - | ||
![]() 2MM-R-D11-VT-02-M-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 22 | 2 | PCB Mount Receptacle | Vertical | - | - | 2-2314821-2 | 22P,2MM,B-B,REC,DRVT,2.7,0.38AU,TB | - | 100.0000 ppm/°C | - | 27.4 kOhm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | 7.62 | - | ||
![]() 178307-2 TE Connectivity | 273 |
| - | Tin | 3 | Nylon | Straight | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | Wire-to-Board | Copper Alloy | Panel Mount | 16 | 2 | - | Horizontal | - | - | 178307-2 | DYNAMIC D3100 HDR ASSY 16P | - | - | Power | - | Receptacle | - | - | - | 1 | - | - | - | 26.92 mm | - | ||
![]() 2MM-R-D16-VT-02-M-TRP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 32 | 2 | PCB Mount Receptacle | Vertical | - | - | 3-2307783-2 | 32P,2MM,B-B,REC,DRVT,2.7,0.38AU,TR,W/CAP | - | 25.0000 ppm/°C | - | 4.75 kOhm | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | 7.62 | - | ||
![]() 1-216602-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 14 | 1 | PCB Mount Receptacle | Right Angle | - | - | 1-216602-4 | 14P HV190 FEDERLEIS | - | 100.0000 ppm/°C | - | 500 mOhm | - | 50 W | - | - | - | - | - | 1 | 70.64 mm | 28.96 mm |