- TE Internal #
- TE Internal Description
- Connector Systemu2009
- Number of Positionsu2009
- PCB Mount Orientationu2009
- Number of Rowsu2009
- Centerline (Pitch)u2009
- PCB Connector Assembly Typeu2009
- Connector & Housing Typeu2009
- Connector Product Typeu2009
- Sealableu2009
- Mating Alignmentu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | CoilResistance | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Orientationu2009 | Contact Typeu2009 | Continuous Drain Current Id | Maximum Pick-Up Voltage | Maximum Voltage Rating | Minimum Dropout Voltage | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | Qualification | Relay Construction | Sealableu2009 | Shunt Styleu2009 | Shunt Typeu2009 | TE Internal # | TE Internal Description | Terminate To | Termination Method | Termination Post & Tail Lengthu2009 | Transistor Polarity | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Number of Contacts | Contact Gender | Number of Ports | Power Dissipation | Family | Operate Time | Coil Current | Channel Type | Resistance Tolerance | Continuous Collector Current | Contact Arrangement | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-86479-9 TE Connectivity | In Stock | - | - | Gold | - | - | - | Straight | - | - | - | - | - | Board-to-Board | Brass | - | - | - | - | - | - | - | Cable Mount | 70 | 2 | PCB Mount Header | Right Angle | - | - | - | - | - | 3-86479-9 | 70 MODII HDR DRRA UNSHRD .100 | Coaxial Cable | Solder | - | - | - | - | - | -65 to 165 °C | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.8 mm | - | ||
![]() 880584-5 TE Connectivity | 5 |
| - | Gold | - | - | Thermoplastic | Right Angle | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Board-to-Board | Brass/Phosphor Bronze | - | - | - | - | - | 250 | - | Through Hole | 2 | - | - | - | - | - | - | Closed Top | Novo | 880584-5 | SHUNT CONNECTOR | - | Solder | - | - | - | - | - | - | - | Board to Board | - | Pin | - | - | 4/6 POS | - | - | - | - | - | - | - | - | - | - | - | 89.5 mm | - | ||
![]() 5-583853-3 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | .156 | 2.54, 3.18, 3.96 | - | - | Wire-to-Board | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-583853-3 | TWIN LEAF TERM. STRIP CSTL | - | - | - | - | - | 24 – 20 | 404 – 1020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-102570-8 TE Connectivity | 10 |
| - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | 27 Ohm | - | Wire-to-Board | - | - | - | - | - | 2.7 | - | 0.29 Vdc | Flange Mount | 20 | 2 | - | Right Angle | - | Non-Latching | - | - | - | 5-102570-8 | 20 MODII HDR DRRA SHRD LF | - | - | - | - | - | - | - | -65 to 125 °C | - | General Purpose Relay | - | - | - | - | - | - | - | - | - | 4 ms | 185.19 mA | - | - | - | DPDT | - | 33.53 mm | - | ||
![]() 5-102570-1 TE Connectivity | 5 |
| - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 40 | 2 | - | Right Angle | - | - | - | - | - | 5-102570-1 | 40 MODII HDR DRRA SHRD LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-86479-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | 14 | - | - | - | - | 32 | 2 | PCB Mount Header | Right Angle | - | - | - | - | - | 2-86479-0 | 32 MODII HDR DRRA UNSHRD .100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 | - | - | - | N Channel | - | - | - | - | - | - | ||
![]() 3-87230-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 72 | 2 | PCB Mount Header | Right Angle | - | - | - | - | - | 3-87230-6 | 72 MODII HDR DRRA UNSHRD .100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 880584-2 TE Connectivity | In Stock | - | - | - | 4 | A61190-000 | - | Straight | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | Cable Mount | 2 | - | - | - | - | - | - | Closed Top | Novo | 880584-2 | SHUNT CONNECTOR | - | - | - | - | - | - | - | - | - | Circular | - | Receptacle | - | - | 4 POS | SKT | 1 | - | 967325 | - | - | - | - | - | - | No | 31 mm | - | ||
![]() 826662-2 TE Connectivity | 189 | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 4 | 2 | PCB Mount Header | Right Angle | - | - | - | - | - | 826662-2 | 2P AMPMODU II STIFT LEI | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | ||
![]() 1-829043-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 38 | 2 | PCB Mount Header | Right Angle | - | - | - | - | - | 1-829043-9 | 19P MOD II BRK AWY HDR,DBL ROW,RT ANG,AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1761615-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 104 | 2 | PCB Mount Receptacle | Vertical | - | - | - | - | - | 8-1761615-2 | STEP-Z RCPT 15MM 200/104P LF S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86311-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | Tin | Right Angle | Pin | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 86311-2 | MOD I POST PLTD SN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2842269-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 10 | 2 | PCB Mount Header | Right Angle | - | - | - | - | - | 1-2842269-0 | 10P,2MM,SHRD HDR,DRRT,SN,TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1977590-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board, Wire-to-Board | - | - | - | - | - | - | - | - | - | 40 | 2 | PCB Mount Header | Vertical | - | - | - | - | - | 5-1977590-6 | 40 SYS50 S/M HDR DRST SHRD SN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2842284-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 18 | 2 | PCB Mount Header | Vertical | AEC-Q200 | - | - | - | - | 1-2842284-8 | 18P,2MM,SHRD HDR,DRVT,0.76AU,TB | - | - | - | - | 50 V | - | - | - | ± 100ppm/°C | - | 316 Ohm | - | 63 mW | Anti-Sulfured | - | - | - | - | - | - | - | - | ± 1% | - | - | - | 1 mm | 0.5 mm | ||
![]() 8-1393644-1 TE Connectivity | In Stock | - | - | - | - | V42254B1200C483 | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | 8-1393644-1 | V42254B1200C483=PC612 MESSERLE | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2842289-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 12 | 2 | PCB Mount Header | Vertical | - | - | - | - | - | 1-2842289-2 | 12P,2MM,SHRD HDR,DRVT,SN,TR W/CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1393644-3 TE Connectivity | 5 |
| - | - | - | V42254B1200C910 | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | 8-1393644-3 | V42254B1200C910=PC612 MESSERLE | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1393641-5 TE Connectivity | In Stock | - | - | - | - | V42254B2202C963 | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | 3-1393641-5 | V42254B2202C963=PC612 FEDERLEI | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1393659-5 TE Connectivity | 14 |
| - | - | - | V42254-B1302-R960 | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | 4-1393659-5 | V42254B1202R960=PC612 MESSERLE | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |