- TE Internal #
- TE Internal Description
- Connector Systemu2009
- Number of Positionsu2009
- PCB Mount Orientationu2009
- Number of Rowsu2009
- Centerline (Pitch)u2009
- PCB Connector Assembly Typeu2009
- Connector & Housing Typeu2009
- Connector Product Typeu2009
- Sealableu2009
- Mating Alignmentu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Hardware | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Continuous Drain Current Id | FFC Connector Product Typeu2009 | Insertion Force Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mounting | Number of Loaded Positionsu2009 | Number of Positionsu2009 | Number of Rowsu2009 | PCB Connector Assembly Typeu2009 | PCB Jumper & Shunt Assembly Typeu2009 | PCB Mount Orientationu2009 | Qualification | Row-to-Row Spacingu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Plating | Number of Ports | Family | Channel Type | Resistance Tolerance | Stud Size | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-2232043-3 TE Connectivity | 405 | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 3 | 1 | - | - | Vertical | AEC-Q200 | - | - | 9-2232043-3 | 3P, RAST 5 Tab Header, THV | - | - | - | - | -500, +350ppm/°C | - | - | 2 Ohm | - | 250 mW | - | General Purpose | - | - | - | - | - | - | ± 5% | - | 6.3 mm | - | ||
![]() 3-2232044-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | Vertical | - | - | - | 3-2232044-2 | 2P, RAST 5 Tab Header, THV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1934272-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | Guide Slot | With | - | - | 120 | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | 1934272-1 | Tin Man Header Assy 5x8 left | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1934273-1 TE Connectivity | In Stock | - | - | - | Fuse, Switch | - | - | Straight | - | - | - | - | Board-to-Board | - | - | - | - | - | Guide Slot | With | Flange Mount | - | 120 | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | 1934273-1 | Tin Man Header Assy 5x8 Left | Solder Lug | 250 Vac | - | -10 to 40 °C | - | IEC 60320-1 C-14 | Unfiltered | - | Plug | - | - | - | 3 POS | - | - | 1 | P | - | - | - | 50.29 mm | - | ||
![]() FSK-22.5KD-18 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 18 | 1 | - | Flat Flexible Strip Jumper | - | - | - | - | 1474494-1 | FSK-22.5KD-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSK-22A-11 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Printed Circuit Board | - | - | Board-to-Board | 3 | - | - | - | - | - | - | - | - | 11 | - | - | - | - | MIL-PRF-55342 | - | - | 5-1437212-0 | FSK-22A-11 | - | - | - | - | 25 ppm/°C | - | - | 24.9 kOhm | - | 0.05 W | - | Military Reliability | - | - | - | - | - | - | 1 | - | 1.01 | 0.55 | ||
![]() FSK-21A-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Printed Circuit Board | - | - | Board-to-Board | 3 | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | 2-1437211-3 | FSK-21A-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-2232044-3 TE Connectivity | 20 |
| - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 3 | 1 | - | - | Vertical | - | - | - | 9-2232044-3 | 3P, RAST 5 Tab Header, THV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FST-2.9A-10 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 10 | 1 | - | Flat Flexible Strip Jumper | - | - | - | - | 4-1437184-1 | FST-2.9A-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1437254-9 TE Connectivity | In Stock | - | - | - | - | 7D553 | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | Header | - | - | - | - | - | 16 | 2 | - | - | - | - | - | - | 1437254-9 | 7D553=HEADER 16P D-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1375799-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | 119 | 120 | - | - | - | - | - | - | No | 1375799-2 | ASSY, 120 POS PC104 PLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2293382-4 TE Connectivity | In Stock | - | - | Gold | - | - | LCP (Liquid Crystal Polymer) | Straight | 5u2009mmu2009[u2009.197u2009inu2009] | - | Plug | Connector Assembly | Wire-to-Board | - | Copper Alloy | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 3-2293382-4 | AMP MONO-SHAPE TAB CONN 4P GW-V0 | Solder | - | - | -55 to 125 °C | - | - | - | - | Receptacle | - | 2.5400, 0.6400 mm | - | - | Black | - | - | - | - | - | - | 50.8 mm | - | ||
![]() 521210-5 TE Connectivity | 10 |
| - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Receptacle | Housing | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 521210-5 | HSG,RAST 5,POSI LOCK MKIII,8P | - | 200 V | - | - | ± 200ppm/°C | - | - | 2.7 Ohm | - | 2 W | - | High Power | - | - | - | - | - | - | ± 1% | - | 5 mm | 2.5 mm | ||
![]() 1735481-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 160 | - | PCB Mount Receptacle | - | Vertical | - | - | - | 1735481-8 | 0.8FH,R17H.5,160,08/Sn,TU,SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2365068-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | Housing for Male Terminals | Connector Assembly | Wire-to-Board | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2365068-2 | NEW GI CONN2.5 HDR ASMBLY 2P BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775333-8 TE Connectivity | 10000 | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | Flex-to-Board | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 8 | - | - | - | Right Angle | - | - | - | 1775333-8 | ZIF FPC 0.5, 2H, 8P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Economy Power (EP) II Wire-to-Board Connectors | - | - | - | - | - | ||
![]() 2-1775333-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | Flex-to-Board | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 28 | - | - | - | Right Angle | - | - | - | 2-1775333-8 | ZIF FPC 0.5, 2H, 28P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1775333-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | Flex-to-Board | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 14 | - | - | - | Right Angle | - | - | - | 1-1775333-4 | ZIF FPC 0.5, 2H, 14P | - | 300 V | - | - | ± 100ppm/°C | - | - | 910 Ohm | - | 5 W | - | High Power | - | - | - | - | - | - | ± 1% | - | 11 mm | 5 mm | ||
![]() 1376477-3 TE Connectivity | 1238 |
| - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | Plug | Housing | Wire-to-Board | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 1376477-3 | 2.5MM PITCH SIGNAL MATE CONN | - | - | 2 AWG | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 6 mm | - | - | ||
![]() 7-1376492-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | Wire-to-Board | - | - | 39 | - | - | - | - | - | - | 4 | 1 | - | - | Vertical | - | - | - | 7-1376492-4 | 2.5 SMC HDR 4POS BLUE TAPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual N | - | - | - | - |