- TE Internal #
- TE Internal Description
- Connector Systemu2009
- Number of Positionsu2009
- PCB Mount Orientationu2009
- Number of Rowsu2009
- Centerline (Pitch)u2009
- PCB Connector Assembly Typeu2009
- Sealableu2009
- Connector & Housing Typeu2009
- Connector Product Typeu2009
- Mating Alignmentu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Cover Typeu2009 | Connector Mounting Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Maximum Voltage Rating | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | Primary Product Materialu2009 | Product Profileu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Pin Count | Number of Contacts | Contact Gender | Output Voltage | Housing Color | Power Dissipation | Family | Port Size | Screening Level | Diode Configuration | Resistance Tolerance | Cable Pitch | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 925366-6 TE Connectivity | 38 |
| - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Receptacle | - | - | Housing | Wire-to-Board | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 925366-6 | MOD 4 REC.HSG 1X06P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1658015-3 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | 84 | - | - | PCB Mount Header | Vertical | - | - | - | - | - | 7-1658015-3 | MSB0.80PL11ASY84DP,GP,10,VCTR | - | - | - | - | - | 50 ppm/°C | - | 100 MOhm | - | - | 16 W | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 36.5 | 21 mm | ||
![]() 7-1658063-1 TE Connectivity | In Stock | - | - | - | - | Polyamide 66 | Straight | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | Cable Mount | 28 | - | - | PCB Mount Header | Vertical | - | - | - | - | - | 7-1658063-1 | MSB0.80PL5ASY28DP,GP,10,VCTR | - | - | - | - | -40 to 125 °C | - | Housing | - | 2 | Receptacle | - | 2.5500 mm | - | - | - | - | Black | - | 1452842 | - | - | - | - | - | - | 37.7 mm | - | ||
![]() 3-626271-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Wire-to-Board | 3 | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | - | - | 3-626271-2 | TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | ||
![]() 964555-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Shielded Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Standard | Cover | No | - | 964555-1 | VERSCHLUSSKAPPE | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | ||
![]() 1-925366-9 TE Connectivity | In Stock | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Receptacle | - | - | Housing | Wire-to-Board | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | 1-925366-9 | MOD 4 REC.HSG 1X19P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathod | - | - | 150 | - | - | ||
![]() 1-2058128-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | - | - | - | 4 | 1 | - | - | - | PBT | - | Cover | - | - | 1-2058128-2 | Dust Cap, 4 Posn, Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corcom Power Inlet Filters & Power Entry Modules | - | - | - | - | - | - | - | - | ||
![]() 1-2324201-2 TE Connectivity | 8300 |
| - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Receptacle | - | - | Housing | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | 1-2324201-2 | HSG,REC,FREE-HANGING,GWT,DUALROW,EP2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2324582-0 TE Connectivity | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Right Angle | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Receptacle | - | - | Housing | Wire-to-Wire | - | Phosphor Bronze | - | - | - | Through Hole | 40 | - | - | - | - | - | - | - | - | - | 4-2324582-0 | HSG,REC,FREE-HANGING,DUALROW,EP2.5 | Press Fit | - | - | - | -65 to 125 °C | - | - | - | - | Header | - | 1.9000 mm | 90 | - | - | - | Black | - | - | - | - | - | - | - | - | 24.55 mm | - | ||
![]() 1-926475-0 TE Connectivity | 3633 |
| - | Tin | - | Nylon | Straight | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Receptacle | - | - | Housing | Wire-to-Board | - | Phosphor Bronze | - | - | 250 | Cable Mount | 10 | - | - | - | - | - | - | - | - | - | 1-926475-0 | MOD 4 HSG | Crimp | - | - | - | -55 to 105 °C | - | Shrouded Header | - | 1 | Header | - | 2.5000 mm | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 7.5 mm | - | ||
![]() 880061-1 TE Connectivity | In Stock | - | - | Gold Flash Over Nickel Palladium | - | Polyamide 6T | Straight | - | - | Wire & Cable | - | - | - | - | Wire-to-Board | 3 | Copper | Gold | Socket | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 880061-1 | MODU IV CONT SHORT POINT | Solder | - | - | - | - | - | - | - | - | RCP | - | 0.8000 mm | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 8.1 mm | - | ||
![]() 7-1658487-2 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | 56 | - | - | PCB Mount Header | Vertical | - | - | - | - | - | 7-1658487-2 | MSB0.80PL5ASY56DP,GP,30,VCTR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166679-2 TE Connectivity | 29681 |
| - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Board | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | 166679-2 | MOD-4 PIN CONTACT | - | 26 – 22 | 236.82 – 690.73 | .12 – .35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102548-5 TE Connectivity | 100 |
| - | Gold | - | Polyester | Right Angle | - | - | - | - | - | - | - | Wire-to-Board | - | Brass | - | Socket | 250 | Through Hole | - | - | - | - | - | - | - | - | - | - | 102548-5 | MOD IV RECP PLTD 30 SEL | Solder | 26 – 22 | 236.823 – 789.41 | .12 – .4 | -55 to 125 °C | - | DIN 41612 | - | 3 | Plug | - | 2.5400 mm | - | 144 POS | - | - | Gray | - | - | - | - | - | - | - | - | - | - | ||
![]() 626271-5 TE Connectivity | In Stock | - | - | Pre-Tin | - | PBT (Polybutylene Terephthalate) | Right Angle | - | - | Wire & Cable | - | - | - | - | Wire-to-Board | 3 | Brass | Gold | Socket | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 626271-5 | TERMINAL | Solder | - | - | - | - | - | Multilock Connector | - | 2 | Receptacle | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | 56.8 mm | - | ||
![]() 3-626271-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Wire-to-Board | 3 | - | Gold | Socket | - | Surface Mount | - | - | - | - | - | - | - | - | - | SOIC | 3-626271-5 | TERMINAL | - | - | - | - | -40 to 125 °C | - | - | - | - | - | - | - | 14 | - | - | -133 to 133 mV | - | - | - | 0.12 in | Extended Industrial | - | - | - | - | - | - | ||
![]() 2-626271-1 TE Connectivity | In Stock | - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | - | - | Wire & Cable | - | - | - | - | Wire-to-Board | 3 | - | Gold | Socket | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | 2-626271-1 | TERMINAL | - | - | - | - | - | - | Housing | - | - | Receptacle | - | 5.0000 mm | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 37.2 mm | - | ||
![]() 181299-4 TE Connectivity | In Stock | - | - | Tin | - | Polyester | Straight | - | Signal | Printed Circuit Board | - | - | Board Mount | - | Board-to-Board | - | Copper Alloy | - | - | - | Through Hole | - | - | -65 – 105u2009°Cu2009[u2009-85 – 221u2009°Fu2009] | - | - | - | - | - | - | - | 181299-4 | CR-ON SN-IN AMP-MODU CON L.P. | Solder | - | - | - | - | - | - | - | - | Header | - | 2.5400 mm | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 17.48 mm | - | ||
![]() 6651214-1 TE Connectivity | 576 |
| - | - | 286-0022-12100 | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | Printed Circuit Board | - | - | - | - | Board-to-Board | 3 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | 6651214-1 | 286-0022-12100=CONN,SKT,CRNEDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207612-7 TE Connectivity | In Stock | - | - | Bright Tin | - | PBT (Polybutylene Terephthalate) | Right Angle | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | - | - | - | Wire-to-Board | - | Phosphor Bronze | - | - | - | Through Hole | 10 | 1 | - | - | Right Angle | - | - | - | - | - | 207612-7 | SKT HDR ASSY,10 P,MMATE LF | Solder | - | - | - | -20 to 80 °C | - | - | - | - | - | - | 2.5000 mm | - | - | Socket | - | White | - | - | - | - | - | - | - | - | 20 mm | - |