- TE Internal #
- TE Internal Description
- Connector Systemu2009
- Number of Positionsu2009
- PCB Mount Orientationu2009
- Number of Rowsu2009
- Centerline (Pitch)u2009
- PCB Connector Assembly Typeu2009
- Sealableu2009
- Connector & Housing Typeu2009
- Connector Product Typeu2009
- Mating Alignmentu2009
Attribute column
Manufacturer
TE Connectivity Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Maximum Voltage Rating | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | Row-to-Row Spacingu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Post & Tail Lengthu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Number of Rows | Gender | Power Rating | Contact Type | Pitch | Resistor Type | Number of Contacts | Housing Color | Shielded | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 146490-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 14 | 2 | PCB Mount Header | Vertical | - | 146490-7 | 14 MODII HDR DRST UNSHRD STKG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1969589-9 TE Connectivity | In Stock | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | Receptacle | Housing | Wire-to-Wire | - | - | - | - | - | 9 | - | - | - | - | 1969589-9 | HSG, REC,FREE-HANG,GWT, SINGLE ROW,EP2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-146253-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 40 | 2 | PCB Mount Header | Vertical | - | 7-146253-0 | 40 MODII HDR DRST B/A .100CL LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2271237-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 22 | 2 | PCB Mount Receptacle | Vertical | - | 4-2271237-4 | AMPMODU,REC HDR,2.0PITCH,SMT,44PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007883-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | Polarization | With | - | - | 180 | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | 2007883-1 | IMP100S,H,V6P10C,UG,REW46,4.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-829262-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 86 | 2 | PCB Mount Header | Vertical | - | 4-829262-3 | 2X43P MOD2 STIFTLEI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5650931-4 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Plug | - | Wire-to-Board | - | - | - | - | - | 32 | - | - | - | - | 5650931-4 | ASSY,PIN,EUROCARD,TYPE R/2,LEAD-FREE,A&C | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007881-2 TE Connectivity | In Stock | - | - | Tin | - | Straight | - | - | - | Board-to-Board | Brass | Polarization | With | - | Cable Mount | 180 | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | 2007881-2 | IMP100S,H,V6P10C,UG,LEW46,4.9 | Crimp | - | - | -55 to 105 °C | - | Connector RF | - | - | - | Pin | - | Coaxial | - | - | - | - | No | - | 22.78 mm | - | ||
![]() 7-104076-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 50 | 2 | PCB Mount Header | Vertical | - | 7-104076-7 | 50 SYS 50 HDR DRST SHRD W/SLOT,ROHS,AUFL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5650911-5 TE Connectivity | 22 |
| - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Plug | - | Board-to-Board | - | - | - | - | - | 150 | - | - | - | - | 5650911-5 | ASSY,PIN,EUROCARD,TYPE R,LEAD-FREE,150 P | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007900-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | Polarization | With | - | - | 288 | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | 2007900-3 | IMP100S,H,V6P16C,UG,OEW39,5.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-104894-1 TE Connectivity | 10 |
| - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 10 | 2 | PCB Mount Header | Right Angle | - | 5-104894-1 | 10 50/50 GRID RA HDR LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007903-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | Polarization | With | - | - | 288 | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | 2007903-3 | IMP100S,H,V6P16C,UG,REW39,5.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-146257-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 24 | 2 | PCB Mount Header | Vertical | - | 6-146257-2 | 24 MODII HDR DRST B/A .100CL LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-104118-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 16 | 2 | PCB Mount Header | Right Angle | - | 7-104118-6 | 16 SYS50 HDR DRRA UNSHRD,AUFL, ROHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-104186-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 20 | 1 | PCB Mount Header | Right Angle | - | 8-104186-1 | 20 SYS50 HDR SRRA UNSHRD, AUFL, ROHS | - | - | 300 V | - | ± 100ppm/°C | - | - | 24 Ohm | - | - | 6 W | - | - | High Power | - | - | - | ± 1% | 11.6 mm | 6.85 mm | ||
![]() 7-146257-5 TE Connectivity | In Stock |
| - | Tin | Polyester | Straight | - | - | - | Board-to-Board | Copper Alloy | - | - | 600 | Through Hole | 50 | 2 | PCB Mount Header | Vertical | - | 7-146257-5 | 50 MODII HDR DRST B/A .100CL L | Solder | - | - | - | - | - | Wire to Board | - | 1 | Header | - | - | 3.9600 mm | - | 4 POS | Natural | - | - | 15.84 mm | - | ||
![]() 146492-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 14 | 2 | PCB Mount Header | Vertical | - | 146492-7 | 14 MODII HDR DRST UNSHRD STKG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-104068-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 72 | 2 | PCB Mount Header | Vertical | - | 8-104068-5 | 72 SYS 50 HDR DRST SHRD,ROHS,AU FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2271942-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 100 | 2 | PCB Mount Header | Vertical | - | 2271942-1 | MODU1.27,PIN,2*50,SMT,V,FG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |