- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Wire Sizeu2009(mm²)
- Mating Pin Diameteru2009
- Sealableu2009
- RoHS
- Alias #
Attribute column
Manufacturer
TE Connectivity Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Body Orientation | Direction Type | Insert Arrangement | Interface Platingu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mounting | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Primary Locking Featureu2009 | Product Terminates Tou2009 | Sealableu2009 | Supplier Package | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Number of Rows | Gender | Pin Count | Number of Contacts | Contact Gender | Strain Relief | Product Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-2177812-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | - | - | - | 9-2177812-3 | PIN DIA 6.0, PE | 25 – 40 A (Power) | Pin | - | 10 | 6 | - | - | - | - | - | - | - | - | ||
![]() 1-2177908-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | - | - | 1-2177908-2 | MCON 0.5 CB, CONTACT | 0 – 24 A (Low Power) | Receptacle | - | 26 – 25 | - | - | - | - | - | - | - | - | - | ||
![]() 316834-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | - | - | - | 316834-2 | 040 SEALED TAB CONT. S / GOLD | 0 – 24 A (Low Power) | Tab | - | 22 – 20 | - | - | - | - | - | - | - | - | - | ||
![]() 968131-2 TE Connectivity | 6000 | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | 5.2u2009mmu2009[u2009.205u2009inu2009] | - | - | - | - | - | - | - | 968131-2 | PQ5,2 Sn tab LL unseal. >1,0-2,5 | 41 – 100 A (High Power) | Tab | - | 16 – 13 | - | - | - | - | - | - | - | - | - | ||
![]() 880622-1 TE Connectivity | In Stock | - | - | - | - | - | Bi-Directional | - | - | - | - | - | Surface Mount | - | - | - | - | No | SMC | 880622-1 | TERMINAL REC. , SPECIAL TAB | 0 – 24 A (Low Power) | Receptacle | - | 20 – 16 | .5 – 1.25 | -55 to 150 °C | - | - | 2 | - | - | - | - | ||
![]() 1-2287018-3 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | 23-53 | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | Jam Nut | - | - | - | - | - | - | 1-2287018-3 | TAB 9.5X1.2,6SQMM,AG | 41 – 100 A (High Power) | Tab | Crimp | 11 – 9 | - | -65 to 200 °C | - | Receptacle | - | - | Pin | No | 31.9 mm | ||
![]() 1-1563845-3 TE Connectivity | 40 |
| - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | - | - | - | 1-1563845-3 | MCON 9.5,CONTACT | 41 – 100 A (High Power) | Receptacle | - | 8 – 7 | - | - | 1 | - | - | 12 | - | - | - | ||
![]() 1-2289061-3 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 1-2289061-3 | AMP MCP2.8,CONTACT | 25 – 40 A (Power) | Receptacle | - | 10 | - | - | - | - | - | - | - | - | - | ||
![]() 216842-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 6.3u2009mmu2009[u2009.248u2009inu2009] | - | - | - | - | - | No | - | 216842-2 | 250 FASTON,TAB,PCB,TPPB | 25 – 40 A (Power) | Tab | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-962843-1 TE Connectivity | 8100 |
| - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 1-962843-1 | TAB 2.8x0.8 CONTACT CS SRC Sn | 25 – 40 A (Power) | Tab | - | 17 – 13 | - | - | - | - | - | - | - | - | - | ||
![]() 1802190-1 TE Connectivity | 240030 |
| - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | - | 1802190-1 | TAB0.64X0.64,TERMINAL | 0 – 24 A (Low Power) | Tab | - | 22 – 20 | - | - | - | - | - | - | - | - | - | ||
![]() 1411591-1 TE Connectivity | In Stock | - | - | - | V23540B6000Y13 | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 1411591-1 | ELOP2,8 B6000Y 13 | 0 – 24 A (Low Power) | Receptacle | - | 18 – 17 | .75 – 1 | - | - | - | - | - | - | - | - | ||
![]() 2-968859-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 2-968859-3 | AMP MCP 2.8, CONTACT SWS | 25 – 40 A (Power) | Receptacle | - | 11 | - | - | - | - | - | - | - | - | - | ||
![]() 1062-14-1088 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | 1062-14-1088 | SOC, SF, SIZE 16, 14-18, PD/NI/AU | 0 – 24 A (Low Power) | Socket | - | 18 – 14 | .75 – 2 | - | - | - | - | - | - | - | - | ||
![]() 968429-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | 80, 85, 90, 100, 105, 110, 120 | 176, 185, 194, 212, 221, 230, 248 | Overmolded | Printed Circuit Board | - | - | 968429-2 | A-PIN KONT M. FFC | - | Tab | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1062-20-0177 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | - | - | - | 1062-20-0177 | SOC, SF, SIZE 20, 16-22, SN/SN | 0 – 24 A (Low Power) | Socket | - | 22 – 15 | .35 – 1.5 | - | - | - | - | - | - | - | - | ||
![]() 0460-202-16141 TE Connectivity | 15422 | - | - | - | $$0460-202-16141 | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | 0460-202-16141 | PIN, SOLID, SIZE 16, 16-20AWG, NI | 0 – 24 A (Low Power) | Pin | - | 20 – 16 | .52 – 1.31 | - | - | - | - | - | - | - | - | ||
![]() 845240004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | - | 1-2600020-2 | XRC PIN TERMINAL 16-18AWG Ni Plated | 0 – 24 A (Low Power) | Pin | - | 18 – 16 | .82 – 1.31 | - | - | - | - | - | - | - | - | ||
![]() 5-2208764-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | 5-2208764-3 | MCON 8.0, CONTACT | 41 – 100 A (High Power) | Receptacle | - | 6 – 5 | - | - | - | - | - | - | - | - | - | ||
![]() 5-2208763-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | 5-2208763-3 | MCON 8.0, CONTACT | 41 – 100 A (High Power) | Receptacle | - | 9 – 7 | - | - | - | - | - | - | - | - | - |