- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Wire Sizeu2009(mm²)
- Mating Pin Diameteru2009
- Sealableu2009
- RoHS
- Alias #
Attribute column
Manufacturer
TE Connectivity Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Interface Platingu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Thicknessu2009(in) | Mating Tab Thicknessu2009(mm) | Mating Tab Widthu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Family | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 929939-3 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 929939-3 | JPT REC 2.8 Contact SWS Sn | 25 – 40 A (Power) | Receptacle | 20 – 17 | - | - | - | - | - | - | - | - | ||
![]() 1564984-3 TE Connectivity | In Stock | - | - | - | - | - | - | .024, .031 | .6, .8 | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 1564984-3 | AMP MCP 2.8K, CONTACT, SWS | 0 – 24 A (Low Power) | Receptacle | 24 – 22 | - | - | - | - | - | - | - | - | ||
![]() 964269-3 TE Connectivity | In Stock | - | - | 820P-37658 | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 964269-3 | TAB A 1.6x0.6 CONTACT CF SWS Au | 0 – 24 A (Low Power) | Tab | 20 – 17 | - | - | - | - | - | - | - | - | ||
![]() 1-1452691-2 TE Connectivity | In Stock | - | - | - | Tin (Sn) | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 2.3u2009mmu2009[u2009.091u2009inu2009] | 80, 85, 90, 100, 105, 110, 120, 125 | 176, 185, 194, 212, 221, 230, 248, 257 | - | 1-1452691-2 | TAB 2,3X0,64 W.ACTION PIN | - | Tab | - | - | - | - | - | - | - | - | - | ||
![]() 1-964298-3 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 1-964298-3 | TAB A 2.8x0.8 CONTACT CS SWS Au | 0 – 24 A (Low Power) | Tab | 24 – 20 | - | - | - | - | - | - | - | - | ||
![]() 2208669-3 TE Connectivity | In Stock | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | No | 2208669-3 | 8MM HV, CONTACT,ASSY | 100+ A (Very High Power) | Socket | - | 16 – 25 | - | - | - | - | - | - | - | ||
![]() 1-2292382-1 TE Connectivity | In Stock | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | 1-2292382-1 | TAB9.5X1.2 CONTACT FOR 6 QMM WIRE | 41 – 100 A (High Power) | Tab | 11 – 9 | - | - | - | - | - | - | - | - | ||
![]() 5-1418760-1 TE Connectivity | In Stock | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | 1.15u2009mmu2009[u2009.045u2009inu2009] | - | - | - | 5-1418760-1 | MCON 1.2 LL TAB STC SN | 0 – 24 A (Low Power) | Tab | 20 – 18 | - | - | - | - | - | - | - | - | ||
![]() 2306177-1 TE Connectivity | In Stock | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | 2306177-1 | DIA 8MM,PIN TERMINAL | 100+ A (Very High Power) | Pin | 0 | 50 | - | - | - | - | - | - | - | ||
![]() 964203-2 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | 964203-2 | STD PW TIMER CONTACT | 0 – 24 A (Low Power) | Receptacle | 17 – 13 | - | - | - | - | - | - | - | - | ||
![]() 1897752-1 TE Connectivity | In Stock | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 2.3u2009mmu2009[u2009.091u2009inu2009] | - | - | - | 1897752-1 | 090II MLC TAB(SS) CONTACT | 0 – 24 A (Low Power) | Tab | 24 – 20 | - | 25.0000 ppm/°C | 11.3 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | 0.1 | 4.75 | ||
![]() 1544555-1 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 1544555-1 | 2.8 NGP1 TERMINAL (2.5 TO 6 MM2) | 25 – 40 A (Power) | Receptacle | 13 – 9 | - | - | - | - | - | - | - | - | ||
![]() SRK-PC-080-35-601 TE Connectivity | In Stock | - | - | 2-1899774-7 | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | SRK-PC-080-35-601 | PIN, SOLID, SIZE M8, 35mm2, AG | 100+ A (Very High Power) | Pin | 2 | 35 | - | - | - | - | HDC Connectors and Accessories | - | - | ||
![]() 2378282-1 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | 2378282-1 | STD TIMER CONTACT | 0 – 24 A (Low Power) | Receptacle | 24 – 20 | - | - | - | - | - | - | - | - | ||
![]() 845250032 TE Connectivity | In Stock | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | 1-2600021-5 | XRC SOCKET 16-18 AWG Gold Plated | 0 – 24 A (Low Power) | Socket | 18 – 16 | .8 – 1.3 | - | - | - | - | - | - | - | ||
![]() 845250039 TE Connectivity | In Stock | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | 2-2600021-5 | XRC SOCKET 14-18 AWG Gold Plated | 0 – 24 A (Low Power) | Socket | 18 – 14 | .8 – 2 | - | - | - | - | - | - | - | ||
![]() 1060-20-0122 TE Connectivity | In Stock | - | - | 1060-20-0122-AS | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | - | 1060-20-0122 | PIN, SF, SIZE 20, 16-22, NI/NI | 0 – 24 A (Low Power) | Pin | 22 – 16 | .3 – 1.3 | - | - | - | - | - | - | - | ||
![]() 2383445-2 TE Connectivity | In Stock | - | - | - | - | 10u2009mmu2009[u2009.393u2009inu2009] | - | - | - | - | - | - | - | 2383445-2 | DIA 10MM,TERMINAL,FAM SLD/UNSLD,CB | 100+ A (Very High Power) | Socket | 0 | 50 | - | - | - | - | - | - | - | ||
![]() 179239-1 TE Connectivity | In Stock | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | 179239-1 | 070-2 ML TAB CONT. #16-14 | 0 – 24 A (Low Power) | Tab | 16 – 14 | - | - | - | - | - | - | - | - | ||
![]() 1062-20-0677 TE Connectivity | In Stock | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | - | 1062-20-0677 | SOC, SF, SIZE 20, 14-16, SN/SN | 0 – 24 A (Low Power) | Socket | 16 – 14 | 1.3 – 2 | - | - | - | - | - | - | - |