- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Wire Sizeu2009(mm²)
- Mating Pin Diameteru2009
- Sealableu2009
- RoHS
- Alias #
Attribute column
Manufacturer
TE Connectivity Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Interface Platingu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Primary Locking Featureu2009 | Product Terminates Tou2009 | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-2328752-4 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 2-2328752-4 | TAB 2.8x0.8 CONTACT CF SWS Ag+ | 25 – 40 A (Power) | Tab | - | 11 | - | - | - | - | - | - | - | - | - | ||
![]() 5-963727-1 TE Connectivity | In Stock | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | 5-963727-1 | MQS SOCKET CONTACT SWS | 0 – 24 A (Low Power) | Receptacle | - | 23 – 22 | - | - | - | - | - | - | - | - | - | ||
![]() 5-963727-6 TE Connectivity | In Stock | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | 5-963727-6 | MQS SOCKET CONTACT SWS | 0 – 24 A (Low Power) | Receptacle | - | 23 – 22 | - | - | - | - | - | - | - | - | - | ||
![]() 927829-2 TE Connectivity | 6600 |
| - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | .189, .228 | 4.8, 5.8 | - | - | - | - | - | 927829-2 | SPT REC 6.3 Contact SRC Sn | 25 – 40 A (Power) | Receptacle | - | 12 – 11 | - | - | - | - | - | - | - | - | - | ||
![]() 2203521-1 TE Connectivity | In Stock | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | - | 2203521-1 | 0.64MM PIN CONTACT, AU, 18-20 | 0 – 24 A (Low Power) | Tab | - | 22 – 18 | - | - | - | - | - | - | - | - | - | ||
![]() 1-962841-1 TE Connectivity | 108860 |
| - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 1-962841-1 | TAB 2.8x0.8 CONTACT CS SRC Sn | 25 – 40 A (Power) | Tab | - | 20 – 17 | - | - | - | - | - | - | - | - | - | ||
![]() 2-2321973-3 TE Connectivity | In Stock | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | - | 2-2321973-3 | TAB1.2X0.6,TERMINAL,SWS | 0 – 24 A (Low Power) | Tab | - | 22 | - | - | - | - | - | - | - | - | - | ||
![]() 1-963734-1 TE Connectivity | 3400 |
| - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | - | - | - | - | 1-963734-1 | TAB 5.8x0.8 CONTACT CS SRC Sn | 25 – 40 A (Power) | Tab | 170 V | 20 – 17 | - | - | - | - | - | - | - | - | - | ||
![]() 2321539-3 TE Connectivity | In Stock | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | - | 2321539-3 | MCON 1.2,TERMINAL,SWS,CB | 0 – 24 A (Low Power) | Receptacle | 250 V | 22 | - | - | - | - | - | - | - | - | - | ||
![]() 2-1452688-1 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | No | 2-1452688-1 | TAB 2.8X0.8 WITH ACTION PIN | 0 – 24 A (Low Power) | Tab | - | - | - | 100.0000 ppm/°C | 60.4 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | 1 | - | 7.62 | ||
![]() 1827855-4 TE Connectivity | In Stock | - | - | - | - | - | .4u2009mmu2009[u2009.015u2009inu2009] | .5u2009mmu2009[u2009.019u2009inu2009] | - | - | - | - | - | - | - | 1827855-4 | 0.50 SERIES CONNECTER RECEPTACLE CONTACT | 0 – 24 A (Low Power) | Receptacle | - | 26 | - | - | - | - | - | - | - | - | - | ||
![]() 2-962915-2 TE Connectivity | 10500 | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 2-962915-2 | TAB 2.8x0.8 CONTACT CF SWS Ag | 25 – 40 A (Power) | Tab | - | 17 – 13 | - | - | - | - | - | - | - | - | - | ||
![]() 2-1897798-3 TE Connectivity | In Stock | - | - | - | Tin (Sn) | - | - | - | - | - | 80, 85, 90, 100, 105 | 176, 185, 194, 212, 221 | - | Wire | - | 2-1897798-3 | TAB SHIELD CONT RF STRIPLINE EMC | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | - | Single | - | 60 | - | ||
![]() 142755-1 TE Connectivity | 50 |
| - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 142755-1 | MIC IV COSI CONTACT | 0 – 24 A (Low Power) | Tab | - | 17 – 12 | - | - | - | - | - | - | - | - | - | ||
![]() 1989303-2 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 1989303-2 | JPT CONTACT BUSBAR 3 WAYS | 25 – 40 A (Power) | Receptacle | - | 13 – 11 | - | - | - | - | - | - | - | - | - | ||
![]() 1060-16-1244 TE Connectivity | In Stock | - | - | 2113497-2 | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | 1060-16-1244 | PIN, SF, SIZE 16, 12-16, AU/SN | 0 – 24 A (Low Power) | Pin | - | 16 – 12 | 1.31 – 3.31 | - | - | - | - | - | - | - | - | ||
![]() 1-968857-1 TE Connectivity | 38700 |
| - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | 1-968857-1 | AMP MCP 2.8, CONTACT SWS | 0 – 24 A (Low Power) | Receptacle | - | 15 – 13 | - | - | - | - | - | - | - | - | - | ||
![]() 0462-201-1631 TE Connectivity | 1375 | - | - | $$0462-201-1631 | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | 0462-201-1631 | SOC, SOLID, SIZE 16, 16-20AWG, AU | 0 – 24 A (Low Power) | Socket | - | 20 – 16 | .5 – 1.3 | - | - | - | - | - | - | - | - | ||
![]() 5-963726-1 TE Connectivity | In Stock | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | 5-963726-1 | MQS SOCKET CONTACT | 0 – 24 A (Low Power) | Receptacle | - | 23 – 22 | - | - | - | - | - | - | - | - | - | ||
![]() 1438896-4 TE Connectivity | 75 |
| - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | - | On the Terminal | - | No | 1438896-4 | SOCKET CONTACT, PLUG, 180 DEGREE, SMB | 0 – 24 A (Low Power) | Socket | - | - | - | - | - | - | - | - | - | - | - |