- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Wire Sizeu2009(mm²)
- Mating Pin Diameteru2009
- Sealableu2009
- RoHS
- Alias #
Attribute column
Manufacturer
TE Connectivity Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1326030-9 TE Connectivity | In Stock | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | 1326030-9 | 2.8MM RECEPTACLE, UNSEALED, DU | 0 – 24 A (Low Power) | Receptacle | 22 – 17 | - | - | - | - | - | - | - | ||
![]() 776297-2 TE Connectivity | 85 |
| - | - | - | - | - | No | 776297-2 | ASSEMBLY SOCKET LOOSE PC NICKE | 0 – 24 A (Low Power) | Socket | 18 – 14 | .8 – 2 | - | - | - | - | - | - | ||
![]() 1717148-1 TE Connectivity | In Stock |
| - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | 1717148-1 | REC CONT ASSY S RANGE 025 CLEA | 0 – 24 A (Low Power) | Receptacle | 22 – 20 | - | - | - | - | - | - | - | ||
![]() 2201289-1 TE Connectivity | 71700 |
| - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1u2009mmu2009[u2009.039u2009inu2009] | - | 2201289-1 | 1.0 SEALED RECEPTACLE CONTACT SS-SIZE SN | 0 – 24 A (Low Power) | Receptacle | 22 – 20 | - | - | - | - | - | - | - | ||
![]() 179965-1 TE Connectivity | 15000 |
| - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | 179965-1 | 070 REC CONTACT S | 0 – 24 A (Low Power) | Receptacle | 22 – 18 | - | - | - | - | - | - | - | ||
![]() 2317017-1 TE Connectivity | In Stock |
| - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | 21u2009mmu2009[u2009.827u2009inu2009] | - | 2317017-1 | PCON 21,TERMINAL,UNSLD,CB,90DEG | 100+ A (Very High Power) | Receptacle | - | 25 – 50 | - | - | - | - | - | - | ||
![]() 929986-1 TE Connectivity | In Stock |
| - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | 929986-1 | 1,5MM SOCK CONTACT | 0 – 24 A (Low Power) | Socket | 20 – 17 | .5 – 1 | - | - | - | - | - | - | ||
![]() 1-929990-0 TE Connectivity | In Stock |
| - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | 1-929990-0 | 1,5MM SOCK CONTACT SWS | 25 – 40 A (Power) | Socket | 17 – 13 | 1 – 2.5 | - | - | - | - | - | - | ||
![]() 929975-4 TE Connectivity | In Stock | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | 929975-4 | BU-KONTAKT 2,5MMD | 25 – 40 A (Power) | Socket | 17 – 13 | 1 – 2.5 | 100.0000 ppm/°C | 150 Ohm | 0.25 W | High Reliability, MIL-PRF-39017 | 2 | 7.62 | ||
![]() SRK-SC-080-32-601 TE Connectivity | In Stock | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | SRK-SC-080-32-601 | SOC, SOLID, SIZE M8, 32mm2, AG | 100+ A (Very High Power) | Socket | 2 | 32 | - | - | - | - | - | - | ||
![]() 0460-010-2031 TE Connectivity | 16825 | - | - | ZPF000000000131879 | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | 0460-010-2031 | PIN, SOLID, SIZE 20, 16-18AWG, AU | 0 – 24 A (Low Power) | Pin | 18 – 16 | .82 – 1.31 | - | - | - | - | - | - | ||
![]() 770520-6 TE Connectivity | 31530 |
| - | - | 1.3u2009mmu2009[u2009.051u2009inu2009] | - | - | - | 770520-6 | AMPSEAL,TERMINAL,TIN PLATE,22-24AWG WIRE | 0 – 24 A (Low Power) | Socket | 22 – 24 | .22 – .35 | - | - | - | - | - | - | ||
![]() 845240018 TE Connectivity | In Stock | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 3-2600020-3 | XRC PIN TERMINAL 14-18AWG Gold Plated | 0 – 24 A (Low Power) | Pin | 18 – 14 | .82 – 2.08 | - | - | - | - | - | - | ||
![]() 845250067 TE Connectivity | In Stock | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 5-2600021-5 | XRC SOCKET 20-24 AWG Gold Plated | 0 – 24 A (Low Power) | Socket | 24 – 20 | .2 – .5 | - | - | - | - | - | - | ||
![]() 1544227-1 TE Connectivity | 80500 |
| - | P79101792751 | - | 1u2009mmu2009[u2009.039u2009inu2009] | 8u2009mmu2009[u2009.315u2009inu2009] | - | 1544227-1 | CLIP 8 MM NG1-1 PO | 41 – 100 A (High Power) | Receptacle | 12 – 9 | - | - | - | - | - | - | - | ||
![]() 2293269-3 TE Connectivity | In Stock | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | 2293269-3 | DIA 6MM,PIN TERMINAL | 25 – 40 A (Power) | Pin | 10 | 6 | - | - | - | - | - | - | ||
![]() 85098-1 TE Connectivity | 541893 |
| - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | 85098-1 | 070 MULTILOCK REC TML(2mm) | 0 – 24 A (Low Power) | Receptacle | 14 | - | - | - | - | - | - | - | ||
![]() 9-2177812-2 TE Connectivity | In Stock | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | 9-2177812-2 | PIN DIA 6.0, PE | 0 – 24 A (Low Power) | Pin | 11 | 4 | - | - | - | - | - | - | ||
![]() 929972-1 TE Connectivity | 2740 | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | 929972-1 | BU-KONTAKT 2,5MMD | 25 – 40 A (Power) | Socket | 13 – 11 | 2.5 – 4 | - | - | - | - | - | - | ||
![]() 929967-8 TE Connectivity | In Stock | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | 929967-8 | 2,5MM SWS PIN CONT.(0,5-1,0) | 25 – 40 A (Power) | Pin | 20 – 17 | .5 – 1 | - | - | - | - | - | - |