- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Wire Sizeu2009(mm²)
- Mating Pin Diameteru2009
- Sealableu2009
- RoHS
- Alias #
Attribute column
Manufacturer
TE Connectivity Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Insert Arrangement | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Thicknessu2009(in) | Mating Tab Thicknessu2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Gender | Contact Gender | Strain Relief | Product Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 215282-9 TE Connectivity | In Stock | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 215282-9 | MASS TERMINATION | 0 – 24 A (Low Power) | Receptacle | - | 26 – 22 | - | - | - | - | - | - | ||
![]() 1924955-5 TE Connectivity | 6861 |
| - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | 1924955-5 | CONTACT,FEMALE0.64,0.13SQMM,UN | 0 – 24 A (Low Power) | Receptacle | - | 26 | - | - | - | - | - | - | ||
![]() 1-1355833-1 TE Connectivity | 10980 |
| - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 1-1355833-1 | AMP MCP 2.8, CONTACT LANCELESS | 0 – 24 A (Low Power) | Receptacle | - | 20 – 17 | - | - | - | - | - | - | ||
![]() 1-968849-2 TE Connectivity | In Stock | - | - | Gold | Straight | 19-35 | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Wall Mount | - | 1-968849-2 | AMP MCP 2.8, CONTACT | 0 – 24 A (Low Power) | Receptacle | Crimp | 20 – 17 | - | -65 to 200 °C | Receptacle | PIN | No | 32.69 mm | ||
![]() 2293266-3 TE Connectivity | 39 |
| - | - | - | - | 3.6u2009mmu2009[u2009.142u2009inu2009] | - | - | - | - | - | - | - | - | 2293266-3 | DIA 3.6MM,PIN TERMINAL | 25 – 40 A (Power) | Pin | - | 10 | 6 | - | - | - | - | - | ||
![]() 2098250-3 TE Connectivity | 5 |
| - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | 2098250-3 | PIN, SF, SIZE 16, 16-18 AWG, NI/SN | 0 – 24 A (Low Power) | Pin | - | 18 – 16 | .82 – 1.31 | - | - | - | - | - | ||
![]() 1326032-8 TE Connectivity | 178 |
| - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 1326032-8 | 2.8MM RECP,SEAL,20AWG,REV REEL | 0 – 24 A (Low Power) | Receptacle | - | 20 | - | - | - | - | - | - | ||
![]() 2098251-2 TE Connectivity | 100 |
| - | - | - | - | - | - | - | - | - | - | - | - | No | 2098251-2 | SOC, SF, SIZE 16, 16-18 AWG, NI/SN | 0 – 24 A (Low Power) | Socket | - | 18 – 15 | .82 – 1.5 | - | - | - | - | - | ||
![]() 1703032-5 TE Connectivity | In Stock | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 1703032-5 | MQS0,63 Au rec CB EDS 0,5-0,75 | 0 – 24 A (Low Power) | Receptacle | - | 20 – 18 | - | - | - | - | - | - | ||
![]() 1-2333550-3 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | .189, .228, .248 | 4.8, 5.8, 6.3 | - | - | 1-2333550-3 | AMP MCP 6.3/4.8K,TERMINAL,FUSE 0.81 | 25 – 40 A (Power) | Receptacle | - | 15 – 13 | - | - | - | - | - | - | ||
![]() 338429-2 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | No | 338429-2 | TAB 2,8X0,8 ACT PIN | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | - | - | ||
![]() 185158-1 TE Connectivity | In Stock | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 185158-1 | MICRO TIMER MK4 0.5-1MM | 0 – 24 A (Low Power) | Receptacle | - | 20 – 17 | - | - | - | - | - | - | ||
![]() 1-2291193-3 TE Connectivity | 162000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1-2291193-3 | SMARTSEAL TERMINAL | 0 – 24 A (Low Power) | Receptacle | - | 20 – 18 | .5 – .75 | - | - | - | - | - | ||
![]() 144431-1 TE Connectivity | 12000 |
| - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 144431-1 | JPT F REC 2.8 Contact SRC Sn | 0 – 24 A (Low Power) | Receptacle | - | 22 – 17 | - | - | - | - | - | - | ||
![]() 5-1241410-3 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | .189, .228, .248 | 4.8, 5.8, 6.35 | - | - | 5-1241410-3 | AMP MCP 6.3/4.8K, CONTACT, SWS | 0 – 24 A (Low Power) | Receptacle | - | 24 – 20 | - | - | - | - | - | - | ||
![]() 3-927833-2 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | - | 3-927833-2 | STD PW TIMER CONTACT | 0 – 24 A (Low Power) | Receptacle | - | 17 – 13 | - | - | - | - | - | - | ||
![]() 1564982-1 TE Connectivity | 84094 |
| - | - | - | - | - | - | .024, .031 | .6, .8 | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 1564982-1 | AMP MCP 2.8K, CONTACT | 25 – 40 A (Power) | Receptacle | - | 24 – 22 | - | - | - | - | - | - | ||
![]() 2386340-1 TE Connectivity | 5 |
| - | - | - | - | 14u2009mmu2009[u2009.55u2009inu2009] | - | - | - | - | - | - | - | - | 2386340-1 | DIA 14MM,TERMINAL,FAM SLD/UNSLD,CB | 100+ A (Very High Power) | Socket | - | 00 | 70 | - | - | - | - | - | ||
![]() 1674311-7 TE Connectivity | 220000 |
| - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 1674311-7 | 0.64 III RCPT 3 Serrations Pre-Tin | 0 – 24 A (Low Power) | Receptacle | - | 22 – 20 | - | - | - | - | - | - | ||
![]() 1-1438299-0 TE Connectivity | In Stock | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | 1-1438299-0 | GET MALE TERM, A, AG REREEL | 0 – 24 A (Low Power) | Tab | - | 24 – 22 | - | - | - | - | - | - |