- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Wire Sizeu2009(mm²)
- Mating Pin Diameteru2009
- Sealableu2009
- RoHS
- Alias #
Attribute column
Manufacturer
TE Connectivity Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Contact Materials | Interface Platingu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mounting | Primary Locking Featureu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Gender | Pitch | Housing Color | Product Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1544358-1 TE Connectivity | 100 |
| - | - | P73100730025 | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | Clean Body | No | 1544358-1 | CLIP 2,8 DRAP. 0,2 | - | Receptacle | - | - | - | - | - | - | - | - | ||
![]() 1-2141857-1 TE Connectivity | 78758 |
| - | Tin | - | Polyester | Right Angle | Copper Alloy | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | Through Hole | - | - | 1-2141857-1 | AMP MCP 2.8, CONTACT | 0 – 24 A (Low Power) | Receptacle | Solder | 24 – 20 | - | -55 to 105 °C | Plug | 5.0800 mm | - | 19.08 mm | ||
![]() 2141824-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 2141824-5 | MQS0,63 Au rec LL unseal. 0,13-0,17 | 0 – 24 A (Low Power) | Receptacle | - | 26 – 25 | - | - | - | - | - | - | ||
![]() 7-1452665-1 TE Connectivity | 562355 |
| - | - | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 7-1452665-1 | MCON 1.2 LL REC SWS SN | 0 – 24 A (Low Power) | Receptacle | - | 23 – 22 | - | - | - | - | - | - | ||
![]() 2137715-3 TE Connectivity | 2 |
| - | - | - | - | - | - | - | 11u2009mmu2009[u2009.433u2009inu2009] | - | - | - | - | - | 2137715-3 | 11MM HV, TERMINAL ASSY 90DEG | 100+ A (Very High Power) | Socket | - | 00 | 70 | - | - | - | - | - | ||
![]() 964284-6 TE Connectivity | In Stock | - | - | - | - | Polyamide 6 | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | Cable Mount | - | - | 964284-6 | JPT A REC 2.8 Contact SRC Ag | 25 – 40 A (Power) | Receptacle | - | 20 – 17 | - | -40 to 110 °C | - | 2.5000 mm | Natural | 22.4 mm | ||
![]() 5-963729-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | 5-963729-5 | MQS SOCKET CONTACT | 0 – 24 A (Low Power) | Receptacle | - | 20 – 18 | - | - | - | - | - | - | ||
![]() 967542-2 TE Connectivity | 126600 |
| - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 967542-2 | SENS FLA-KONT 2,8 | 0 – 24 A (Low Power) | Receptacle | - | 20 – 17 | - | - | - | - | - | - | ||
![]() 2141212-1 TE Connectivity | 627 |
| - | - | - | - | - | - | Silver (Ag) | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | No | 2141212-1 | 8MM HV,SOCKET PIN TERMINAL | 25 – 40 A (Power) | Socket | - | - | - | - | - | - | - | - | ||
![]() 2-2287018-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 9.5u2009mmu2009[u2009.375u2009inu2009] | - | - | - | 2-2287018-3 | TAB 9.5X1.2,10SQMM,AG | 41 – 100 A (High Power) | Tab | - | 8 – 7 | - | - | - | - | - | - | ||
![]() 179967-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | 179967-2 | 070 REC CONTACT S FORM | 0 – 24 A (Low Power) | Receptacle | - | 22 – 18 | - | - | - | - | - | - | ||
![]() 1-2840578-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | 15u2009mmu2009[u2009.591u2009inu2009] | - | - | - | 1-2840578-1 | PCON18,TERMINAL,FAM SLD/UNSLD | 41 – 100 A (High Power) | Receptacle | - | 6 – 4 | - | - | - | - | - | - | ||
![]() 1-963964-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold (Au) | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | No | 1-963964-3 | MQS STIFTE MAGAZ | - | Tab | - | - | - | - | - | - | - | - | ||
![]() 2203521-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 2203521-1 | 0.64MM PIN CONTACT, AU, 18-20 | 0 – 24 A (Low Power) | Tab | - | 22 – 18 | - | - | - | - | - | - | ||
![]() 1719832-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | - | 1719832-2 | 8MM HV,ASSY | 0 – 24 A (Low Power) | Socket | - | 22 | .35 | - | - | - | - | - | ||
![]() 1565403-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 1565403-1 | 025 RCPT IDC TIN (0.08SQ) | - | Receptacle | - | 22 – 20 | .3 – .5 | - | - | - | - | - | ||
![]() 1123343-1 TE Connectivity | 3596022 | - | - | - | AMP-0-1123343-1 | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 1123343-1 | 025 REC CONTACT | 0 – 24 A (Low Power) | Receptacle | - | 24 – 20 | - | - | - | - | - | - | ||
![]() 1376607-1 TE Connectivity | 621 | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 1376607-1 | 025 TAB CONT L/P PRE-TIN | 0 – 24 A (Low Power) | Tab | - | 22 – 20 | - | - | - | - | - | - | ||
![]() 9-2177814-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | 9-2177814-2 | PIN DIA 3.0, PP | 0 – 24 A (Low Power) | Pin | - | 18 – 17 | .75 – 1 | - | - | - | - | - | ||
![]() 1-962841-1 TE Connectivity | 108860 |
| - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 1-962841-1 | TAB 2.8x0.8 CONTACT CS SRC Sn | 25 – 40 A (Power) | Tab | - | 20 – 17 | - | - | - | - | - | - |