- RoHS
- Manufacturer
- Packaging
- Product Category
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
- Gender
- Product
- Type
- Series
Attribute column
Manufacturer
TE Connectivity Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Body Plating Materialu2009 | Contact Base Materialu2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mounting | Qualification | Quick Disconnect Terminal Typeu2009 | Supplier Package | Switching Regulator | TE Internal # | TE Internal Description | Terminal Orientationu2009 | Wire Insulation Supportu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(kcmil) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Pin Count | Number of Outputs | Output Voltage | Output Current | Output Power | Resistance Tolerance | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165536-2 TE Connectivity | In Stock | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 165536-2 | PIDG POS.LOCK ASSY. | - | - | 15.5 – 13.5 | 3000 – 4919 | - | 1.5 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 881624-2 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 881624-2 | 187 FASTON REC 17-14 AWG TPBR | - | - | 17 – 14 | - | - | 1.03 – 2.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1337968-1 TE Connectivity | In Stock | - | - | TM013 | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 1337968-1 | 250 POSLOCK RECEP(0.64MM)PRE T | Straight | - | 19 – 14 | - | - | .65 – 2.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 190542-7 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 190542-7 | 250 FASTON,FLAG,REC.,20-16 AWG,PTBR | - | - | 20 – 15 | - | - | .51 – 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63771-1 TE Connectivity | In Stock | - | - | - | - | Steel | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Tab | - | - | 63771-1 | 187 FASTON TAB NPST | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1478484-2 TE Connectivity | In Stock | - | - | - | - | - | .33u2009mmu2009[u2009.013u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 1478484-2 | STATOR TERMINAL | - | - | 25 – 16 | - | - | .16 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52594-1 TE Connectivity | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | 52594-1 | AMPOWER-QUICK DISCONNECT 1/0 | - | With | 0 | - | 106 | 53.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 880682-1 TE Connectivity | In Stock | - | - | - | - | Brass | - | - | - | - | Tab & Receptacle | - | - | 880682-1 | FASTON 250 PIGGY-BACK REC 0.5-1.0 MM2 BR | Piggyback | - | 20 – 17 | - | - | .51 – 1.03 | - | 25.0000 ppm/°C | 100 Ohm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | - | 4.75 | - | ||
![]() 160773-7 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | AEC-Q200 | Receptacle | - | - | 160773-7 | PL LP REC 0.5-1.5 MM2 PTPPHBZ | - | - | 20 – 15 | - | - | .51 – 1.65 | - | 200 ppm/K | 1.5 kOhm | 0.25 W | General Purpose | - | - | - | - | - | 5 | - | 3.2 mm | 1.6 mm | ||
![]() 790319-5 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 790319-5 | PL RECEPTACLE 3.3-6 MM2 TPPHBZ | - | - | 12 – 10 | - | - | 3.31 – 5.26 | - | 100 ppm/K | 866 Ohm | 1 W | General Purpose | - | - | - | - | - | 1 | - | 6.3 | 3.15 | ||
![]() 160626-2 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | Surface Mount | - | Receptacle | SMD | Yes | 160626-2 | 110 FASTON,REC.,20-17 AWG,TPBR | - | - | 20 – 17 | - | - | .5 – 1 | -40 to 85 °C | - | - | - | - | 6 | 1 | 1.2 to 5.5 V | 6 A | 33 W | - | 12 V | - | - | ||
![]() 62500-2 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | MIL-PRF-39017 | Receptacle | - | - | 62500-2 | 250 FASTON REC 18-14 AWG TPBR | - | - | 18 – 14 | - | - | .82 – 2.08 | - | 100.0000 ppm/°C | 3.3 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | - | 7.62 | - | ||
![]() 927852-8 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 927852-8 | PL 250 REC TERMINAL 20-17 AWG SILPPB | - | - | 20 – 17 | - | - | .51 – 1.03 | - | 50.0000 ppm/°C | 33.2 kOhm | 0.1 W | - | - | - | - | - | - | 0.5 | - | 7.06 | - | ||
![]() 61873-1 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | AEC-Q200 | Receptacle | - | - | 61873-1 | 250 FASTON REC 18-14 AWG TPBR | - | - | 18 – 14 | - | - | .82 – 2.08 | - | 100 ppm/K | 100 kOhm | 0.0625 W | General Purpose | - | - | - | - | - | 1 | - | 1 mm | 0.5 mm | ||
![]() 180464-5 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 180464-5 | 250 FASTON,FLAG,REC.,14-17AWG, LATON | - | - | 17 – 14 | - | - | 1 – 2.5 | - | 100 ppm/°C | 392 Ohm | 0.15 W | High Reliability | - | - | - | - | - | 1 | - | 2.03 | 1.27 | ||
![]() 140716-2 TE Connectivity | In Stock | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Receptacle | - | - | 140716-2 | 110 FASTON,REC.,24-22 AWG,PTBR | - | - | 24 – 22 | - | - | .25 – .34 | - | - | - | 100 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | - | - | - | ||
![]() 280000-6 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | MIL-PRF-39009 | Receptacle | - | - | 280000-6 | 250 FASTON,REC.,24-17 AWG,TPBR | - | - | 22 – 18 | - | - | .32 – .82 | - | ± 20ppm/°C | 63.4 Ohm | 30 W | - | - | - | - | - | - | ± 1% | - | 49.99 mm | 28.96 mm | ||
![]() 6-160316-4 TE Connectivity | In Stock | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Receptacle | - | - | 6-160316-4 | 110 FASTON REC 22-20 AWG TPBR | - | - | 22 – 20 | - | - | .32 – .51 | - | - | - | 250 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | - | - | - | ||
![]() 41771 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 41771 | 250 FASTON REC 22-18 AWG BR | - | - | 22 – 18 | - | - | .32 – .82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-280079-2 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Tab & Receptacle | - | - | 1-280079-2 | 250 FASTON,REC.,14-17AWG,TPBR | - | - | 17 – 14 | - | - | .8 – 2.5 | - | 200 ppm/K | 82 Ohm | 0.3333 W | Pulse Proof, High Power | - | - | - | - | - | 5 | - | - | - |