- RoHS
- Manufacturer
- Packaging
- Product Category
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
- Gender
- Product
- Type
- Series
Attribute column
Manufacturer
TE Connectivity Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Alias # | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Manufacturer | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mode of Oscillation | Mounting | Mounting Styles | Operating Temp Range | Product Depth (mm) | Qualification | Quick Disconnect Terminal Typeu2009 | Rad Hardened | RoHS | Standard Frequency | Tab Size | TE Internal # | TE Internal Description | Terminal Orientationu2009 | Tradename | Unit Weight | Wire Gauge Max | Wire Gauge Min | Wire Size | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Subcategory | Power Rating | Depth | Resistor Type | Frequency Stability | Pin Count | Termination Style | Wire Gauge | Plating | Load Capacitance | Body Plating | Frequency Tolerance | Insulation | Product Type | Series Resistance | Stud/Tab Size | Resistance Tolerance | Product | Product Category | Product Length | Product Width | Product Length (mm) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170341-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Tab | - | - | - | - | 170341-3 | FF 250 TAB 14-12AWG PTBR WITHOUT LATCH | - | - | - | - | - | - | 14 – 12 | - | 2.1 – 3.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 336235-1 TE Connectivity | 12629 |
| - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 336235-1 | 250 FASTON,REC.,24-17 AWG,BR | - | - | - | - | - | - | 22 – 18 | - | .32 – .82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-280001-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 1-280001-2 | 250 FASTON,REC.,14-17 AWG,TPBR | - | - | - | - | - | - | 17 – 14 | - | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 142685-3 TE Connectivity | 38442 |
| - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 142685-3 | L.I.F PL CONTACT 5MM 0.35-1 MM2 PTPPHBZ | - | - | - | - | - | - | 20 – 17 | - | .51 – 1.03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150681-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 150681-4 | 187 FASTON,REC.,20-16 AWG,BR | Straight | - | - | - | - | - | 20 – 16 | - | .51 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61969-1 TE Connectivity | 177815 |
| - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 61969-1 | 187 FASTON REC 20-16 AWG TPBR | - | - | - | - | - | - | 20 – 16 | - | .51 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63697-1 TE Connectivity | 50 |
| - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 63697-1 | 187 FASTON REC 18-14 AWG TPBR | - | - | - | - | - | - | 18 – 14 | - | .82 – 2.08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1742664-1 TE Connectivity | 170013 |
| - | - | Brass | - | TE Connectivity / AMP | - | 10000 | - | TE Connectivity | - | - | - | - | - | - | 8.89(mm) | - | - | No | Compliant | - | - | - | - | - | FASTON | - | - | - | - | - | - | - | - | Reel | 187 FASTON | - | Faston Tab Terminal | - | Not Required | Tab | Terminals | - | 8.89 mm | - | - | - | - | - | - | - | Tin Over Nickel | - | Non-Insulated | Terminals | - | - | - | Quick Disconnects | Terminals | - | - | 25.4(mm) | 25.4 mm | ||
![]() 63809-1 TE Connectivity | In Stock | - | - | Tin | Brass | - | TE Connectivity / AMP | Brass | 6000 | - | TE Connectivity | - | - | - | - | Push In | -40C to 110C | 7.6(mm) | - | - | No | Details | - | 5.14 mm² | - | - | - | - | 0.030865 oz | 14 AWG | 18 AWG | 18 to 14, 18 AWG | - | - | - | - | Tape and Reel | - | - | Quick Disconnect Terminal | - | Not Required | Receptacle | Terminals | - | - | - | - | - | Crimp | 14-18(AWG) | Tin | - | Tin | - | Non-Insulated | Terminals | - | 6.35 mm | - | Quick Disconnects | Terminals | 22.5 mm | - | 22.5(mm) | - | ||
![]() 62336-2 TE Connectivity | 21 |
| - | Nickel | Steel | - | TE Connectivity / AMP | Steel | 12000 | - | TE Connectivity | - | - | - | - | Push In | - | 3.75(mm) | - | - | No | Details | - | - | - | - | - | FASTON | - | 18 AWG | 22 AWG | - | - | - | - | - | Tape and Reel | 110 FASTON | - | Tab | - | - | RCP | Terminals | - | - | - | - | - | Crimp | 18-22(AWG) | - | - | Nickel | - | Insulated | Terminals | - | 2.79 mm | - | Quick Disconnects | Terminals | - | - | 10.92(mm) | - | ||
![]() 61177-2 TE Connectivity | 104515 |
| - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 61177-2 | 250 FASTON FLAG REC 18-12 AWG TPBR | - | - | - | - | - | - | 18 – 12 | - | .82 – 3.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63896-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 63896-1 | 250 FASTON REC 16-12 AWG BR | - | - | - | - | - | - | 16 – 12 | - | 1.31 – 3.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61202-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 61202-2 | 250 FASTON REC 26-22 AWG TPBR | - | - | - | - | - | - | 26 – 22 | 254 – 642 | .12 – .32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-160481-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | ±3 ppm/Year | - | - | 4.8u2009mmu2009[u2009.189u2009inu2009] | Fundamental | Surface Mount | - | - | - | - | Receptacle | - | - | 44 MHz | - | 5-160481-1 | 187 PIDG FASTON REC | - | - | - | - | - | - | 22 – 16 | 592 – 3260 | .3 – 1.5 | -10 to 60 °C | - | - | - | Crystal | - | - | - | - | - | - | - | 30 ppm | 4 | - | - | - | 8 pF | - | ±15 ppm | - | - | 100 Ohm | - | - | - | - | - | - | - | - | ||
![]() 85033-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | AEC-Q200 | Receptacle | - | - | - | - | 85033-1 | 250 P.LOCK REC | - | - | - | - | - | - | 20 – 14 | - | .51 – 2.08 | - | - | - | 200 ppm/K | - | 68 kOhm | - | - | - | 0.125 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 2 mm | 1.25 mm | - | - | ||
![]() 41727 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 41727 | 250 FASTON REC 16-12 AWG BR | - | - | - | - | - | - | 16 – 12 | - | 1.31 – 3.31 | - | - | - | 50 ppm/°C | - | 5.49 kOhm | - | - | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 3.2 | 1.6 | - | - | ||
![]() 41500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 41500 | 110 FASTON REC 20-16 AWG TPBR | - | - | - | - | - | - | 20 – 16 | - | .51 – 1.31 | - | - | - | 50.0000 ppm/°C | - | 44.2 kOhm | - | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.62 | - | - | - | ||
![]() 62850-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 62850-2 | 110 FASTON REC 20-18 AWG TPBR | - | - | - | - | - | - | 20 – 18 | - | .51 – .82 | - | - | - | - | - | - | - | - | - | 500 mW | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | ||
![]() 735279 TE Connectivity | 9191 |
| - | - | - | A69267-000 | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 735279 | REC FASTON SERIES 635 PIDG | - | - | - | - | - | - | 22 – 18 | 509 – 1900 | .26 – .96 | - | - | - | 50 ppm/°C | - | 20.5 Ohm | - | - | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() 928960-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | - | - | - | - | 928960-7 | PL 250 REC TERMINAL 11-10 AWG PTPB | - | - | - | - | - | - | 11 – 9 | - | 4 – 6.63 | - | - | - | - | - | - | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - |