- RoHS
- Manufacturer
- Packaging
- Product Category
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
- Gender
- Product
- Type
- Series
Attribute column
Manufacturer
TE Connectivity Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Capacitance Tolerance | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mounting | Qualification | Quick Disconnect Terminal Typeu2009 | Supplier Package | Switching Regulator | TE Internal # | TE Internal Description | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Capacitance | Power Rating | Resistor Type | Pin Count | Number of Outputs | Output Voltage | Lead Spacing | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-520181-2 TE Connectivity | 55667 |
| - | 2-42933-5042 | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | Through Hole | - | Receptacle | DIP | Yes | 2-520181-2 | ULTRA-FAST 187 ASY REC 22-18 AWG TPBR | - | 22 – 18 | - | .32 – .82 | -40 to 85 °C | - | - | - | - | - | 6 | 2 | 15, -15 V | - | - | - | - | - | ||
![]() 9-520181-2 TE Connectivity | In Stock |
| - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 9-520181-2 | ULTRA-FAST 187 ASSEMBLY REC 22-18 TPBR | - | 22 – 18 | - | .32 – .82 | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | - | - | ||
![]() 175164-1 TE Connectivity | 35690 |
| - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | AEC-Q200 | Receptacle | - | - | 175164-1 | 250 PL EX REC. 18-14AWG ST | - | 18 – 14 | - | .82 – 2.08 | - | 200 ppm/K | 1.5 Ohm | - | 0.75 W | General Purpose | - | - | - | - | - | 5 | 5 mm | 2.5 mm | ||
![]() 160831-1 TE Connectivity | 50 |
| - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 160831-1 | PL REC 1.0-2.5 MM2 .0160 X 2.060 BR | 200 V | 17 – 13 | - | 1.03 – 2.62 | - | 100.0000 ppm/°C | 20 kOhm | - | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | 4.75 | - | ||
![]() 2-520274-2 TE Connectivity | 112000 | - | - | D16135-000 | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 2-520274-2 | ULTRA-FAST 187 ASY REC 22-18 TPPB | - | 22 – 18 | - | .32 – .82 | - | 25.0000 ppm/°C | 85.6 kOhm | - | 0.1 W | - | - | - | - | - | - | 0.1 | 7.06 | - | ||
![]() 9-520124-2 TE Connectivity | 125 |
| - | - | -20%, +80% | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 9-520124-2 | ULTRA-FAST 187 ASY REC 16-14 AWG TPBR | - | 16 – 14 | - | 1.31 – 2.08 | - | - | - | 0.1 F | - | - | - | - | - | 7.3 mm | 2000 mOhm | - | 11.3 mm | 6 mm | ||
![]() 175032-1 TE Connectivity | 100 |
| - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 175032-1 | PL 187 REC 26-20 AWG 0.30 X 14.0 SS | 200 V | 26 – 20 | - | .13 – .52 | - | 50.0000 ppm/°C | 6.04 kOhm | - | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | 4.75 | - | ||
![]() 160915-1 TE Connectivity | In Stock | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 160915-1 | 250 FASTON,REC.,20-17 AWG,PB | - | 20 – 17 | - | .5 – 1 | - | 100 ppm/K | 294 kOhm | - | 0.0625 W | General Purpose | - | - | - | - | - | 1 | 1 | 0.5 | ||
![]() 160862-8 TE Connectivity | 198042 |
| - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | Receptacle | - | - | 160862-8 | FF FAH STECKH 8,0 | - | 17 – 13 | - | 1.03 – 2.62 | - | 200 ppm/K | 47 Ohm | - | 0.25 W | General Purpose | - | - | - | - | - | 5 | 3.2 | 1.6 | ||
![]() 62998-2 TE Connectivity | 50000 | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 62998-2 | 250 FSATON REC 10-8 AWG TPBR | - | 10 – 8 | - | 5 – 8 | - | 200 ppm/K | 2 kOhm | - | 1 W | General Purpose | - | - | - | - | - | 5 | 6.3 | 3.15 | ||
![]() 60006-1 TE Connectivity | 100 |
| - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | AEC-Q200 | Tab | - | - | 60006-1 | 250 FASTON TAB 18-14 AWG BR | 150 V | 18 – 14 | - | .82 – 2.08 | - | 200 ppm/K | 2 | - | 0.125 W | General Purpose | - | - | - | - | - | 5 | 2 mm | 1.25 mm | ||
![]() 1217955-1 TE Connectivity | In Stock | - | - | - | - | - | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 1217955-1 | .187 FAST FL AMVAR 0157 TPBR | - | 18 – 14 | 2000 – 4050 | .82 – 2.08 | - | 100 ppm/K | 976 kOhm | - | 0.05 W | General Purpose | - | - | - | - | - | 1 | 0.6 | 0.3 | ||
![]() 170056-2 TE Connectivity | In Stock | - | - | - | - | .7u2009mmu2009[u2009.027u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Receptacle | - | - | 170056-2 | 110 FASTON,REC.,24-20 AWG,TPBR | - | 24 – 20 | - | .2 – .51 | - | 25.0000 ppm/°C | 11.5 kOhm | - | 0.25 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | 8.89 | - | ||
![]() 42845-1 TE Connectivity | 28000 | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 42845-1 | 250 FASTON REC 18-14 AWG BR | - | 18 – 14 | - | .82 – 2.08 | - | 100.0000 ppm/°C | 2 MOhm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | 7.62 | - | ||
![]() 170213-2 TE Connectivity | 148939 |
| - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 170213-2 | 250 FASTON,REC.,18-14 AWG,TPBR | - | 18 – 14 | - | .82 – 2.08 | - | 50.0000 ppm/°C | 25.5 kOhm | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | 7.62 | - | ||
![]() 63512-1 TE Connectivity | 30050 |
| - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | MIL-PRF-39017 | Receptacle | - | - | 63512-1 | 187 FASTON FLAG REC 18-14 AWG BR | - | 18 – 14 | - | .82 – 2.08 | - | 100.0000 ppm/°C | 28.7 kOhm | - | 125 mW | Metal Film | - | - | - | - | - | 1 | 1.68 | 4.75 | ||
![]() 444335-2 TE Connectivity | In Stock |
| - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 444335-2 | 250 FASTON REC 16-14 AWG TPBR | - | 16 – 14 | - | 1 – 2.5 | - | 50 ppm/°C | 51.1 kOhm | - | 0.15 W | High Reliability | - | - | - | - | - | 1 | 2.03 | 1.27 | ||
![]() 1217624-1 TE Connectivity | In Stock | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 1217624-1 | .187 FAST FL AMVR 0157 TPBR | - | 24 – 20 | - | .2 – .51 | - | 100 ppm/K | 24 Ohm | - | 0.125 W | General Purpose | - | - | - | - | - | 1 | - | - | ||
![]() 2238156-1 TE Connectivity | In Stock | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | AEC-Q200 | Receptacle | - | - | 2238156-1 | POS LOCK 250 Rec, MKII, 22-18 TPBR | 200 V | 22 – 18 | - | .32 – .82 | - | 100 ppm/K | 300 kOhm | - | 0.25 W | General Purpose | - | - | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 42741-2 TE Connectivity | 10000 | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 42741-2 | 250 FASTON,REC.,18-14,TPBR | - | 18 – 14 | - | .82 – 2.08 | - | - | - | - | 250 mW | Industrial | - | - | - | - | - | 1 | - | - |