- RoHS
- Manufacturer
- Packaging
- Product Category
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
- Gender
- Product
- Type
- Series
Attribute column
Manufacturer
TE Connectivity Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Category | Contact Base Materialu2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mil-Spec | Mounting | Qualification | Quick Disconnect Terminal Typeu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Terminal Orientationu2009 | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Family | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1217624-1 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | - | Receptacle | - | - | 1217624-1 | .187 FAST FL AMVR 0157 TPBR | - | - | 24 – 20 | - | .2 – .51 | - | 100 ppm/K | - | 24 Ohm | 0.125 W | General Purpose | - | - | - | 1 | - | - | - | ||
![]() 2238156-1 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | AEC-Q200 | Receptacle | - | - | 2238156-1 | POS LOCK 250 Rec, MKII, 22-18 TPBR | - | 200 V | 22 – 18 | - | .32 – .82 | - | 100 ppm/K | - | 300 kOhm | 0.25 W | General Purpose | - | - | - | 1 | - | 3.2 mm | 1.6 mm | ||
![]() 42741-2 TE Connectivity | 10000 | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Receptacle | - | - | 42741-2 | 250 FASTON,REC.,18-14,TPBR | - | - | 18 – 14 | - | .82 – 2.08 | - | - | - | - | 250 mW | Industrial | - | - | - | 1 | - | - | - | ||
![]() 63657-1 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Tab | - | - | 63657-1 | TAB,AMPLIVAR 2(16) 015TPBR | - | - | 14 – 12 | - | 2.1 – 3.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60384-2 TE Connectivity | 24000 | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Receptacle | - | - | 60384-2 | .250 FAST REC IS 1000 TPBR | - | - | 20 – 16 | 1000 – 3000 | .51 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42770-2 TE Connectivity | 16000 |
| - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Tab | - | - | 42770-2 | 250 FASTON FLAG TAB 18-14 AWG TPBR | - | - | 18 – 14 | - | .82 – 2.08 | - | 100.0000 ppm/°C | - | 31.6 kOhm | 0.5 W | High Reliability, MIL-PRF-39017 | - | - | - | 1 | - | 11.43 | - | ||
![]() 63751-1 TE Connectivity | In Stock | - | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | - | Receptacle | - | - | 63751-1 | 187 FASTON REC 20-16 AWG TPBR | - | - | 20 – 16 | - | .51 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62011-3 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | AEC-Q200 | Receptacle | - | - | 62011-3 | 250 FASTON FLAG REC 12-10 AWG BR | - | - | 12 – 10 | - | 3 – 6 | - | 100 ppm/K | - | 35.7 Ohm | 0.125 W | General Purpose | - | - | - | 1 | - | 2 mm | 1.25 mm | ||
![]() 62352-1 TE Connectivity | In Stock | - | - | - | - | - | .38u2009mmu2009[u2009.015u2009inu2009] | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | Through Hole | - | Receptacle | 18.432 MHz | HC-49/US | 62352-1 | 50 FASTON TAB 24-20 AWG TPBZ | - | - | 24 – 20 | - | .2 – .51 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 63863-2 TE Connectivity | In Stock | - | - | - | - | Phosphor Bronze | - | - | - | - | - | Receptacle | - | - | 63863-2 | RCPT TWIST LK 18-14 025SPPHBZ | Straight | - | 18 – 14 | - | .82 – 2.08 | - | 100.0000 ppm/°C | - | 6.65 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | 1 | - | 7.62 | - | ||
![]() 63863-1 TE Connectivity | 5082 |
| - | - | - | Phosphor Bronze | - | - | - | - | - | Receptacle | - | - | 63863-1 | TWIST LOCK RECEPTACLE 18-14 AWG TPPHBZ | Straight | - | 18 – 14 | - | .82 – 2.08 | - | 100.0000 ppm/°C | - | 4.64 kOhm | 0.5 W | Industrial | - | - | - | 1 | - | 6.1 | - | ||
![]() 1217881-1 TE Connectivity | In Stock | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Receptacle | - | - | 1217881-1 | 250 FUSE RCPT 020PTPBR | Straight | - | 22 – 18 | - | .32 – .82 | - | 100 ppm/K | - | 54.9 Ohm | 0.75 W | General Purpose | - | - | - | 1 | - | 5 | 2.5 | ||
![]() 63701-1 TE Connectivity | 20000 |
| - | - | Connector | Steel | - | - | - | - | - | Tab | - | - | 63701-1 | WELD TAB 20-16 AWG NPSTL | Straight | - | 20 – 16 | - | .51 – 1.31 | - | - | Connector | - | - | - | - | - | 1804790 | - | - | - | - | ||
![]() 63316-5 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | Surface Mount | - | Receptacle | 48 MHz | SMD | 63316-5 | 187 FASTON FLAG REC 18-14 AWG TPBR | - | - | 18 – 14 | - | .82 – 2.08 | -40 to 85 °C | - | - | - | - | - | 50 ppm | 4 | - | - | HCMOS/TTL | - | - | ||
![]() 8-640919-1 TE Connectivity | 13 |
| - | A93673-000 | - | - | - | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | - | Receptacle | - | - | 8-640919-1 | RECEPT,PIDG FASTON 16-14 187 | - | 75 V | 16 – 14 | 2050 – 5180 | 1.04 – 2.62 | - | 50 ppm/°C | - | 180 | 0.1 W | General Purpose | - | - | - | 1 | - | - | - | ||
![]() 640903-1 TE Connectivity | 141160 | - | - | AMP-0-0640903-1 | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | B: 640903-1 | - | AEC-Q200 | Receptacle | - | - | 640903-1 | RECEPT,PIDG FASTON 22-18 250 | - | - | 22 – 18 | 509 – 1900 | .26 – .96 | - | 50.0000 ppm/°C | - | 10 Ohm | 0.25 W | - | - | - | - | 1 | - | - | - | ||
![]() 8-640915-1 TE Connectivity | In Stock | - | - | A37022-000 | - | - | - | 5.21u2009mmu2009[u2009.205u2009inu2009] | - | - | - | Receptacle | - | - | 8-640915-1 | RECEPT,PIDG FASTON 16-14 205 | - | - | 16 – 14 | 2050 – 5180 | 1.04 – 2.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-293041-2 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Tab | - | - | 2-293041-2 | FF TAB CONTACT 6.3 SERIES (STRIP FORM) | - | - | 22 – 17 | - | .32 – 1.04 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-280050-1 TE Connectivity | 7000 |
| - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Receptacle | - | - | 4-280050-1 | 250 FASTON,FLAG,REC.,16-20 AWG,BR | - | - | 16 – 20 | - | .5 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170038-1 TE Connectivity | 34632 |
| - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | - | Receptacle | - | - | 170038-1 | 187 FASTON,REC.,20-16 AWG,BR | - | - | 20 – 16 | - | .51 – 1.31 | - | 25.0000 ppm/°C | - | 909 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | - | 7.62 | - |