- RoHS
- Type
- Packaging
- Contact Materials
- Series
- Insulation
- Wire Gauge
- Product
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product Type
Attribute column
Manufacturer
TE Connectivity Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire/Cable Diameter | Wire Cross Section | Stud/Tab Size | Insulated Wire Support | Heavy Duty | Terminal Gender | Stud Diameter | Government Qualified | Number of Holes | Stud Size | Features | Length | Width | Plating Thickness | Thickness | Length - Overall | Diameter - Inside | Width - Outer Edges | Material Thickness | Tongue Thickness | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 277149-7 TE Connectivity Aerospace, Defense and Marine | 2103 |
| - | 16 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | 2015 | Copalum | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | Tin | 4 AWG (Al), 6 AWG (Cu) | - | - | - | - | - | 6 AWG | - | RING TERMINAL | 0.276 ~ 0.305 (7.01mm ~ 7.75mm) | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | - | 21.9 mm2 | 10 Stud | - | - | FEMALE | - | - | - | - | - | 50.8mm | - | - | 0.082 2.08mm | 2.000 50.80mm | - | 0.627 15.92mm | - | - | - | RoHS Compliant | - | ||
![]() 277151-5 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | 2013 | Copalum | yes | Active | - | Crimp | EAR99 | - | - | - | 8536.90.40.00 | Straight | - | - | Tin | 1/0 AWG (Al), 2 AWG (Cu) | Compliant | - | - | - | - | - | Yes | RING TERMINAL | 0.425 ~ 0.470 (10.79mm ~ 11.94mm) | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | 11.94 mm | 55.5 mm2 | 1/4 Stud | - | No | FEMALE | 6.73 mm | - | 1 | M6 | - | 63.75mm | - | - | 0.100 2.54mm | 2.730 69.34mm | - | 0.812 20.62mm | - | 2.69mm | - | RoHS Compliant | Not Applicable | ||
![]() 50717-3 TE Connectivity Aerospace, Defense and Marine | 27 |
| - | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | 1997 | Copalum | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | Tin | 4 AWG | Compliant | - | - | - | - | - | No | WIRE TERMINAL | - | Non-Insulated | Circular | - | - | 3/8 Stud | - | - | FEMALE | 9.53 mm | - | 1 | - | - | 34.5948mm | - | - | 0.057 1.45mm | 1.362 34.59mm | 8.0264 mm | 0.675 17.15mm | - | 1.52mm | - | RoHS Compliant | Not Applicable | ||
![]() 201451-000 TE Connectivity Aerospace, Defense and Marine | 646 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Box | Free Hanging (In-Line) | - | Copper | - | Polyamide (PA), Nylon | - | Copper Alloy | - | 2008 | Dura-Seal | yes | Active | Not Applicable | Crimp | EAR99 | 125°C | -55°C | Yellow | 8536.90.40.00 | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | 12 AWG | - | RING TERMINAL | 6.35 mm | Insulated with Heat Shrink | Circular | - | - | - | Yes | No | - | 10.4902 mm | - | 1 | - | - | 46.99mm | - | - | - | 1.850 46.99mm | 6.5024 mm | 0.710 18.03mm | - | 990.6μm | - | RoHS Compliant | - | ||
![]() 277155-1 TE Connectivity Aerospace, Defense and Marine | 2732 |
| - | 8 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 33.5g | - | - | Copper | Bulk | 2005 | Copalum | yes | Active | - | Crimp | EAR99 | - | - | - | 8536.90.40.00 | - | 12.5mm | - | - | 2 AWG (Al), 4 AWG (Cu) | Compliant | - | - | - | - | 4 AWG | - | RING TERMINAL | 0.340 ~ 0.380 (8.64mm ~ 9.65mm) | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | - | 35 mm2 | 1/4 Stud | - | - | - | - | - | 1 | - | - | 58.42mm | - | - | 0.093 2.36mm | 2.300 58.42mm | - | 0.492 12.50mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 123339-000 TE Connectivity Aerospace, Defense and Marine | 1849 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | - | Polyamide (PA), Nylon | Copper | Copper Alloy | Bulk | 2011 | Dura-Seal | - | Active | 1 (Unlimited) | Crimp | - | 125°C | -55°C | Blue | - | - | 7.87mm | - | Tin | 14-16 AWG | Compliant | Tin | 16 AWG | 14 AWG | Tin | - | No | - | 4.6 mm | Insulated with Heat Shrink | Circular | - | - | - | Yes | No | - | 4.3 mm | No | 1 | M4 | - | 32.9946mm | - | - | - | 1.300 33.02mm | 4.572 mm | 0.315 8.00mm | - | 787.4μm | No | RoHS Compliant | - | ||
![]() 134452-2 TE Connectivity Aerospace, Defense and Marine | 2855 |
| - | 26 Weeks | - | - | Sealed | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | 2016 | Copalum | - | Active | - | Crimp, Funnel Opening | - | - | - | - | - | - | - | - | Tin | 1/0 AWG | - | - | - | - | - | - | - | - | - | Non-Insulated | D-Shaped | - | - | M8 Stud | - | - | - | - | - | - | - | - | - | - | - | 0.101 2.56mm | 2.504 63.60mm | - | 0.638 16.21mm | - | - | - | RoHS Compliant | - | ||
![]() 1958058-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 16 Weeks | - | - | Sealed | Free Hanging (In-Line) | - | - | - | - | - | Brass | Bulk | 2015 | Copalum | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | Nickel | 2/0 AWG | - | - | - | - | - | - | - | - | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | - | - | 3/8 Stud | - | - | - | - | - | - | - | - | - | - | - | 0.128 3.25mm | 2.810 71.37mm | - | 0.906 23.01mm | - | - | - | RoHS Compliant | - | ||
![]() 696632-1 TE Connectivity Aerospace, Defense and Marine | 2238 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 134452-3 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 30 Weeks | - | - | Stud | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | 2016 | Copalum | - | Active | - | Crimp, Funnel Opening | - | - | - | - | - | - | - | - | Tin | 1/0 AWG | - | - | - | - | - | - | - | - | - | Non-Insulated | D-Shaped | - | - | M6 Stud | - | - | - | - | - | - | - | - | - | - | - | 0.101 2.56mm | 2.504 63.60mm | - | 0.638 16.21mm | - | - | - | RoHS Compliant | - | ||
![]() 1-322235-1 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | - | Tin | Free Hanging | - | - | - | - | - | - | Copper | Tape & Reel (TR) | 1997 | - | yes | - | - | Circular | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | Compliant | - | 16 AWG | 14 AWG | - | 14 AWG | - | RING TERMINAL | - | Non-Insulated | - | - | 2.62 mm2 | - | - | No | - | 4.17 mm | - | 1 | M4 | - | 14.99mm | - | 2.54μm | 787.4μm | - | - | - | 840μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 8-31808-2 TE Connectivity | In Stock | - | - | - | - | Tin | Free Hanging | - | - | - | - | - | - | Copper | Bulk | - | - | yes | - | - | Circular | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | Compliant | - | - | - | - | 8 AWG | - | RING TERMINAL | - | Non-Insulated | - | - | - | - | - | No | FEMALE | 8.3312 mm | - | 1 | M8 | - | 27.28mm | - | - | 1.2192mm | - | - | - | 1.2192mm | - | - | - | Lead Free | ||
![]() 52569-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 4 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | Carton | 1997 | - | yes | Active | - | - | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | Compliant | Tin | - | - | - | - | - | WIRE TERMINAL | - | Insulated | - | - | - | - | Yes | No | - | 13.081 mm | - | 1 | M12 | - | 80.9498mm | - | - | - | - | 26.3652 mm | - | - | 4.62mm | - | RoHS Compliant | - | ||
![]() 322763 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | 300 | Copper | - | - | - | - | Box | - | - | yes | - | - | - | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | 350 AWG | Compliant | - | - | - | - | - | - | RING TERMINAL | - | Non-Insulated | - | - | 177 mm2 | - | - | No | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 50719-3 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Free Hanging | - | - | - | - | - | - | Copper | Box | 1997 | - | yes | Active | - | Circular | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | Compliant | - | - | - | - | 6 AWG | - | RING TERMINAL | - | Non-Insulated | - | - | - | - | - | No | FEMALE | 9.53 mm | - | 1 | - | - | 38.2016mm | - | - | 1.2192mm | - | 6.0452 mm | - | - | 1.2954mm | - | RoHS Compliant | Not Applicable | ||
![]() 55841-1 TE Connectivity | In Stock | - | Datasheet | - | - | Silver | Free Hanging | - | - | - | 113g | - | - | Copper | Bulk | - | - | yes | - | - | Straight | EAR99 | - | - | - | 8536.90.40.00 | - | - | unknown | - | 0 AWG | Compliant | - | - | - | - | - | - | RING TERMINAL | 17.272 mm | Non-Insulated | - | - | - | - | - | - | FEMALE | - | - | 2 | - | - | 94.488mm | - | - | 4.4958mm | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 2-31096-1 TE Connectivity | 4351 |
| - | - | - | Tin | Free Hanging | - | - | - | - | - | - | Copper | Tape & Reel (TR) | - | - | yes | - | - | Circular | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | Compliant | - | 22 AWG | 16 AWG | - | - | - | RING TERMINAL | 3.175 mm | Non-Insulated | - | - | 1.65 mm2 | - | - | No | FEMALE | 3.68 mm | - | - | - | - | 15.32mm | 5.54mm | - | 787.4μm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 51989-2 TE Connectivity Aerospace, Defense and Marine | 20 |
| - | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | 1997 | Copalum | yes | Active | Not Applicable | Crimp | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | 2/0 AWG | Compliant | - | - | - | - | - | - | WIRE TERMINAL | - | Non-Insulated | Circular | - | 70 mm2 | 3/8 Stud | - | No | FEMALE | 9.53 mm | - | 1 | - | Brazed Seam | 49.022mm | - | - | 0.080 2.03mm | 1.930 49.02mm | 11.6078 mm | 0.926 23.52mm | - | 2.1082mm | - | RoHS Compliant | Not Applicable | ||
![]() 50717-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Tin | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | Copper | Bulk | 1997 | Copalum | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | 8536.90.40.00 | - | 13.48mm | - | Tin | 4 AWG | Compliant | - | - | - | - | - | No | WIRE TERMINAL | - | Non-Insulated | Circular | - | - | 1/4 Stud | - | - | FEMALE | - | - | 1 | M6 | - | 34.5948mm | - | - | 0.057 1.45mm | 1.362 34.59mm | 8.0264 mm | 0.531 13.49mm | - | 1.52mm | - | RoHS Compliant | Not Applicable | ||
![]() 50719 TE Connectivity Aerospace, Defense and Marine | 18 |
| - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | 1997 | Copalum | yes | Active | Not Applicable | Crimp | EAR99 | - | - | - | 8536.90.40.00 | Straight | - | - | Tin | 6 AWG | Compliant | - | - | - | - | 6 AWG | - | RING TERMINAL | - | Non-Insulated | Circular | - | - | 10 Stud | - | No | FEMALE | - | - | 1 | - | - | 35.941mm | - | - | 0.048 1.22mm | 1.415 35.94mm | 6.0452 mm | 0.500 12.70mm | - | 1.2954mm | - | RoHS Compliant | Not Applicable |