- RoHS
- Type
- Packaging
- Contact Materials
- Series
- Insulation
- Wire Gauge
- Product
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product Type
Attribute column
Manufacturer
TE Connectivity Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Body Material | Underplate Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Voltage - Rated AC | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire/Cable Diameter | Wire Cross Section | Stud/Tab Size | Insulated Wire Support | Heavy Duty | Terminal Gender | Stud Diameter | Government Qualified | Number of Holes | Stud Size | Length | Plating Thickness | Thickness | Length - Overall | Diameter - Inside | Width - Outer Edges | Material Thickness | Tongue Thickness | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55837-1 TE Connectivity Aerospace, Defense and Marine | 2462 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | Nickel | Copper | - | Bulk | 2005 | Copalum | yes | Active | - | Crimp, Funnel Opening | EAR99 | 150°C | -55°C | - | 8536.90.40.00 | Straight | 20.62mm | - | - | - | 1/0 AWG (Al), 2 AWG (Cu) | Compliant | - | - | 2 AWG | RING TERMINAL | 11.938 mm | Non-Insulated | Flat Sided, 2 Holes, Tubular (Battery Lugs) | 11.94 mm | - | 3/8 Stud | Yes | No | FEMALE | 9.882378 mm | - | 2 | - | 86.11mm | - | 0.100 2.54mm | 3.390 86.11mm | 13.21 mm | 0.812 20.62mm | 2.5654mm | 2.57mm | RoHS Compliant | Not Applicable | ||
![]() 1958080-1 TE Connectivity Aerospace, Defense and Marine | 2708 |
| Datasheet | 16 Weeks | - | - | Sealed | Free Hanging (In-Line) | - | - | Brass | - | Bulk | - | Copalum | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | Nickel | - | 2/0 AWG | - | - | - | - | - | - | Non-Insulated | Flat Sided, 2 Holes, Tubular (Battery Lugs) | - | - | 3/8 Stud | - | - | - | - | - | - | - | - | - | 0.133 3.38mm | 3.660 92.96mm | - | 0.906 23.01mm | - | - | RoHS Compliant | - | ||
![]() 696884-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 22 Weeks | - | - | - | Free Hanging (In-Line) | - | - | Copper | - | Bulk | 2014 | Copalum | - | Active | - | Crimp, Funnel Opening | - | - | - | - | - | - | - | - | Tin | - | 4/0 AWG | - | - | - | - | - | - | Non-Insulated | D-Shaped | - | - | 3/8 Stud | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | 3.110 78.99mm | - | 1.000 25.40mm | - | - | RoHS Compliant | - | ||
![]() 1958078-1 TE Connectivity Aerospace, Defense and Marine | 2858 |
| - | 16 Weeks | - | - | Sealed | Free Hanging (In-Line) | - | - | Brass | - | Bulk | 2016 | Copalum | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | Nickel | - | 4/0 AWG | - | - | - | - | - | - | Non-Insulated | Flat Sided, 2 Holes, Tubular (Battery Lugs) | - | - | 3/8 Stud | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | 3.720 94.49mm | - | 1.000 25.40mm | - | - | RoHS Compliant | - | ||
![]() 8-55860-3 TE Connectivity | In Stock | - | - | - | - | Tin | Free Hanging | - | Copper | - | - | Polyolefin | Bulk | - | - | yes | - | - | Circular | EAR99 | - | - | Yellow | 8536.90.40.00 | Straight | 14.99mm | - | - | - | - | Compliant | 12 AWG | 10 AWG | - | RING TERMINAL | 6.096 mm | Insulated | - | - | 6.64 mm2 | - | - | Yes | FEMALE | 9.513037 mm | No | - | - | 42.11mm | - | 1.016mm | - | - | - | 1.00838mm | 1.0668mm | RoHS Compliant | Lead Free | ||
![]() 696831-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 55832-1 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | Tin | Free Hanging | - | - | - | Copper | - | Box | - | - | yes | - | - | Flat | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | Compliant | - | - | 6 AWG | RING TERMINAL | 6.35 mm | Insulated | - | 6.33984 mm | - | - | Yes | No | FEMALE | 6.718021 mm | - | 2 | M6 | 73.43mm | - | 2.2352mm | - | 7.11 mm | - | 2.24mm | 2.2352mm | RoHS Compliant | Not Applicable | ||
![]() 8-55863-5 TE Connectivity | In Stock | - | - | - | - | Tin | Free Hanging | - | - | - | Copper | Polyolefin | Bulk | - | - | yes | - | - | Circular | EAR99 | - | - | Red | 8536.90.40.00 | - | - | - | - | - | - | Compliant | - | - | 8 AWG | RING TERMINAL | 7.87 mm | Insulated | - | - | - | - | - | Yes | - | 6.35 mm | No | 1 | M6 | 44.121324mm | - | 1.143mm | - | - | - | 1.143mm | 1.1938mm | RoHS Compliant | Not Applicable | ||
![]() 277148-8 TE Connectivity Aerospace, Defense and Marine | 2287 |
| Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Copper | - | Bulk | 2015 | Copalum | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | 8536.90.40.00 | Straight | - | - | Tin | - | 6 AWG (Al), 8 AWG (Cu) | - | - | - | 8 AWG | RING TERMINAL | 0.225 ~ 0.250 (5.72mm ~ 6.35mm) | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | - | 8.8 mm2 | 8 Stud | - | - | FEMALE | - | - | - | - | 48.26mm | - | 0.088 2.24mm | 1.900 48.26mm | - | 0.627 15.92mm | - | - | RoHS Compliant | Lead Free | ||
![]() 51986 TE Connectivity Aerospace, Defense and Marine | 1866 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | Copper | - | Bulk | 1997 | Copalum | yes | Active | Not Applicable | Crimp | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | Tin | - | 1/0 AWG | Compliant | - | - | - | WIRE TERMINAL | - | Non-Insulated | Circular | - | 50 mm2 | 1/4 Stud | - | No | FEMALE | 6.731 mm | - | 1 | M6 | 47.2186mm | - | 0.072 1.83mm | 1.859 47.21mm | 10.0838 mm | 0.675 17.15mm | - | 1.85mm | RoHS Compliant | Lead Free | ||
![]() 55840-1 TE Connectivity Aerospace, Defense and Marine | 2976 |
| - | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Free Hanging | Free Hanging (In-Line) | - | Nickel | Copper | - | Bulk | 2015 | Copalum | yes | Active | - | Crimp, Funnel Opening | EAR99 | 150°C | -55°C | - | 8536.90.40.00 | Straight | - | unknown | Tin | - | 3/0 AWG (Al), 2/0 AWG (Cu) | Compliant | - | - | - | RING TERMINAL | 16.38 mm | Non-Insulated | Flat Sided, 2 Holes, Tubular (Battery Lugs) | 16.350844 mm | - | 3/8 Stud | Yes | - | - | 9.513037 mm | - | 2 | - | 96.85528mm | - | 0.132 3.35mm | 3.820 97.03mm | 14.22 mm | 1.000 25.40mm | 3.344037mm | 3.344037mm | RoHS Compliant | Not Applicable | ||
![]() 8-35346-2 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | - | Tin | Free Hanging | - | Copper | - | - | Nylon | Bulk | 1997 | - | yes | - | - | Circular | EAR99 | - | - | Yellow | 8536.90.40.00 | - | 13.49mm | - | - | 300V | - | Compliant | 12 AWG | 10 AWG | 10 AWG | RING TERMINAL | 7.62 mm | Insulated | - | 7.62 mm | - | - | Yes | No | FEMALE | 8.3312 mm | - | 1 | M8 | 36.068mm | 2.54μm | 1.016mm | - | - | - | 1.07mm | 1.0668mm | RoHS Compliant | Not Applicable |