- RoHS
- Type
- Packaging
- Contact Materials
- Series
- Insulation
- Product
- Wire Gauge
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product Type
Attribute column
Manufacturer
TE Connectivity Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Material | Body Material | Terminal Material | Alias # | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Maximum Bundle Diameter | Mounting Hole Dia | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Ring & Spade Terminal Typeu2009 | Risk Rank | RoHS | Rohs Code | Samacsys Description | Stud Sizeu2009 | Tab Size | TE Internal # | TE Internal Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Size | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Packaging | Series | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | UL Flammability Code | Empty Shell | Brand Name | Wire Gauge | Body/Shell Style | Plating | Connector Support Type | Body Plating | Accessory Type | Terminal and Terminal Block Type | Insulation | Product Type | Stud/Tab Size | Resistance Tolerance | Assembly Item Name | Terminal Gender | Stud Size | Cable Entry-Max | Cable Entry-Min | Overall Length | Product | Mounting Angle | Product Category | Terminal Plating | Product Length | Product Width | IP Rating | Product Length (mm) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 735427-2 TE Connectivity | 14719 |
| - | 7 Weeks, 3 Days | Tin | - | - | Brass | Brass | Brass | - | - | TE Connectivity / AMP | - | Brass | 500 | - | - | TE CONNECTIVITY LTD | Not Insulated | 735427-2 | - | - | 1.1mm | Through Hole | -40C to 105C | Active | 4.3(mm) | - | No | - | 1.69 | Details | Yes | Tab terminal, PCB, FASTON 110, straight TE Connectivity FASTON .110 Series , Straight Mount Angle PCB Tab Terminal, 2.8 x 0.8mm Tin Plated | - | 2.19 mm² | - | - | Solder | - | 0.005326 oz | - | - | - | - | - | - | Bag | FASTON .110 | Yes | EAR99 | - | - | Tab Terminal | - | Not Required | Plug | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | Straight | - | compliant | - | Solder | - | - | - | AMP | - | - | Tin | - | Tin | - | TAB TERMINAL | Non-Insulated | Terminals | 2.79 mm x 0.81 mm | - | - | MALE | - | - | - | 12.4mm | Quick Disconnects | Straight | Terminals | Tin | 12.4 mm | - | - | 12.4(mm) | 12.4 mm | 2.8 mm | - | ||
![]() 745508-4 TE Connectivity | 30086444 |
| - | 12 Weeks | - | - | - | - | Aluminum | - | - | Straight | TE Connectivity | - | - | 1000 | - | D-Sub Connector | TE CONNECTIVITY LTD | - | 745508-4 | 745508-4 | - | - | - | - | Active | - | 7.62(mm) | - | - | 1.64 | Details | Yes | - | - | - | - | - | - | AMPLIMITE | 0.006768 oz | - | - | - | - | - | - | PACKAGE | AMPLIMITE | - | - | - | - | Split Core | - | - | - | ROHS COMPLIANT | - | D-Sub Connectors | - | NO | NO | NO | - | - | - | - | - | - | compliant | - | - | - | - | - | AMP | - | - | - | CONNECTOR ACCESSORY | - | Split Ring Ferrule | - | - | D-Sub Tools & Hardware | - | - | FERRULE-SPLIT RING | - | - | 0.3 inch | 0.26 inch | - | Accessories | - | D-Sub Tools & Hardware | - | 4.5 mm | - | - | 4.5(mm) | - | - | - | ||
![]() 1SET121085R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | - | - | 4, M2.5 | - | 1SET121085R0000 | RT025-04S-N | - | - | - | - | - | - | 16 – 14 | 2050 – 5180 | 1.04 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52949 TE Connectivity | 103 |
| - | - | - | - | - | - | - | - | AMPS-0-0052949-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Spade | - | - | - | - | 6, M3.5 | - | 52949 | PG SPR SPD 22-16COMM 22-18MIL6 | - | - | - | - | - | - | 22 – 16 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1577638-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | - | - | 6, M3.5 | - | 1577638-1 | TERMINAL RT PIDG PEEK STRATO 14-12 AWG | - | - | - | - | - | - | 14 – 12 | 3260 – 8230 | 2.08 – 3.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 130539 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spade Tongue | - | - | - | - | M6 | - | 130539 | SOLIS SPADE 16-14 6MM | - | - | - | - | - | - | 17 – 13 | 2050 – 5180 | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1577628-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | - | - | 5/16, M8 | - | 1577628-1 | TERMINAL RT PIDG PEEK STRATO 20 AWG | - | - | - | - | - | - | 20 | 509 – 3260 | .518 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1377173-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | - | - | M5 | - | 7-1377173-4 | SMP 0-0130094-0 | - | - | - | - | - | - | 17 – 13 | 2050 – 5180 | 1 – 2.5 | - | - | - | - | 25 ppm/K | - | - | 1 kOhm | - | - | - | - | - | 0.4 W | - | - | - | - | - | - | - | - | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3.2 | 1.6 | - | - | - | - | - | ||
![]() 1SET134008R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Spade | - | - | - | - | 10 | - | 1SET134008R0000 | SDL060-050-V | - | - | - | - | - | - | 12 – 10 | 5180 – 13100 | 3 – 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET134009R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Spade | - | - | - | - | 6, M3.5 | - | 1SET134009R0000 | SDL015-035-N | - | - | - | - | - | - | 22 – 16 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET133015R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Spade | - | - | - | - | 5, M3 | - | 1SET133015R0000 | SDS015-030-N | - | - | - | - | - | - | 22 – 16 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET133013R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Spade | - | - | - | - | 6, M3.5 | - | 1SET133013R0000 | SDS003-035-N | - | - | - | - | - | - | 26 – 22 | 202 – 810 | .12 – .4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET134015R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Spade | - | - | - | - | 8, M4 | - | 1SET134015R0000 | SDL060-040-N | - | - | - | - | - | - | 12 – 10 | 5180 – 13100 | 3 – 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61337-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | - | - | 1/2, M12 | - | 61337-1 | RING 16-14 1/2 .040TPBR | - | - | - | - | - | - | 16 – 14 | 2582 – 4106 | 1.31 – 2.08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 350568-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spade Tongue | - | - | - | - | 8, M4 | - | 350568-1 | SPADE SNAP-ON 020TPBR #8 | - | - | - | - | - | - | 18 – 14 | 1624 – 4106 | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41558-1 TE Connectivity | 40044 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | - | - | 6, M3.5 | - | 41558-1 | RING 18-14 AWG NPSTL | - | - | - | - | - | - | 18 – 14 | 1624 – 4106 | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60774-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spade Tongue | - | - | - | - | 8, M4 | - | 60774-1 | SPADE TERMINAL 18-14 AWG BR | - | - | - | - | - | - | 18 – 14 | 1624 – 4106 | .8 – 2.08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520435-1 TE Connectivity | 4064 |
| - | 13 Weeks | Gold | - | POLYCARBONATE | Polycarbonate (PC) | PC (Polycarbonate) | - | - | - | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | 1 | - | - | TE CONNECTIVITY LTD | - | 520435-1 | 520435 | - | - | Cable Mount / Free Hanging | - | Active | Not Required(mm) | - | - | - | 1.64 | Details | Yes | - | - | - | - | - | - | AMPLIMITE | 0.040777 oz | - | - | - | - | - | - | Bulk | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Ferrule | - | Gray | Male | - | - | Terminals | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | - | compliant | - | Crimp | MALE | 94V-2 | NO | AMP | - | PLUG | - | - | - | - | - | Not Insulated | Terminals | - | - | - | - | - | - | - | - | Ferrules | - | Terminals | - | - | - | - | 12.7(mm) | - | - | Not Required(mm) | ||
![]() 505079-1 TE Connectivity | 8266 |
| - | 8 Weeks | Unplated | - | - | Brass | Brass | - | - | - | TE Connectivity / AMP | - | Brass | 8000 | - | - | TE CONNECTIVITY LTD | Not Insulated | 505079-1 | - | - | - | Screw | -40C to 105C | Active | 8.64(mm) | - | No | - | 1.69 | Details | Yes | - | - | - | - | - | - | - | 0.022681 oz | - | 13 AWG | 13.5, 16 AWG | - | - | - | Strip | 505 | Yes | EAR99 | - | - | Ring Tongue Terminal | - | Not Required | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | - | compliant | - | Crimp | - | - | - | AMP | 13-16(AWG) | - | - | - | Not Required | - | WIRE TERMINAL | Non-Insulated | Terminals | # 10 | - | - | FEMALE | 4.82 mm | - | - | - | Screw Terminals | Straight | Terminals | - | 30.98 mm | - | - | 30.98(mm) | - | 8.64 mm | - | ||
![]() 520440-1 TE Connectivity | In Stock | - | - | 10 Weeks | - | CABLE | POLYCARBONATE | - | PC (Polycarbonate) | - | - | - | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | 1 | - | - | TE CONNECTIVITY LTD | - | 520440-1 | 520440 | - | - | - | - | Active | 12.7(mm) | 10.16(mm) | - | - | 1.67 | Details | Yes | - | - | - | - | - | - | AMPLIMITE | - | - | - | - | - | - | - | Bulk | - | Yes | EAR99 | - | TELECOM AND DATACOM CONNECTOR | Ferrule | - | Gray | - | - | 8536.69.40.30 | Terminals | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | - | compliant | - | - | MALE | 94V-2 | NO | AMP | - | PLUG | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | Ferrules | - | Terminals | - | - | - | - | - | - | - | Not Required(mm) |