- RoHS
- Type
- Packaging
- Insulation
- Product
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Contact Plating
Attribute column
Manufacturer
TE Connectivity Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Contact Materials | Insulation Materials | Packaging | Published | Pbfree Code | Part Status | Termination | ECCN Code | Color | HTS Code | Voltage - Rated AC | ELV | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Wire/Cable Diameter | Wire Cross Section | Insulated Wire Support | Heavy Duty | Terminal Gender | Stud Diameter | Government Qualified | Number of Holes | Stud Size | Length | Material Thickness | Tongue Thickness | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 320379 TE Connectivity | In Stock | - | - | - | Tin | Free Hanging | - | Copper | - | Box | - | yes | - | Standard | EAR99 | - | 8536.90.40.00 | - | Compliant | - | 22 AWG | 16 AWG | - | FORK TERMINAL | 3.175 mm | Non-Insulated | - | 1.65 mm2 | - | No | - | 4.82 mm | - | - | - | 20.4978mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 8-53247-1 TE Connectivity | In Stock | - | Datasheet | 8 Weeks | Tin | - | Brass | - | Vinyl | - | 2008 | - | - | - | EAR99 | Yellow | 8536.90.40.00 | 600V | Compliant | - | 10 AWG | 12 AWG | - | FORK TERMINAL | 6.35 mm | Insulated | 6.35 mm | 6.64 mm2 | Yes | No | - | 4.17 mm | - | - | M4 | 26.72mm | 1.016mm | 1.02mm | - | RoHS Compliant | Not Applicable | ||
![]() 9-52956-1 TE Connectivity | In Stock | - | Datasheet | 25 Weeks | Tin | - | Brass | - | Vinyl | - | 2017 | - | - | - | EAR99 | Blue | 8536.90.40.00 | 600V | Compliant | - | 14 AWG | 16 AWG | - | FORK TERMINAL | 6.35 mm | Insulated | 4.6228 mm | 2.62 mm2 | Yes | No | FEMALE | 4.17 mm | - | - | M4 | 22.1488mm | - | 790μm | - | RoHS Compliant | Not Applicable | ||
![]() 155129-1 TE Connectivity | 28535 |
| Datasheet | 14 Weeks | - | Free Hanging | Copper | - | PVC | Box | 2002 | - | Discontinued | Crimp | - | Red | - | - | Compliant | Tin | 22 AWG | 16 AWG | 16 AWG | - | 3.556 mm | Insulated | - | - | Yes | No | - | 4.34 mm | No | 1 | M4 | 15.7226mm | - | 790μm | No SVHC | RoHS Compliant | - | ||
![]() 8-1377173-3 TE Connectivity | In Stock | - | - | - | - | - | Copper | - | Nylon | - | - | - | - | - | - | Yellow | - | - | Compliant | Tin | - | - | - | - | 2.08 mm | Insulated | - | - | Yes | No | - | 3.5052 mm | No | - | M3.5 | - | - | 510μm | - | Non-RoHS Compliant | - | ||
![]() 31589-1 TE Connectivity | In Stock | - | - | - | Tin | - | Copper | - | - | - | - | yes | - | - | EAR99 | - | 8536.90.40.00 | - | Compliant | - | 10 AWG | 12 AWG | - | FORK TERMINAL | - | Non-Insulated | - | 6.64 mm2 | - | No | - | 4.82 mm | - | - | - | 19.61mm | 1.07mm | - | - | RoHS Compliant | Not Applicable |