- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Non-rep Pk Forward Current-Max
- Number of Elements
- Number of Phases
- Operating Temperature-Max
- Output Current-Max
- Part Life Cycle Code
- Pin Count
- Reach Compliance Code
Attribute column
Manufacturer
TE Connectivity Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Automotive | EU RoHS | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
6962 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Header | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
28374-1 TE Connectivity | In Stock | - | - | - | - | - | No | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SB-L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
EDB107 TE Connectivity | In Stock | - | - | NO | SILICON | 4 | - | - | - | RECTRON LTD | - | EDB107 | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | Active | - | NOT SPECIFIED | 5.69 | - | Yes | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | 8541.10.00.80 | DUAL | THROUGH-HOLE | 265 | not_compliant | 4 | R-PDIP-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | 1 A | 1 | 600 V | 30 A | ||
MA4E1338A-287T TE Connectivity | In Stock | - | Datasheet | YES | - | - | - | - | 0.36 V | TE CONNECTIVITY LTD | CASE 287 | - | 1 | 125 °C | - | - | - | - | - | Transferred | - | - | - | - | No | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | unknown | 3 | - | - | SINGLE | RECTIFIER DIODE | 0.03 A | 1 | 8 V | 0.1 A |