- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Pin Count
- Operating Temperature-Max
- Configuration
- Number of Elements
- Breakdown Voltage-Min
- Package Description
Attribute column
Manufacturer
TE Connectivity Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | Pbfree Code | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Noise Figure-Max | Type of Schottky Barrier | Pulsed Input Power-Max | Pulsed Input Power-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA4P277 TE Connectivity | In Stock | - | Datasheet | YES | SILICON | 3 | TYCO ELECTRONICS M/A-COM | - | 1 | 125 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | - | - | EAR99 | SWITCHING | 8541.10.00.80 | DUAL | GULL WING | - | unknown | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE | PIN DIODE | - | - | 200 V | - | - | 0.35 pF | 2 µs | - | - | 6 Ω | - | - | - | - | ||
![]() MA4E2054A1-1146T TE Connectivity | In Stock | - | Datasheet | YES | SILICON | 3 | TYCO ELECTRONICS M/A-COM | CASE 1146 | 1 | 125 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, CASE 1146, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | EAR99 | - | 8541.10.00.60 | DUAL | GULL WING | 260 | unknown | 3 | - | R-PDSO-G3 | - | SINGLE | MIXER DIODE | 0.02 A | 0.5 µA | 3 V | 3 V | X BAND | 0.3 pF | - | - | - | - | - | LOW BARRIER | 0.075 W | - | ||
![]() MA4P789-1146T TE Connectivity | In Stock | - | Datasheet | YES | - | - | TE CONNECTIVITY LTD | CASE 1146 | - | 150 °C | - | - | - | - | - | Transferred | - | - | No | No | EAR99 | - | - | - | - | - | unknown | 3 | - | - | - | - | PIN DIODE | - | - | 75 V | - | - | - | 0.2 µs | 10 mA | 100 MHz | 1.5 Ω | - | - | - | - | ||
![]() JAN1N78C TE Connectivity | In Stock | - | Datasheet | YES | SILICON | 2 | TYCO ELECTRONICS M/A-COM | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | MICROWAVE | Obsolete | - | - | - | - | EAR99 | - | 8541.10.00.60 | RADIAL | FLAT | - | unknown | - | MIL | O-CRMW-F2 | Not Qualified | SINGLE | MIXER DIODE | - | - | - | - | KU BAND | - | - | - | - | - | 9.5 dB | - | 0.075 W | 1 W | ||
![]() MA4P789CA-1146T TE Connectivity | In Stock | - | Datasheet | YES | - | - | TE CONNECTIVITY LTD | CASE 1146 | 2 | 150 °C | - | - | - | - | - | Transferred | SC-70 | - | No | - | EAR99 | - | - | - | - | - | unknown | 3 | - | - | - | COMMON ANODE, 2 ELEMENTS | PIN DIODE | - | - | 75 V | - | - | - | 0.2 µs | 10 mA | - | 1.5 Ω | - | - | - | - | ||
![]() JAN1N26B TE Connectivity | In Stock | - | Datasheet | YES | SILICON | 2 | TYCO ELECTRONICS M/A-COM | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | O-CRMW-F2 | ROUND | MICROWAVE | Obsolete | - | - | - | - | EAR99 | - | 8541.10.00.60 | RADIAL | FLAT | - | unknown | - | MIL | O-CRMW-F2 | Not Qualified | SINGLE | MIXER DIODE | - | - | - | - | K BAND | - | - | - | - | - | 11 dB | - | 0.075 W | 1 W | ||
![]() ML4618 TE Connectivity | In Stock | - | Datasheet | YES | SILICON | 2 | TYCO ELECTRONICS M/A-COM | - | 1 | 150 °C | -65 °C | CERAMIC, METAL-SEALED COFIRED | O-CEMW-N2 | ROUND | MICROWAVE | Transferred | - | - | - | - | EAR99 | LIMITER; SWITCHING | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | O-CEMW-N2 | Not Qualified | SINGLE | PIN DIODE | - | - | 100 V | - | - | 0.5 pF | 0.12 µs | 40 mA | 3300 MHz | 1.3 Ω | - | - | - | - | ||
![]() MA4P789CA-287T TE Connectivity | In Stock | - | Datasheet | YES | - | - | TYCO ELECTRONICS M/A-COM | CASE 287 | 2 | 150 °C | - | - | PLASTIC, CASE 287, 3 PIN | - | - | Transferred | - | - | No | - | EAR99 | - | - | - | - | - | unknown | 3 | - | - | - | COMMON ANODE, 2 ELEMENTS | PIN DIODE | - | - | 75 V | - | - | - | 0.2 µs | 10 mA | - | 1.5 Ω | - | - | - | - | ||
![]() MA4P282-1146T TE Connectivity | In Stock | - | Datasheet | YES | - | - | TE CONNECTIVITY LTD | CASE 1146 | - | 150 °C | - | - | - | - | - | Transferred | - | - | No | - | EAR99 | - | - | - | - | - | unknown | 3 | - | - | - | - | PIN DIODE | - | - | 100 V | - | - | - | 1 µs | 10 mA | 100 MHz | 0.6 Ω | - | - | - | - | ||
![]() MA4CP101B TE Connectivity | In Stock | - | Datasheet | YES | SILICON | 3 | TYCO ELECTRONICS M/A-COM | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | - | - | EAR99 | SWITCHING | 8541.10.00.80 | DUAL | GULL WING | - | unknown | 3 | - | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | PIN DIODE | - | - | 35 V | - | - | 1 pF | 0.1 µs | 10 mA | 100 MHz | 0.6 Ω | - | - | - | - | ||
![]() MA4P277-1146T TE Connectivity | In Stock | - | Datasheet | YES | - | - | TE CONNECTIVITY LTD | CASE 1146 | - | 150 °C | - | - | - | - | - | Transferred | - | - | No | - | EAR99 | - | - | - | - | - | unknown | 3 | - | - | - | - | PIN DIODE | - | - | 200 V | - | - | - | 2 µs | 10 mA | 100 MHz | 6 Ω | - | - | - | - | ||
![]() MA4E2054A-1146T TE Connectivity | In Stock | - | Datasheet | YES | - | - | TYCO ELECTRONICS M/A-COM | CASE 1146 | - | 125 °C | - | - | PLASTIC, CASE 1146, 3 PIN | - | - | Transferred | - | - | No | - | EAR99 | - | 8541.10.00.60 | - | - | - | unknown | 3 | - | - | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - |