- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Alias #
- Current Rating (Max)u2009(mA)
- DC Resistanceu2009(Ω)
- Package Size Codeu2009
- Impedanceu2009(Ω)
Attribute column
Manufacturer
TE Connectivity Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Contact Materials | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Mounting | Package Size Codeu2009 | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Printed Circuit Boardu2009 | Wire Size | Operating Temperature | Gender | Pitch | Housing Color | Shielded | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMC1EY0600AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 50 | 1.1 | 600 | - | - | - | - | 0402 | - | 1 x .5 x .5 | - | - | 1-2176492-9 | BMC 0402 600R 25% A Gen C | - | - | - | - | - | - | - | - | - | ||
![]() BMC2AY0100AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 300 | .2 | 100 | - | - | - | - | 0805 | - | 2 x 1.25 x.9 | - | - | 1-2176486-3 | BMC 0805 100R 25% A Gen C | - | - | - | - | - | - | - | - | - | ||
![]() 36401E3N9ATD TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Reeled | 1 x .5 x .32 | .2 | - | 8-1624108-6 | 3640 0402 3.9NH +/-0.2NH 5K RL | - | Surface Mount | - | - | - | - | - | - | - | ||
![]() BMC1HY0150AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 200 | .5 | 150 | - | - | - | - | 0201 | - | - | - | - | 1-2176491-0 | BMC 0201 150R 25% A Gen C | - | - | - | - | - | - | - | - | - | ||
![]() BMC1JY0080AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 400 | .15 | 80 | - | - | - | - | 0603 | - | 1.6 x .8 x .8 | - | - | 2176493-6 | BMC 0603 80R 25% A Gen C | - | - | - | - | - | - | - | - | - | ||
![]() BMC2CY0060AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 500 | .15 | 60 | - | - | - | - | - | - | - | - | - | 2176494-5 | BMC 1204 60R 25% A Gen C | - | - | - | - | - | - | - | - | - | ||
![]() BMC1EY0150AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 200 | .6 | 150 | - | - | - | - | 0402 | - | 1 x .5 x .5 | - | - | 1-2176492-0 | BMC 0402 150R 25% A Gen C | - | - | - | - | - | - | - | - | - | ||
![]() SC10180KT TE Connectivity | In Stock | - | - | Gold | - | - | Straight | Copper Alloy | - | - | - | - | - | Radio Frequency | Cable Mount | - | Ammo Packed | 10 x 4.2 | 10 | - | 1-1623942-0 | SC10-10-0528-10 18UH AMMO 1000 | Crimp | Through Hole - Solder | 28 to 24, 28 AWG | - | Pin | - | - | No | 25.3 mm | ||
![]() 36401E3N1ATDF TE Connectivity | In Stock | - | - | - | 36401E3N1CTDF | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | 5-1624108-3 | 3640 0402 3.1nH +/-0.2nH 1K RL | - | Surface Mount | - | - | - | - | - | - | - | ||
![]() 36401E2N9ATDF TE Connectivity | In Stock | - | - | - | 36401E2N9CTDF | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | 5-1624108-1 | 3640 0402 2.9nH +/-0.2nH 1K RL | - | Surface Mount | - | - | - | - | - | - | - | ||
![]() SC10471KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | Ammo Packed | 10 x 4.2 | 10 | - | 1623958-1 | SC10-10-0545-10 470UH AMMO 1000 | - | Through Hole - Solder | - | - | - | - | - | - | - | ||
![]() SC302R2KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | Ammo Packed | 7 x 2.8 | 10 | - | 1624017-2 | SC30-10-2517-10 2.2UH AMMO 1000 | - | Through Hole - Solder | - | - | - | - | - | - | - | ||
![]() 3613CR47M TE Connectivity | In Stock | - | - | - | - | Thermoplastic | Straight | - | 545 | .32 | - | .47 | 40 | - | Cable Mount | 1812 | - | - | - | - | 2-1624094-4 | 3613C 0.47UH 20% | - | - | 30 to 20, 30 AWG | -65 to 105 °C | Receptacle | 2.5400 mm | Black | - | 25.4 mm | ||
![]() 3631B331KT TE Connectivity | In Stock | - | - | - | - | - | - | - | 650 | .52 | - | 330 | - | - | - | - | - | - | 10 | Yes | 3-1625812-8 | 3631B 330UH 10% | - | - | - | - | - | - | - | - | - | ||
![]() 3622C4R7MT TE Connectivity | In Stock | - | - | - | - | - | - | - | 4500 | .019 | - | 4.7 | - | - | - | - | - | - | 20 | No | 5-1676958-3 | 3622C 4.7UH 20% | - | - | - | - | - | - | - | - | - | ||
![]() 36401E22NGTDF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1 x .5 x .32 | 2 | - | 7-1624108-2 | 3640 0402 22nH 2% 1K RL | - | Surface Mount | - | - | - | - | - | - | - | ||
![]() 3621C681KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 680 | - | - | - | - | - | - | 10 | No | 6-1624120-0 | 3621C 680UH 10% | - | - | - | - | - | - | - | - | - | ||
![]() 36501J47NJTDG TE Connectivity | In Stock | - | - | - | 36501J047J | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | - | 1624112-7 | 3650 0603 47nH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | ||
![]() SC15820KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | Ammo Packed | 7 x 2.8 | 10 | - | 3-1623990-1 | SC15-10-1043-10 82UH AMMO 1000 | - | Through Hole - Solder | - | - | - | - | - | - | - | ||
![]() 4-2176086-0 TE Connectivity | In Stock | - | - | Silver | 36541E39NJTDG | - | Straight | Copper-Nickel-Silicon | - | - | - | - | - | High Frequency | Cable Mount | - | Reeled | 1.15 x .7 x .6 | 5 | - | 4-2176086-0 | 3654 0402 39nH 5% 2K RL | Crimp | Surface Mount | 17 to 13, 17 AWG | - | Receptacle | - | - | No | 21 mm |