- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Alias #
- Current Rating (Max)u2009(mA)
- DC Resistanceu2009(Ω)
- Package Size Codeu2009
- Impedanceu2009(Ω)
Attribute column
Manufacturer
TE Connectivity Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Package Size Codeu2009 | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | TE Internal # | TE Internal Description | Termination Method to Printed Circuit Boardu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Family | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMC2CY1000AN TE Connectivity | In Stock | - | - | - | 350 | .35 | 1000 | - | - | - | - | - | - | - | 1-2176494-6 | BMC 1204 1K0 25% A Gen C | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC2CY0750AN TE Connectivity | In Stock | - | - | - | 350 | .3 | 750 | - | - | - | - | - | - | - | 1-2176494-4 | BMC 1204 750R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501E6N2JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | 3-1624112-6 | 3650 0402 6.2nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36502CR30JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | 2-1879023-4 | 3650 1008 0.30uH 5% 2K RL | Surface Mount | - | 10.0000 ppm/°C | 1.21 kOhm | 0.0625 W | - | - | 0.1 | 1 | 0.5 | ||
![]() 36501E9N0JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | 4-1624112-0 | 3650 0402 9.0nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36502C8R2JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | 4-1879023-7 | 3650 1008 8.2uH 5% 2K RL | Surface Mount | 500 V | 200.0000 ppm/°C | 1.3 Ohm | 5.0000 W | Power | - | 5 | 17 mm | 7.3 mm | ||
![]() 3-2176086-5 TE Connectivity | In Stock | - | - | 36541E27NJTDG | - | - | - | - | - | High Frequency | - | Reeled | 1.15 x .7 x .6 | 5 | 3-2176086-5 | 3654 0402 27nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176086-2 TE Connectivity | In Stock | - | - | 36541E12NJTDG | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.15 x .7 x .6 | 5 | 2-2176086-2 | 3654 0402 12nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36501J51NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | 8-1624112-3 | 3650 0603 51nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 2176075-6 TE Connectivity | In Stock | - | - | 36401H0N6ATDF | - | - | - | - | - | High Frequency | - | Reeled | .6 x .3 x .23 | 2 | 2176075-6 | 3640 0201 0.6nH +/-0.2nH 1K RL | Surface Mount | - | 100 ppm/°C | 75 Ohm | 0.25 W | High Reliability | - | 1 | - | - | ||
![]() 36501E2N0JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | 1-1624112-4 | 3650 0402 2.0nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36501JR11JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | 8-1624112-7 | 3650 0603 0.11uH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36502C82NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.13 | 5 | 1-1879023-6 | 3650 1008 82nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36502AR82JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.29 x 1.73 x 1.52 | 5 | 6-1624113-6 | 3650 2A 0.82uH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36501J8N2JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | 7-1624112-1 | 3650 0603 8.2nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 3-2176086-1 TE Connectivity | In Stock | - | - | 36541E23NJTDG | - | - | - | - | - | High Frequency | - | Reeled | 1.15 x .7 x .6 | 5 | 3-2176086-1 | 3654 0402 23nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36501E2N4KTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 10 | 1879591-5 | 3650 0402 2.4nH 10% 2K RL | Surface Mount | - | - | - | - | - | Industrial Ethernet Products | - | - | - | ||
![]() 3613CR33M TE Connectivity | In Stock | - | - | - | 605 | .28 | - | .33 | 40 | - | 1812 | - | - | - | 2-1624094-3 | 3613C 0.33UH 20% | - | - | - | - | - | - | - | - | - | - | ||
![]() SC101R5KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Radio Frequency | - | Box | 10 x 4.2 | 10 | 1623946-1 | SC10-10-0515-10 1.5UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | ||
![]() SC10331KT TE Connectivity | In Stock | - | - | SC10331KTJIT | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 10 x 4.2 | 10 | 1623953-2 | SC10-10-0543-10 330UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - |