- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Alias #
- Current Rating (Max)u2009(mA)
- DC Resistanceu2009(Ω)
- Package Size Codeu2009
- Impedanceu2009(Ω)
Attribute column
Manufacturer
TE Connectivity Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Contact Materials | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Mounting | Package Size Codeu2009 | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Printed Circuit Boardu2009 | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Resistance | Gender | Power Rating | Contact Type | Pitch | Resistor Type | Housing Color | Shielded | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36401E15NJTDF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Reeled | 1 x .5 x .32 | 5 | - | 8-1624108-2 | 3640 0402 15nH 5% 1K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E10NG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1 x .5 x .32 | 2 | - | 1624108-1 | 3640 0402 10nH 2% 10K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC2AY0400AN TE Connectivity | In Stock | - | - | Gold | - | - | Straight | Copper Alloy | 300 | .3 | 400 | - | - | - | Cable Mount | 0805 | - | 2 x 1.25 x.9 | - | - | 1-2176486-5 | BMC 0805 400R 25% A Gen C | Crimp | - | 20 to 16, 20 AWG | - | - | Connector Power | - | Receptacle | - | Signal | - | - | - | No | - | 17.8 mm | ||
![]() 36401E5N9ATDF TE Connectivity | In Stock | - | - | - | 36401E5N9CTDF | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | 6-1624108-2 | 3640 0402 5.9nH +/-0.2nH 1K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3624B100KT TE Connectivity | In Stock | - | - | - | - | - | - | - | 450 | .39 | - | 10 | - | - | - | - | - | - | 10 | No | 1-1676960-2 | 3624B 10UH 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC2CY0052AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 800 | .15 | 52 | - | - | - | - | - | - | - | - | - | 2176494-4 | BMC 1204 52R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3631C180MT TE Connectivity | In Stock | - | - | - | - | - | - | - | 3900 | .04 | - | 18 | - | - | - | - | - | - | 20 | Yes | 5-1625812-9 | 3631C 18UH 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3625B331KT TE Connectivity | In Stock | - | - | - | - | - | - | - | 620 | .95 | - | 330 | 12 | - | - | - | - | - | - | No | 2-1676963-8 | 3625B 330UH 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E5N6ATD TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Reeled | 1 x .5 x .32 | .2 | - | 8-1624108-1 | 3640 0402 5.6NH +/-0.2NH 5K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E3N0ATDF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | 5-1624108-2 | 3640 0402 3.0nH +/-0.2nH 1K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501JR18GTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 2 | - | 1879812-4 | 3650 0603 0.18uH 2% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501J3N6JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | - | 6-1624112-3 | 3650 0603 3.6nH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3630E4R7MT TE Connectivity | In Stock | - | - | - | - | - | - | - | 1400 | .06 | - | 4.7 | 40 | - | - | - | - | - | - | Yes | 4-1676941-8 | 3630E 4.7UH 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC2EY0031AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 500 | .1 | 31 | - | - | - | - | 1210 | - | - | - | - | 2176495-1 | BMC 1210 31R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC2EY0052AN TE Connectivity | In Stock | - | - | - | - | - | - | - | 400 | .3 | 52 | - | - | - | - | 1210 | - | - | - | - | 2176495-2 | BMC 1210 52R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC305R6KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | Ammo Packed | 7 x 2.8 | 10 | - | 1624030-1 | SC30-10-2522-10 5.6UH AMMO 1000 | - | Through Hole - Solder | - | - | 200 ppm/K | - | 2.32 Ohm | - | 1 W | - | - | General Purpose | - | - | 1 | - | ||
![]() 36401E2N1ATDF TE Connectivity | In Stock | - | - | Tin | 36401E2N1CTDF | Nylon 66 | Straight | Brass | - | - | - | - | - | High Frequency | Through Hole | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | 4-1624108-4 | 3640 0402 2.1nH +/-0.2nH 1K RL | Solder | Surface Mount | - | -30 to 105 °C | - | - | - | Header | - | - | 2.0000 mm | - | Natural | - | - | 23.8 mm | ||
![]() 36541E36NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1.15 x .7 x .6 | 5 | - | 3-2176086-8 | 3654 0402 36nH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502CR10JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 1-1879023-7 | 3650 1008 0.10uH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501JR26JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | - | 9-1624112-1 | 3650 0603 0.26uH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - |