- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Alias #
- Current Rating (Max)u2009(mA)
- DC Resistanceu2009(Ω)
- Package Size Codeu2009
- Impedanceu2009(Ω)
Attribute column
Manufacturer
TE Connectivity Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Contact Materials | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Inductanceu2009(µH) | Inductor Typeu2009 | Mounting | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Printed Circuit Boardu2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC305R6KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 7 x 2.8 | 10 | - | 1624030-1 | SC30-10-2522-10 5.6UH AMMO 1000 | - | Through Hole - Solder | - | 200 ppm/K | - | 2.32 Ohm | - | - | 1 W | - | General Purpose | - | 1 | - | ||
![]() 36401E2N1ATDF TE Connectivity | In Stock | - | - | Tin | 36401E2N1CTDF | Nylon 66 | Straight | Brass | - | - | - | High Frequency | Through Hole | Taped & Reeled | 1 x .5 x .32 | .2 | - | 4-1624108-4 | 3640 0402 2.1nH +/-0.2nH 1K RL | Solder | Surface Mount | -30 to 105 °C | - | - | - | - | Header | - | 2.0000 mm | - | Natural | - | 23.8 mm | ||
![]() 36541E36NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.15 x .7 x .6 | 5 | - | 3-2176086-8 | 3654 0402 36nH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502CR10JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 1-1879023-7 | 3650 1008 0.10uH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501JR26JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | - | 9-1624112-1 | 3650 0603 0.26uH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501E6N8JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | 3-1624112-7 | 3650 0402 6.8nH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30471KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 7 x 2.8 | 10 | - | 1624026-1 | SC30-10-2545-10 470UH AMMO 1000 | - | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E1N7ATDF TE Connectivity | In Stock | - | - | - | 36401E1N7CTDF | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | 4-1624108-1 | 3640 0402 1.7nH +/-0.2nH 1K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502CR39JTDG TE Connectivity | In Stock | - | - | - | - | Nylon 66 | Straight | - | - | - | - | High Frequency | Cable Mount | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 2-1879023-7 | 3650 1008 0.39uH 5% 2K RL | - | Surface Mount | - | - | Housing | - | 1 | Receptacle | - | 2.5000 mm | - | Natural | - | 14.5 mm | ||
![]() 36502CR24JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 2-1879023-2 | 3650 1008 0.24uH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501E2N7JTDG TE Connectivity | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | Copper Alloy | - | - | - | High Frequency | Surface Mount | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | 1-1624112-7 | 3650 0402 2.7nH 5% 2K RL | Solder | Surface Mount | - | - | - | - | - | Receptacle | - | - | - | Natural | - | - | ||
![]() 2-2176086-7 TE Connectivity | In Stock | - | - | - | 36541E19NJTDG | - | - | - | - | - | - | High Frequency | - | Reeled | 1.15 x .7 x .6 | 5 | - | 2-2176086-7 | 3654 0402 19nH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501E11NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | 4-1624112-2 | 3650 0402 11nH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502C6R8JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 4-1879023-6 | 3650 1008 6.8uH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3631B470LT TE Connectivity | In Stock | - | - | - | - | - | - | - | 1600 | .13 | 47 | - | - | - | - | 15 | Yes | 4-1625812-2 | 3631B 47UH 15% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501J10NJTDG TE Connectivity | In Stock | - | - | - | 36501J010J | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | - | 1624112-1 | 3650 0603 10nH 5% 2K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502A12NKTE TE Connectivity | In Stock | - | - | - | 36502A012K | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.29 x 1.73 x 1.52 | 10 | - | 1624113-1 | 3650 0805 12nH 10% | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3631A101KT TE Connectivity | In Stock | - | - | - | - | - | - | - | 1000 | .4 | 100 | - | - | - | - | 10 | Yes | 1676942-2 | 3631A 100UH 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E27NGTDF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1 x .5 x .32 | 2 | - | 7-1624108-3 | 3640 0402 27nH 2% 1K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E12NGTDF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1 x .5 x .32 | 2 | - | 6-1624108-6 | 3640 0402 12nH 2% 1K RL | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - |