- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Alias #
- Current Rating (Max)u2009(mA)
- DC Resistanceu2009(Ω)
- Package Size Codeu2009
- Impedanceu2009(Ω)
Attribute column
Manufacturer
TE Connectivity Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Package Size Codeu2009 | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method to Printed Circuit Boardu2009 | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-2176086-2 TE Connectivity | In Stock | - | - | 36541E43NJTDG | - | - | - | - | - | High Frequency | - | Reeled | 1.15 x .7 x .6 | 5 | - | 4-2176086-2 | 3654 0402 43nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 36401E6N8ATDF TE Connectivity | In Stock | - | - | 36401E6N8CTDF | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | 3-1624108-2 | 3640 0402 6.8nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 36502CR27JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 2-1879023-3 | 3650 1008 0.27uH 5% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 36502C1R5JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 3-1879023-8 | 3650 1008 1.5uH 5% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 36502C39NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.13 | 5 | - | 1-1879023-0 | 3650 1008 39nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 36502C62NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.13 | 5 | - | 1-1879023-3 | 3650 1008 62nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 36501E68NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | 5-1624112-8 | 3650 0402 68nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() SC15R22KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 10 x 4.5 | 10 | - | 1623996-1 | SC15-10-1005-10 0.22UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | ||
![]() SC30R22KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 7 x 2.8 | 10 | - | 1624048-2 | SC30-10-2505-10 0.22UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | ||
![]() BMC2CY1200AN TE Connectivity | In Stock | - | - | - | 350 | .35 | 1200 | - | - | - | - | - | - | - | - | 1-2176494-7 | BMC 1204 1K2 25% A Gen C | - | - | - | - | - | - | - | ||
![]() 36501JR10JTDG TE Connectivity | In Stock | - | - | 36501JR10J | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | - | 1-1624112-0 | 3650 0603 0.10uH 5% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 3631B101LL TE Connectivity | In Stock | - | - | - | 1100 | .22 | - | 100 | 20 | - | - | - | - | - | Yes | 1625812-2 | 3631B 100UH 15% FIO | - | - | - | - | - | - | - | ||
![]() BMC1JY0019AN TE Connectivity | In Stock | - | - | - | 400 | .1 | 19 | - | - | - | 0603 | - | 1.6 x .8 x .8 | - | - | 2176493-1 | BMC 0603 19R 25% A Gen C | - | - | - | - | - | - | - | ||
![]() BMC2CY0026AN TE Connectivity | In Stock | - | - | - | 800 | .1 | 26 | - | - | - | - | - | - | - | - | 2176494-2 | BMC 1204 26R 25% A Gen C | - | - | - | - | - | - | - | ||
![]() 36501E2N0KTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 10 | - | 1879591-3 | 3650 0402 2.0nH 10% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 36501JR12JTDG TE Connectivity | In Stock | - | - | 36501JR12J | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | - | 1-1624112-1 | 3650 0603 0.12uH 5% 2K RL | Surface Mount | 100.0000 ppm/°C | 249 Ohm | 0.125 W | High Reliability, MIL-PRF-39017 | 1 | 4.75 | ||
![]() SC10221KT TE Connectivity | In Stock | - | - | SC10221KTJIT | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 10 x 4.2 | 10 | - | 1623948-2 | SC10-10-0541-10 220UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | ||
![]() 36501E27NJ TE Connectivity | In Stock | - | - | 36501E27NJTDG | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | 2-1624112-4 | 3650 0402 27nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | ||
![]() 3613C8R2K TE Connectivity | In Stock | - | - | - | 270 | 1.4 | - | 8.2 | 50 | - | 1812 | - | - | - | - | 2-1624094-7 | 3613C 8.2UH 10% | - | - | - | - | - | - | - | ||
![]() SC15101KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 10 x 4.5 | 5 | - | 1623978-3 | SC15-10-1045-10 100UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - |