- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Alias #
- Current Rating (Max)u2009(mA)
- DC Resistanceu2009(Ω)
- Package Size Codeu2009
- Impedanceu2009(Ω)
Attribute column
Manufacturer
TE Connectivity Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Package Size Codeu2009 | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Qualification | TE Internal # | TE Internal Description | Termination Method to Printed Circuit Boardu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Family | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36501E2N4KTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 10 | - | 1879591-5 | 3650 0402 2.4nH 10% 2K RL | Surface Mount | - | - | - | - | - | Industrial Ethernet Products | - | - | - | ||
![]() 3613CR33M TE Connectivity | In Stock | - | - | - | 605 | .28 | - | .33 | 40 | - | 1812 | - | - | - | - | 2-1624094-3 | 3613C 0.33UH 20% | - | - | - | - | - | - | - | - | - | - | ||
![]() SC101R5KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Radio Frequency | - | Box | 10 x 4.2 | 10 | - | 1623946-1 | SC10-10-0515-10 1.5UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | ||
![]() SC10331KT TE Connectivity | In Stock | - | - | SC10331KTJIT | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 10 x 4.2 | 10 | - | 1623953-2 | SC10-10-0543-10 330UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | ||
![]() 36401E15NJTDF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Reeled | 1 x .5 x .32 | 5 | - | 8-1624108-2 | 3640 0402 15nH 5% 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36401E5N9ATDF TE Connectivity | In Stock | - | - | 36401E5N9CTDF | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | 6-1624108-2 | 3640 0402 5.9nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36502A27NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.29 x 1.73 x 1.52 | 5 | - | 3-1624113-5 | 3650 2A 27nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36501E9N5JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | 4-1624112-1 | 3650 0402 9.5nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36502CR91JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 3-1879023-5 | 3650 1008 0.91uH 5% 2K RL | Surface Mount | - | - | - | - | - | Resistors | - | - | - | ||
![]() 36401H2N5BTD TE Connectivity | In Stock | - | - | - | - | - | - | .0025 | - | High Frequency | - | Reel | .6 x .3 x .23 | - | - | 5-2176075-2 | 3640 0201 2.5nH +/-0.1nH 5K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36501E51NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | 5-1624112-6 | 3650 0402 51nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36501J9N5JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 5 | - | 7-1624112-3 | 3650 0603 9.5nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() SC0914470K TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Radio Frequency | - | Bulk | 17 x 8.7 | 10 | MIL-PRF-39009 | 6-1624055-0 | SC0914 47UH 10% | Through Hole - Solder | - | ± 20ppm/°C | 22.1 Ohm | 30 W | - | - | ± 1% | 49.99 mm | 28.96 mm | ||
![]() BMC1JY1000AN TE Connectivity | In Stock | - | - | - | 300 | .55 | 1000 | - | - | - | 0603 | - | 1.6 x .8 x .8 | - | - | 2-2176493-0 | BMC 0603 1K0 25% A Gen C | - | - | - | 1 Ohm | 0.25 W | Anti-Surge | - | 5 | - | - | ||
![]() BMC1EY0500AN TE Connectivity | In Stock | - | - | - | 100 | 1 | 500 | - | - | - | 0402 | - | 1 x .5 x .5 | - | AEC-Q200 | 1-2176492-8 | BMC 0402 500R 25% A Gen C | - | 100 V | 25 ppm/°C | 18 kOhm | 0.1 W | Precision | - | 0.1 | 2 mm | 1.25 mm | ||
![]() BMC1JY0420AN TE Connectivity | In Stock | - | - | - | 400 | .3 | 420 | - | - | - | 0603 | - | 1.6 x .8 x .8 | - | - | 1-2176493-6 | BMC 0603 420R 25% A Gen C | - | - | 50 ppm/°C | 10 kOhm | 0.0625 W | Precision | - | 0.1 | 1 mm | 0.5 mm | ||
![]() 4-2176086-4 TE Connectivity | In Stock | - | - | 36541E51NJTDG | - | - | - | - | - | High Frequency | - | Reeled | 1.15 x .7 x .6 | 5 | - | 4-2176086-4 | 3654 0402 51nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36502CR22JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 2-1879023-1 | 3650 1008 0.22uH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 36502C5N6JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | 1879023-1 | 3650 1008 5.6nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() 4-2176075-0 TE Connectivity | In Stock | - | - | 36401H4N0ATDF | - | - | - | .004 | - | High Frequency | - | Reeled | .6 x .3 x .23 | - | - | 4-2176075-0 | 3640 0201 4.0nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - |