- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Alias #
- Current Rating (Max)u2009(mA)
- DC Resistanceu2009(Ω)
- Package Size Codeu2009
- Impedanceu2009(Ω)
Attribute column
Manufacturer
TE Connectivity Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Capacitance Tolerance | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Package Size Codeu2009 | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | TE Internal # | TE Internal Description | Termination Method to Printed Circuit Boardu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Capacitance | Power Rating | Resistor Type | Ripple Current | Manufacturer Size Code | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMC2CY1000AN TE Connectivity | In Stock | - | - | - | - | 350 | .35 | 1000 | - | - | - | - | - | - | - | 1-2176494-6 | BMC 1204 1K0 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC2CY0750AN TE Connectivity | In Stock | - | - | - | - | 350 | .3 | 750 | - | - | - | - | - | - | - | 1-2176494-4 | BMC 1204 750R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501E6N2JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | 3-1624112-6 | 3650 0402 6.2nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502CR30JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | 2-1879023-4 | 3650 1008 0.30uH 5% 2K RL | Surface Mount | - | 10.0000 ppm/°C | 1.21 kOhm | - | 0.0625 W | - | - | - | - | 0.1 | 1 | 0.5 | ||
![]() 36501E9N0JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | 4-1624112-0 | 3650 0402 9.0nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502C8R2JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | 4-1879023-7 | 3650 1008 8.2uH 5% 2K RL | Surface Mount | 500 V | 200.0000 ppm/°C | 1.3 Ohm | - | 5.0000 W | Power | - | - | - | 5 | 17 mm | 7.3 mm | ||
![]() 3-2176086-5 TE Connectivity | In Stock | - | - | 36541E27NJTDG | - | - | - | - | - | - | High Frequency | - | Reeled | 1.15 x .7 x .6 | 5 | 3-2176086-5 | 3654 0402 27nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502A10NGTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 2.29 x 1.73 x 1.52 | 2 | 7-1624113-9 | 3650 2A 10nH 2% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176086-2 TE Connectivity | In Stock | - | - | 36541E12NJTDG | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.15 x .7 x .6 | 5 | 2-2176086-2 | 3654 0402 12nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30180KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 7 x 2.8 | 10 | 1624007-2 | SC30-10-2528-10 18UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC303R9KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 7 x 2.8 | 10 | 1624024-1 | SC30-10-2520-10 3.9UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30R82KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 7 x 2.8 | 10 | 1624055-2 | SC30-10-2512-10 0.82UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30R68KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 7 x 2.8 | 5 | 1624054-2 | SC30-10-2511-10 0.68UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30220KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Radio Frequency | - | Ammo Packed | 7 x 2.8 | 10 | 1624013-4 | SC30-10-2529-10 22UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3613C2R2K TE Connectivity | In Stock | - | - | - | - | 380 | .7 | - | 2.2 | 50 | - | 1812 | - | - | - | 1-1624094-2 | 3613C 2.2UH 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501E2N2KTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | Taped & Reeled | 1.27 x .76 x .61 | 10 | 1879591-4 | 3650 0402 2.2nH 10% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176075-8 TE Connectivity | In Stock | - | - | 36401H0N8ATDF | - | - | - | - | - | - | High Frequency | - | Reeled | .6 x .3 x .23 | 2 | 2176075-8 | 3640 0201 0.8nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2176075-2 TE Connectivity | In Stock | - | - | 36401H3N2ATDF | 20% | - | - | - | - | - | High Frequency | - | Reeled | .6 x .3 x .23 | 2 | 3-2176075-2 | 3640 0201 3.2nH +/-0.2nH 1K RL | Surface Mount | - | - | - | 100 uF | - | - | 250 mA | B | 1.4 mOhm | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | ||
![]() 3-2176075-1 TE Connectivity | In Stock | - | - | 36401H3N1ATDF | - | - | - | - | - | - | High Frequency | - | Reeled | .6 x .3 x .23 | 2 | 3-2176075-1 | 3640 0201 3.1nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC09144R7M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Radio Frequency | - | Bulk | 17 x 8.7 | 20 | 6-1624055-1 | SC0914 4R7 20% | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - |