- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Base/Housing Material | Body Orientation | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Unit Weight | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Gender | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Shielding | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Housing Color | Failure Rate | Inductance | ELV | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Number of Logic Elements/Cells | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Total RAM Bits | RMS Current (Irms) | Number of LABs/CLBs | Self Resonant Frequency | Resistance Tolerance | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3613C221K TE Connectivity | In Stock | - | - | 19 Weeks, 3 Days | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | 1812 | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | - | TE Connectivity / Holsworthy | 1812 | 4532 | - | - | 10 Ω | 4.5 x 3.2 x 3.2mm | 500 | 4MHz | TE CONNECTIVITY LTD | 796kHz | TE Connectivity | - | 3613C221K | Ferrite | 100mA | 10Ω | +100°C | TE Connectivity Passive Product | -30°C | 40 | - | PCB Mount | - | - | 100 °C | -30 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | 1624094-9 | Active | - | - | Active | - | 40 | - | 1.29 | Details | Yes | - | 4 MHz | - | - | 0.000952 oz | - | -30°C ~ 100°C | Tape & Reel (TR) | 3613C, Sigma Inductors | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Yes | Active | Standard | EAR99 | - | -- | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 100 mA | Tape | - | - | Unshielded | 1 | 3.2mm | Chip | - | compliant | 100mA | - | SMD/SMT | - | - | - | - | 220µH | - | 0.796 MHz | 10 Ohm Max | - | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 1812 | Yes | 0.1 A | 10 | 220 µH | - | - | - | - | 4MHz | - | - | RF Inductors | - | RF Inductors - SMD | 4.8 | 3.4 | - | - | 3.2mm | 0.134 (3.40mm) | 4.5mm | 3.2 mm | 3.2mm | - | - | - | -- | ||
![]() 36502CR75JTDG TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 1008 (2520 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | Thermoplastic | Straight | TE Connectivity / Holsworthy | 1008 | 2520 | - | - | 1.54 Ω | - | 2000 | 360MHz | TE CONNECTIVITY LTD | 25MHz | TE Connectivity | - | 36502CR75JTDG | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | Cable Mount | PCB Mount | - | - | 125 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 3-1879023-3 | Active | - | - | Active | - | - | - | 5.19 | Details | Yes | - | 360 MHz | Q MEASURED AT 100 MHZ | - | 0.001084 oz | 20 to 14, 22 AWG | -55 to 125 °C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | RF | PL | 8504.50.80.00 | Inductors, Chokes & Coils | - | 360 mA | TR | - | - | Unshielded | 1 | - | Rectangular | - | compliant | 360mA | - | SMD/SMT | - | - | Black | - | 750nH | - | 25 MHz | 1.54 Ohm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 1111 | NO | 0.36 A | - | 0.75 µH | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 2.1 mm | 0.085 (2.15mm) | 2.92 mm | 2.79 mm | - | - | - | - | -- | ||
![]() 36502A39NJTDG TE Connectivity | 44 |
| - | 26 Weeks | Production (Last Updated: 3 days ago) | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | 0805 (2012 Metric) | 5.499807 mg | RECTANGULAR PACKAGE | 2 | Ceramic | 36502 | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 0.29 Ω | 2.29 x 1.73 x 1.52mm | 2000 | 2GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | 36502A39NJTDG | -- | 500mA | 290mΩ | +125°C | TE Connectivity Passive Product | -40°C | 60 | - | PCB Mount | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | 3-1624113-8 | Active | - | - | Active | - | 60 | - | 0.67 | Compliant | Yes | - | 2000 MHz | Q MEASURED AT 500 MHZ | - | 0.000428 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | - | Active | SMD/SMT | EAR99 | - | Wirewound | 290 mΩ | 125 °C | -40 °C | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 500 mA | TR | - | - | Unshielded | 1 | 1.73 mm | Rectangular | - | compliant | 500mA | - | SMD/SMT | 2012 | 0805 | - | - | 39 nH | Compliant | 250 MHz | 290 mOhm Max | 500 mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | SMD/SMT | 60 | GENERAL PURPOSE INDUCTOR | -- | 60 | - | Fixed Inductors | 0907 | No | 0.5 A | 5 | 0.039 µH | - | - | - | - | 2 GHz | - | - | RF Inductors | - | RF Inductors - SMD | 2.29 | 1.73 mm | - | - | 1.52 mm | 0.060 (1.52mm) | 2.29 mm | 1.73 mm | - | - | - | Unknown | -- | ||
![]() 36502C2R7JTDG TE Connectivity | 6 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 1008 (2520 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | TE Connectivity / Holsworthy | 1008 | 2520 | - | - | 3.2 Ω | - | 2000 | 140MHz | TE CONNECTIVITY LTD | 7.9MHz | TE Connectivity | - | 36502C2R7JTDG | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | - | PCB Mount | - | - | 125 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 4-1879023-1 | Active | - | - | Active | - | - | - | 5.19 | Details | Yes | - | 140 MHz | Q MEASURED AT 25 MHZ | - | 0.001084 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | - | Active | Standard | EAR99 | 25 ppm/°C | Wirewound | 220 Ohm | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 0.1 W | 290 mA | TR | - | - | Unshielded | 1 | - | Rectangular | Precision Low TCR | compliant | 290mA | - | SMD/SMT | - | - | - | - | 2.7µH | - | 7.9 MHz | 3.2 Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 1111 | NO | 0.29 A | - | 2.7 µH | - | - | - | - | - | 0.1 | - | RF Inductors | - | RF Inductors - SMD | 2 | 1.25 | - | - | 2.1 mm | 0.085 (2.15mm) | 2.92 mm | 2.79 mm | - | - | - | - | -- | ||
![]() 6-1393030-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176086-3 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | -- | - | - | - | Ceramic | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | 2000 | 4.2GHz | - | 250MHz | TE Connectivity | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3654 | 0.045 L x 0.028 W (1.15mm x 0.70mm) | ±5% | - | Active | - | - | - | Wirewound | - | - | - | - | - | - | Inductors, Chokes & Coils | - | 870 mA | - | - | - | Unshielded | - | - | - | - | - | 870mA | - | SMD/SMT | - | - | - | - | 13 nH | - | - | 140 mOhm Max | - | - | - | -- | - | - | - | -- | - | - | Fixed Inductors | - | - | - | ± 5% | - | - | - | - | - | 4.2 GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.15 mm | 0.7 mm | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | -- | ||
![]() 36501E2N4JTDG TE Connectivity | 50000 |
| - | - | - | - | Surface Mount | 672-BBGA, FCBGA | YES | WRAPAROUND | - | 672-FBGA (27x27) | - | RECTANGULAR PACKAGE | 2 | - | 36501 | - | - | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | 0.07 Ω | - | 2000 | 10.5GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36501E2N4JTDG | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | - | PCB Mount | 240 | - | 125 °C | -40 °C | Tape & Reel (TR) | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | 1-1624112-6 | Active | - | - | Active | - | - | - | 5.24 | Details | Yes | - | 10500 MHz | - | - | 0.000028 oz | - | 0°C ~ 100°C (TJ) | Tape & Reel (TR) | Arria 10 GX | 0.050 L x 0.030 W (1.27mm x 0.76mm) | ±5% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 790 mA | TR | - | 0.87 V ~ 0.93 V | Unshielded | 1 | - | Rectangular | - | compliant | 790mA | - | SMD/SMT | - | - | - | - | 2.4nH | - | 250 MHz | 70 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | GENERAL PURPOSE INDUCTOR | -- | - | 320000 | Fixed Inductors | 0503 | NO | 0.79 A | - | 0.0024 µH | - | 21040128 | - | 119900 | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 0.61 mm | 0.024 (0.60mm) | 1.27 mm | 0.76 mm | - | - | - | - | -- | ||
![]() 36501E8N7JTDG TE Connectivity | 36 |
| - | 26 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | 0.2 Ω | - | 2000 | 4.1GHz | TE CONNECTIVITY LTD | 250MHz | - | - | 36501E8N7JTDG | -- | 480 mA | 200 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | - | PCB Mount | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | 3-1624112-9 | Active | - | - | Active | - | 18 | - | 0.99 | Details | Yes | - | 4100 MHz | - | - | 0.000028 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 480 mA | TR | - | - | Unshielded | 1 | - | Rectangular | - | compliant | 480mA | - | SMD/SMT | - | - | - | - | 8.7nH | - | 250 MHz | 200 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0503 | NO | 0.48 A | 5 | 0.0087 µH | - | - | - | - | 4.1 GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.27 | 0.76 | - | - | 0.61 mm | 0.015 (0.37mm) | 1.27 mm | 0.76 mm | - | - | - | - | -- | ||
![]() 36502AR10JTDG TE Connectivity | 28 |
| - | 26 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0907 (2317 Metric) | - | RECTANGULAR PACKAGE | 2 | - | 36502 | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 0.46 Ω | - | 2000 | 1.2GHz | TE CONNECTIVITY LTD | 250MHz | - | - | 36502AR10JTDG | -- | 400 mA | 460 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | - | PCB Mount | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | 4-1624113-6 | Active | - | - | Active | - | 65 | - | 0.83 | Details | No | TE Connectivity 3650 Series Wire-wound SMD Inductor 0.1 u03bcH u00b15% 400mA Idc Q:65 | 1200 MHz | Q MEASURED AT 500 MHZ | - | 0.000428 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | 5% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 400 mA | TR | - | - | Unshielded | 1 | - | Rectangular | - | compliant | 400mA | - | SMD/SMT | - | - | - | - | 100nH | - | 250 MHz | 460 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | - | 65 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0907 | NO | 0.4 A | ± 5% | 0.1 µH | - | - | - | - | 1.2GHz | - | - | RF Inductors | - | RF Inductors - SMD | 2.29mm | 1.73mm | - | - | 1.52 mm | 0.060 (1.52mm) | 2.29 mm | 1.73 mm | 1.52mm | - | - | - | -- | ||
![]() 36502CR12JTDG TE Connectivity | 36 |
| - | 26 Weeks | Production (Last Updated: 4 days ago) | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | 1008 (2520 Metric) | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | TE Connectivity / Holsworthy | 1008 | 2520 | - | - | 0.63 Ω | - | 2000 | 950MHz | TE CONNECTIVITY LTD | 25MHz | - | ACTIVE (Last Updated: 4 days ago) | 36502CR12JTDG | -- | 650 mA | 630 mOhms | + 155 C | TE Connectivity Passive Product | - 55 C | - | - | PCB Mount | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 1-1879023-8 | Active | - | - | Active | - | 60 | - | 0.94 | Details | Yes | - | 950 MHz | Q MEASURED AT 350 MHZ | - | 0.001084 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | 5% | - | Active | Standard | EAR99 | - | Wirewound | 630 mΩ | 125 °C | -40 °C | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 650 mA | TR | - | - | Unshielded | 1 | 2.79 mm | Rectangular | - | compliant | 650mA | - | SMD/SMT | 2516 | 1008 | - | - | 120 nH | Compliant | 25 MHz | 630 mOhm Max | 650 mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | SMD/SMT | 60 | GENERAL PURPOSE INDUCTOR | -- | 60 | - | Fixed Inductors | 1111 | NO | 0.65 A | 5 | 0.12 µH | - | - | - | - | 950 MHz | - | - | RF Inductors | - | RF Inductors - SMD | 2.92 | 2.79 mm | - | - | 2.1 mm | 0.085 (2.15mm) | 2.92 mm | 2.79 mm | - | - | No | Unknown | -- | ||
![]() 36501E56NJTDG TE Connectivity | 2404 |
| - | 26 Weeks | Production (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 2 | 0402 (1005 Metric) | 793.786648 µg | RECTANGULAR PACKAGE | 2 | Ceramic | 36501 | - | - | TE Connectivity / AMP | 0402 | 1005 | - | - | 0.97 Ω | - | 2000 | 1.76GHz | TE CONNECTIVITY LTD | 250MHz | - | ACTIVE (Last Updated: 1 week ago) | 36501E56NJTDG | -- | 100 mA | 970 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | - | PCB Mount | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | 5-1624112-7 | Active | - | - | Active | - | 22 | - | 1 | Compliant | Yes | - | 1760 MHz | - | - | 0.000028 oz | - | -40°C ~ 125°C | Digi-Reel® | 3650, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5% | - | Active | SMD/SMT | EAR99 | - | Wirewound | 970 mΩ | 125 °C | -40 °C | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 100 mA | TR | - | - | No | 1 | 760 µm | Rectangular | - | compliant | 100 mA | Not | SMD/SMT | 1005 | 0402 | - | - | 56 nH | Compliant | 250 MHz | 970 mΩ | 100 mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | SMD/SMT | 22 | GENERAL PURPOSE INDUCTOR | -- | 22 | - | Fixed Inductors | 0503 | NO | 0.1 A | 5 | 0.056 µH | 100 mA | - | - | - | 1.76 GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.27 | 0.76 mm | - | - | 330.2 µm | 0.015 (0.37mm) | 1.016 mm | 760 µm | - | - | No | No SVHC | -- | ||
![]() 36501E4N7GTDG TE Connectivity | 19 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0402 (1005 Metric) | - | RECTANGULAR PACKAGE | 2 | - | 36501 | - | - | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | 0.13 Ω | - | 2000 | 4.7GHz | TE CONNECTIVITY LTD | 250MHz | - | - | 36501E4N7GTDG | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | - | PCB Mount | - | - | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | 1879591-1 | Active | - | - | Active | - | - | - | 5.31 | Details | Yes | - | 4700 MHz | - | - | 0.000028 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.050 L x 0.030 W (1.27mm x 0.76mm) | 2% | Yes | Active | Standard | EAR99 | - | Wirewound | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 640 mA | TR | - | - | Unshielded | 1 | - | Rectangular | - | compliant | 640mA | - | SMD/SMT | - | - | - | - | 4.7nH | - | 250 MHz | 130 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0402 | NO | 0.64 A | - | 0.0047 µH | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 0.61 mm | 0.024 (0.60mm) | 1.27 mm | 0.76 mm | - | - | - | - | -- | ||
![]() 3630F680MT TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | -- | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | 3.4A | 0.2 Ω | - | 250 | 6MHz | TE CONNECTIVITY LTD | 2.5MHz | - | - | 3630F680MT | Ferrite | - | 30 mOhms | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | 105 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | 6-1676941-4 | Active | - | - | Active | - | - | - | 5.47 | Details | Yes | - | - | - | - | - | - | -25°C ~ 105°C | Tape & Reel (TR) | 3630, Sigma Inductors | 0.720 L x 0.551 W (18.30mm x 14.00mm) | 20% | Yes | Active | Standard | EAR99 | - | Wirewound | - | - | - | Power | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 1.6 A | - | - | - | Shielded | 1 | - | - | - | compliant | 1.6A | - | SMD/SMT | - | - | - | - | 68µH | - | - | 200 mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 37 @ 2.52MHz | - | 37 | GENERAL PURPOSE INDUCTOR | 3.4A | - | - | Fixed Inductors | - | YES | 1.6 A | - | 68 µH | - | - | - | - | - | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | - | - | 0.280 (7.10mm) | - | - | - | - | - | - | -- | ||
![]() 3631B330LL TE Connectivity | 36 |
| - | 25 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | -- | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | 0.09 Ω | - | 600 | -- | TE CONNECTIVITY LTD | 1kHz | - | - | 3631B330LL | Ferrite | 1.9 A | 90 mOhms | + 105 C | TE Connectivity Passive Product | - 25 C | - | - | PCB Mount | - | -25C to 105C | 105 °C | -25 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 1625812-9 | Active | 13(mm) | Not Required(mm) | Active | - | 38 | No | 1.66 | Details | Yes | - | - | - | 15% | 0.652216 oz | - | -25°C ~ 105°C | Tape & Reel (TR) | 3631, Sigma Inductors | 0.500 L x 0.500 W (12.70mm x 12.70mm) | 15% | Yes | Active | Standard | EAR99 | - | -- | - | - | - | Power | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 1.9 A | - | Wirewound | - | Shielded | 1 | - | - | - | compliant | 1.9A | Not Required | SMD/SMT | - | - | - | Not Required | 33µH | - | 0.001(MHz) | 90 mOhm Max | - | POWER INDUCTOR | DUAL ENDED | -- | - | 38 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | - | YES | 1.9 A | ± 15% | 33 µH | 1900(mA) | - | 1.9A | - | - | - | Molded | Power Inductors | - | Power Inductors - SMD | 12.7mm | 12.7mm | 13(mm) | - | 6 mm | 0.256 (6.50mm) | 12.7 mm | 12.7 mm | 6mm | 6.5(mm) | - | - | -- | ||
![]() 36401H4N0ATDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 4-2176075-0 | - | - | - | - | - | 8 | - | - | Details | - | - | - | - | - | 0.000008 oz | - | - | Cut Tape | 3640 | - | 0.2 nH | - | - | Standard | - | - | Thin Film | - | - | - | High Frequency | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 4 nH | - | 500 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | - | - | - | ||
![]() 36401H9N2GTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000008 oz | - | - | - | 3640 | - | 2 % | - | - | Standard | - | - | Thin Film | - | - | - | High Frequency | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 9.2 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | - | - | - | ||
![]() 3-2176075-4 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 0201 | - | - | 2 | - | - | - | - | TE Connectivity / Holsworthy | - | - | 0201 | - | 1.2(ohm) | - | 1000 | 6GHz | - | 500MHz | TE Connectivity | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 0.35(mm) | Not Required(mm) | Active | 8 | - | No | - | Details | - | - | - | - | 0.2nH | - | - | -- | Tape and Reel | 3640, Sigma Inductors | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | Active | - | - | - | High Frequency Chip | - | - | - | - | - | - | Inductors, Chokes & Coils | - | 150 mA | - | Thin Film | - | MOLDED/UNSHIELDED | - | - | - | - | - | 150mA | Not Required | SMD/SMT | - | - | - | Not Required | 3.4 nH | - | 500(MHz) | 1.2 Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | -- | - | - | Fixed Inductors | - | - | - | ± 0.2nH | - | 150(mA) | - | - | - | 6 GHz | - | - | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 0.3 mm | 0.65(mm) | - | - | 0.011 (0.28mm) | - | - | - | 0.28(mm) | - | - | -- | ||
![]() 3631B471KT TE Connectivity | 6 |
| - | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | -- | - | RECTANGULAR PACKAGE | 2 | FERRITE | 3631 | - | - | TE Connectivity / Holsworthy | - | - | - | - | 0.87 Ω | - | 600 | -- | TE CONNECTIVITY LTD | 1kHz | - | - | 3631B471KT | Ferrite | - | 30 mOhms | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | 105 °C | -25 °C | Tape & Reel (TR) | 5050 | 6 mm | 12.7 mm | SMT | 12.7 mm | 4-1625812-1 | Active | - | - | Active | - | - | - | 5.47 | Details | Yes | - | - | - | - | - | - | -25°C ~ 105°C | Tape & Reel (TR) | 3631, Sigma Inductors | 0.500 L x 0.500 W (12.70mm x 12.70mm) | 10% | Yes | Active | Standard | EAR99 | - | -- | - | - | - | Power | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 500 mA | TR | - | - | Shielded | 1 | - | Chip | - | compliant | 500mA | - | SMD/SMT | - | - | - | - | 470µH | - | - | 970 mOhm Max | - | POWER INDUCTOR | DUAL ENDED | -- | - | - | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 5050 | YES | 0.55 A | - | 470 µH | - | - | - | - | - | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | - | - | 0.236 (6.00mm) | - | - | - | - | - | - | -- | ||
![]() 6-1624112-6 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | - | - | 0603 | - | 0.12(ohm) | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | - | 6-1624112-6 | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | -40C to 125C | 125 °C | -40 °C | Box | - | - | - | - | - | - | Active | 1.12(mm) | Not Required(mm) | Active | 20 | - | No | 0.98 | - | Yes | - | 5800 MHz | - | 5% | - | - | - | Tape and Reel | * | - | 5% | Yes | - | - | EAR99 | - | High Frequency Chip | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | Unshielded | 1 | - | - | - | compliant | - | Not Required | - | - | - | - | Not Required | 0.0047(uH) | - | 250(MHz) | - | - | RF INDUCTOR | DUAL ENDED | - | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | NO | 0.7 A | - | 0.0047 µH | 700(mA) | - | - | - | 5800(MHz) | - | - | - | - | - | - | - | 1.8(mm) | - | - | - | - | - | - | 1.02(mm) | - | - | - | ||
![]() 4-1624112-6 TE Connectivity | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | - | 0402 | - | 0.202(ohm) | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | - | 4-1624112-6 | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | -40C to 125C | 125 °C | -40 °C | Box | - | - | - | - | - | - | Active | 0.76(mm) | Not Required(mm) | Active | 24 | - | No | 0.75 | - | Yes | - | 3040 MHz | - | 5% | - | - | - | Tape and Reel | * | - | 5% | Yes | - | - | EAR99 | - | High Frequency Chip | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | Unshielded | 1 | - | - | - | compliant | - | Not Required | - | - | - | - | Not Required | 0.019(uH) | - | 250(MHz) | - | - | RF INDUCTOR | DUAL ENDED | - | - | 24 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | NO | 0.48 A | ± 5% | 0.019 µH | 480(mA) | - | - | - | 3040(MHz) | - | - | - | - | - | 1.27 mm | 0.76 mm | 1.27(mm) | - | - | - | - | - | - | 0.61(mm) | - | - | - |