- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH1364-4R7M TE Connectivity | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Unshielded | - | - | 4.8A | 4.7 μH | 100kHz | - | - | - | - | 5.4A | - | 18mOhm | - | - | 6.35mm | - | 13.2588mm | 9.9568mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN8140-101K TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | 2002 | - | 10% | - | - | 85°C | -40°C | - | - | Unshielded | - | - | 510mA | 100 μH | 1kHz | - | - | - | - | - | - | 480mOhm | - | - | 3.9878mm | - | 8.1026mm | 7.2898mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1352-1R5M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | AMORPHOUS MAGNETIC | Tape & Reel (TR) | - | DU1352 | 20% | - | EAR99 | 85°C | -40°C | 8504.50.80.00 | TR | Unshielded | - | - | 6.4A | 1.5 μH | 100kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 8A | 5137 | 10.4mOhm | 8A | 1.5 µH | - | 5.207mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DT1351-331M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | 10.1mm | 400mA | 330 μH | 100kHz | 400mA | - | - | - | - | - | 730mOhm | - | - | 5.1mm | 5.1054mm | 12.954mm | 10.1092mm | No | RoHS Compliant | Contains Lead | ||
![]() DT1351-470M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | 10.1mm | 1A | 47 μH | 100kHz | 1A | - | - | - | - | - | 110mOhm | - | - | 5.1mm | 5.1054mm | 12.954mm | 10.1092mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DT1351-1R5M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | 10.1mm | 5A | 1.5 μH | 100kHz | 5A | - | - | - | - | - | 30mOhm | - | - | 5.1mm | 5.1054mm | 12.954mm | 10.1092mm | No | RoHS Compliant | Contains Lead | ||
![]() DT0703-471M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | 4.5mm | 140mA | 470 μH | 100kHz | 140mA | - | - | - | - | - | 4.1Ohm | - | - | 2.92mm | 2.921mm | 6.604mm | 4.4958mm | No | RoHS Compliant | Contains Lead | ||
![]() DU1971-150M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | EAR99 | 85°C | -40°C | 8504.50.80.00 | - | Unshielded | - | - | 4A | 15 μH | 100kHz | - | - | - | - | 8A | - | 36mOhm | - | - | - | 7.3914mm | 18.542mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DT0703-1R5M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | 4.5mm | 1.9A | 1.5 μH | 100kHz | 1.9A | - | - | - | - | - | 50mOhm | - | - | 2.92mm | 2.921mm | 6.604mm | 4.4958mm | No | RoHS Compliant | Contains Lead | ||
![]() DT0703-151M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | 4.5mm | 200mA | 150 μH | 100kHz | 200mA | - | - | - | - | - | 1.4Ohm | - | - | 2.92mm | 2.921mm | 6.604mm | 4.4958mm | No | RoHS Compliant | Contains Lead | ||
![]() DS1976-681M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | - | 640mA | 680 μH | 100kHz | - | - | - | - | 960mA | - | 1.4Ohm | - | - | - | 7.62mm | 18.542mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-1R5M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | - | 2.8A | 1.5 μH | 100kHz | - | - | - | - | - | - | 45mOhm | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-682M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | - | 40mA | 6.8 mH | 100kHz | - | - | - | - | - | - | 30.8Ohm | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1351-120M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | - | - | 12 μH | 100kHz | - | - | - | - | - | - | - | - | - | - | 5.1054mm | 12.954mm | 10.1092mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MGPWC00066P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.18mOhm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DT0703-681M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | Shielded | - | 4.5mm | 120mA | 680 μH | 100kHz | 120mA | - | - | - | - | - | 7.2Ohm | - | - | 2.92mm | 2.921mm | 6.604mm | 4.4958mm | No | RoHS Compliant | Contains Lead | ||
![]() DU6629-1R5M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | EAR99 | 85°C | -40°C | 8504.50.80.00 | - | Unshielded | - | - | 2.8A | 1.5 μH | 100kHz | - | - | - | - | 2.6A | - | 50mOhm | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1971-221M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | EAR99 | 85°C | -40°C | 8504.50.80.00 | - | Unshielded | - | - | 1.2A | 220 μH | 100kHz | - | - | - | - | 2.4A | - | 380mOhm | - | - | - | 7.3914mm | 18.542mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1971-220M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | AMORPHOUS MAGNETIC | Tape & Reel (TR) | - | DU1971 | 20% | - | EAR99 | 85°C | -40°C | 8504.50.80.00 | TR | Unshielded | - | - | 3.5A | 22 μH | 100kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 7A | 7360 | 47mOhm | 7A | 22 µH | - | 7.3914mm | 18.542mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7545-330M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | 2 | EAR99 | 85°C | -40°C | 8504.50.80.00 | - | Shielded | 1 | - | 960mA | 33 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 960mA | - | 170mOhm | - | 33 µH | - | 4.4958mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead |