- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Depth | Current Rating | Inductance | ELV | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT0703-330M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | - | - | 85°C | -40°C | - | - | Shielded | - | 4.5mm | 450mA | 33 μH | - | 100kHz | - | 450mA | - | - | - | - | - | - | 275mOhm | - | - | - | 2.92mm | 2.921mm | 6.604mm | 4.4958mm | No | RoHS Compliant | Contains Lead | ||
![]() MGDU5-00010 TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | - | 47mOhm | 85°C | -40°C | Wirewound | - | Unshielded | - | 15.24mm | 3.5A | 22 μH | Compliant | 100kHz | - | 3.5A | - | - | - | - | 7A | - | 47mOhm | - | - | - | 7.4mm | 7.3914mm | 18.542mm | 15.24mm | - | RoHS Compliant | Lead Free | ||
![]() DU1352-221M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Unshielded | - | - | 800mA | 220 μH | - | 100kHz | - | - | - | - | - | - | 800mA | - | 610mOhm | - | - | - | - | 5.207mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1352-101M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Cut Tape (CT) | 20% | - | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Unshielded | - | - | 1.3A | 100 μH | - | 100kHz | - | - | - | - | - | - | 1.2A | - | 280mOhm | - | - | - | - | 5.207mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MGDH3-00003 TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | - | 6.1mOhm | 85°C | -40°C | Wirewound | - | Unshielded | - | 16.26mm | 12A | 2.2 μH | Compliant | 100kHz | - | 12A | - | - | - | - | 20A | - | 6.1mOhm | - | - | - | 8mm | 8.001mm | 22.352mm | 16.256mm | No | RoHS Compliant | Lead Free | ||
![]() MGDH3-00005 TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | - | 10mOhm | 85°C | -40°C | Wirewound | - | Unshielded | - | 16.26mm | 9A | 3.9 μH | Compliant | 100kHz | - | 9A | - | - | - | - | 15A | - | 10mOhm | - | - | - | 8mm | 8.001mm | 22.352mm | 16.256mm | No | RoHS Compliant | Lead Free | ||
![]() DN8155-820K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 10% | - | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 780mA | 82 μH | - | 2.52MHz | - | - | - | - | - | - | - | - | 370mOhm | - | - | - | - | 5.5118mm | 8.1026mm | 7.2898mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1137-5R0M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 1.7A | 5 μH | - | 100kHz | - | - | - | - | - | - | 1.7A | - | 80mOhm | - | - | - | - | 3.7084mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1137-100M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Cut Tape (CT) | 20% | - | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 1.2A | 10 μH | - | 100kHz | - | - | - | - | - | - | 1.2A | - | 165mOhm | - | - | - | 3.7084mm | 3.7084mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1971-681M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Unshielded | - | - | 720mA | 680 μH | - | 100kHz | - | - | - | - | - | - | 1.2A | - | 1.1Ohm | - | - | - | - | 7.3914mm | 18.542mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6545-470M TE Connectivity | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | Cut Tape (CT) | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 620mA | 47 μH | - | 100kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 620mA | - | 520mOhm | 0.62A | 47 µH | - | 5.0038mm | - | 6.9088mm | 6.5024mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MGDU1-00011 TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Cut Tape (CT) | 20% | - | - | - | 640mOhm | 85°C | -40°C | Wirewound | - | Unshielded | - | 4.5mm | 500mA | 47 μH | Compliant | 100kHz | - | 500mA | - | - | - | - | 500mA | - | 640mOhm | - | - | - | 2.92mm | 2.921mm | 6.604mm | 4.4958mm | - | RoHS Compliant | Lead Free | ||
![]() DS1137-120M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 1.1A | 12 μH | - | 100kHz | - | - | - | - | - | - | 1.1A | - | 172mOhm | - | - | - | - | 3.7084mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1137-180M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 900mA | 18 μH | - | 100kHz | - | - | - | - | - | - | 900mA | - | 190mOhm | - | - | - | - | 3.7084mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3612T4R7J TE Connectivity | In Stock | - | - | - | 1210 | YES | WRAPAROUND | RECTANGULAR PACKAGE | FERRITE | 100°C | -20°C | - | 5% | yes | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | 4.7 μH | Compliant | 7.96MHz | 1.5Ohm | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 0.22A | 4.7 µH | 50MHz | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DQ6530-150M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | Tape & Reel (TR) | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 900mA | 15 μH | - | 100kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 900mA | - | 230mOhm | - | 15 µH | - | - | 2.9972mm | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6530-120M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | Tape & Reel (TR) | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 1A | 12 μH | - | 100kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1A | - | 200mOhm | - | 12 µH | - | - | 2.9972mm | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6530-5R5M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | Tape & Reel (TR) | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 1.4A | 5.5 μH | - | 100kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1.4A | - | 96mOhm | - | 5.5 µH | - | - | 2.9972mm | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1047-821K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 10% | - | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | - | 820 μH | - | 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1058-821K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 10% | - | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 240mA | 820 μH | - | 1kHz | - | - | - | - | - | - | - | - | 2.55Ohm | - | - | - | - | 5.7912mm | 10.3886mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead |