- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Terminal Shape | Shape/Size Description | Material-Core | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Current Rating | Inductance | ELV | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Current Rating (Max) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT1351-100M TE Connectivity | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | 2A | 10 μH | - | 100kHz | - | - | - | - | - | - | 55mOhm | - | - | - | 5.1054mm | 12.954mm | 10.1092mm | Non-RoHS Compliant | Contains Lead | ||
![]() DS1976-102M TE Connectivity | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | Cut Tape (CT) | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | 530mA | 1 mH | - | 100kHz | - | - | - | - | - | 800mA | 2.01Ohm | - | - | 7.62mm | 7.62mm | 18.542mm | 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() 3-1625812-8 TE Connectivity | In Stock | - | - | ACTIVE (Last Updated: 4 days ago) | Surface Mount | - | ONE SURFACE | RECTANGULAR PACKAGE | Ferrite | Tape & Reel (TR) | 10% | yes | 2 | EAR99 | 105°C | -25°C | Wirewound | 8504.50.80.00 | Shielded | 1 | 600mA | 330 μH | Compliant | 1kHz | 600mA | POWER INDUCTOR | DUAL ENDED | SMD/SMT | GENERAL PURPOSE INDUCTOR | - | 520mOhm | 330 µH | 650mA | 5.9944mm | - | 12.7mm | 12.7mm | RoHS Compliant | - | ||
![]() DS1976-471M TE Connectivity | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | Cut Tape (CT) | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | 730mA | 470 μH | - | 100kHz | - | - | - | - | - | 1.1A | 1.08Ohm | - | - | 7.62mm | 7.62mm | 18.542mm | 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() DS1976-470M TE Connectivity | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | Cut Tape (CT) | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | 2.4A | 47 μH | - | 100kHz | - | - | - | - | - | 4A | 97mOhm | - | - | 7.62mm | 7.62mm | 18.542mm | 15.24mm | Non-RoHS Compliant | Contains Lead |